- Tolerance
- Packaging
- Mfr
- Mounting Type
- Operating Temperature
- Part Status
- Package / Case
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Date Of Intro | Forward Voltage-Max (VF) | Ihs Manufacturer | Impedance (Max) (Zzt) | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Qualification | Reference Voltage-Nom | Rohs Code | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM1Z4748A Diotec Semiconductor | 22 |
| Datasheet | Surface Mount | SOD-123F | - | SOD-123FL | - | - | - | - | - | - | 23 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 17 V | 1.2 V @ 200 mA | - | 1 W | 22 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY13B Diotec Semiconductor | 37 |
| Datasheet | Surface Mount | DO-213AB, MELF | - | DO-213AB (MELF) | - | - | - | - | - | - | 5 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 10 V | - | - | 1.3 W | 13 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2BZX84C12-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | - | - | - | 25 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100 nA @ 8 V | - | - | 300 mW | 12 V | - | - | - | - | - | - | - | - | - | - | Automotive | ||
![]() ZMD39B Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AA | - | DO-213AA (MINIMELF) | - | - | - | - | - | - | 50 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 175°C (TJ) | Bulk | ±2% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 31 V | - | - | 1 W | 39 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMM12R13 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | SOD-80C | - | - | - | - | - | - | 20 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 175°C (TJ) | Bulk | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 9 V | - | - | 500 mW | 12 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMS3Z16BGW Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | - | - | - | 40 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 11.2 V | - | - | 300 mW | 15.68 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C3V9-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | - | SOD-123F | - | - | - | - | - | - | 130 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | -50°C ~ 150°C (TJ) | Bulk | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 1 V | - | - | 500 mW | 3.9 V | - | - | - | - | - | - | - | - | - | - | Automotive | ||
![]() BZT52B5V1-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOD-123F | - | SOD-123F | - | - | - | - | - | - | 80 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 1 V | - | - | 500 mW | 5.1 V | - | - | - | - | - | - | - | - | - | - | Automotive | ||
![]() BZX84B4V7-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | - | - | - | 80 Ohms | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | -50°C ~ 150°C (TJ) | Bulk | ±2% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μA @ 2 V | - | - | 300 mW | 4.7 V | - | - | - | - | - | - | - | - | - | - | Automotive | ||
![]() TGL41-22 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 22 V | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 1 | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | - | - | Yes | - | - | - | e1 | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | 17.8 V | DO-213AB | - | 400 W | - | 19.8 V | - | - | 24.2 V | - | ||
![]() TGL41-16A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 16 V | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 1 | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | - | - | Yes | - | - | - | e1 | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | 13.6 V | DO-213AB | - | 400 W | - | 15.2 V | - | - | 16.8 V | - | ||
![]() ZMY18B Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 1 | 1 | 175 °C | -50 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1.3 W | - | 18 V | Yes | - | - | - | e1 | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 10 | 2 | O-PELF-R2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | - | - | 2% | - | DO-213AB | 25 mA | - | - | - | - | - | - | - | ||
![]() TGL41-47A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 47 V | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 1 | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | - | - | Yes | - | - | - | e1 | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | 40.2 V | DO-213AB | - | 400 W | - | 44.7 V | - | - | 49.4 V | - | ||
![]() TGL34-120A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 120 V | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | - | - | Yes | - | - | - | e1 | Yes | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | 102 V | DO-213AA | - | 150 W | - | 114 V | 165 V | - | 126 V | - | ||
![]() ZMM51R13 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGL34-47A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 47 V | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | - | - | Yes | - | - | - | e1 | Yes | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | 40.2 V | DO-213AA | - | 150 W | - | 44.7 V | 64.8 V | - | 49.4 V | - | ||
![]() 5.0SMCJ15A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 17.6 V | 2016-09-30 | 3.5 V | DIOTEC SEMICONDUCTOR AG | - | - | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 6 W | - | - | Yes | - | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) - annealed | 8541.10.00.50 | DUAL | C BEND | 260 | not_compliant | 10 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 15 V | DO-214AB | - | 5000 W | 100 μA | 16.7 V | 24.4 V | 15 V | 18.5 V | - | ||
![]() TGL41-180A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 180 V | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 1 | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | - | - | Yes | - | - | - | e1 | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | 154 V | DO-213AB | - | 400 W | - | 171 V | - | - | 189 V | - | ||
![]() TGL41-6.8 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 6.8 V | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 1 | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | - | - | Yes | - | - | - | e1 | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | 5.5 V | DO-213AB | - | 400 W | - | 6.12 V | - | - | 7.48 V | - | ||
![]() TGL34-130A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 130 V | - | - | DIOTEC SEMICONDUCTOR AG | - | - | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | - | - | Yes | - | - | - | e1 | Yes | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | 111 V | DO-213AA | - | 150 W | - | 124 V | 179 V | - | 137 V | - |