- Tolerance
- Packaging
- Mfr
- Mounting Type
- Operating Temperature
- Part Status
- Package / Case
- Power - Max
- Supplier Device Package
- Voltage - Zener (Nom) (Vz)
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Case | Certificates | Ihs Manufacturer | Impedance (Max) (Zzt) | Kind of package | Kind of package1 | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | Semiconductor structure | Type of diode | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Case Connection | Power - Max | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZMY33 DIOTEC SEMICONDUCTOR | 329 |
| - | - | - | - | - | - | - | - | MELF plastic | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SZ3C51 DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | - | - | - | - | MELF plastic | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY3.9G DIOTEC SEMICONDUCTOR | 4291 |
| - | - | - | - | - | - | - | - | MELF glass | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMZ33 DIOTEC SEMICONDUCTOR | 32 |
| - | - | - | - | - | - | - | - | MELF plastic | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMM27B Diotec Semiconductor | 7 |
| - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | SOD-80C | - | - | - | - | - | - | 80 Ohms | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C ~ 175°C (TJ) | Bulk | ±2% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 20 V | - | 500 mW | 27 V | - | - | - | - | - | - | - | - | ||
![]() ZPD4B3 DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | - | - | - | - | DO35 | RoHS compliant | - | - | Ammo Pack | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM1Z4705 DIOTEC SEMICONDUCTOR | 21 |
| - | - | - | - | - | - | - | - | SOD123F | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPD3B0 DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | - | - | - | - | DO35 | RoHS compliant | - | - | Ammo Pack | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMS3Z4B7GW DIOTEC SEMICONDUCTOR | 21 |
| - | - | - | - | - | - | - | - | SOD323 | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMS3Z3B9GW DIOTEC SEMICONDUCTOR | 16 |
| - | - | - | - | - | - | - | - | SOD323 | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84B3V0 DIOTEC SEMICONDUCTOR | 15 |
| - | - | - | - | - | - | - | - | SOT23 | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C15-AQ DIOTEC SEMICONDUCTOR | 15 |
| - | - | - | - | - | - | - | - | SOD123F | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±5% | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84B5V1-AQ DIOTEC SEMICONDUCTOR | 32 |
| - | - | - | - | - | - | - | - | SOT23 | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±2% | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C3V3-AQ DIOTEC SEMICONDUCTOR | 29 |
| - | - | - | - | - | - | - | - | SOD123F | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±5% | - | - | - | - | - | automotive industry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM1Z4698 DIOTEC SEMICONDUCTOR | 29 |
| - | - | - | - | - | - | - | - | SOD123F | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMC6B2 DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | - | - | - | - | MicroMELF quadro | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM5Z27B DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | - | - | - | - | SOD523F | RoHS compliant | - | - | reel | tape | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | single diode | Zener | - | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMD62B Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | 1 | - | 1 | 175 °C | -50 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | 62 V | Yes | - | - | - | - | - | e1 | - | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.10.00.50 | END | WRAP AROUND | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | - | - | 5% | - | DO-213AA | 5 mA | - | - | - | - | ||
![]() ZMM18R13 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGL34-110 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 110 V | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Active | DO-213AA | 1 W | - | Yes | - | - | - | - | - | e1 | Yes | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8541.10.00.50 | END | WRAP AROUND | 260 | not_compliant | 5 | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | 89.2 V | DO-213AA | - | 150 W | 99 V | 158 V | 121 V |