- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- ECCN Code
- HTS Code
- Rohs Code
- Operating Temperature-Max
- Configuration
- JESD-609 Code
- Reference Voltage-Nom
Attribute column
Manufacturer
Philips Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Base Product Number | ElectricalLife | Mfr | Package | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Series | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Ingress Protection | Current Rating | Termination Style | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Actuator Type | Output Voltage | Output Type | Circuit | Failure Rate | Switch Function | Number of Channels | Number of Circuits | Max Supply Voltage | Output Current | Mechanical Life | Min Input Voltage | Data Bus Width | Operating Force | Rise Time | Core Architecture | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Isolation Voltage | Features | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZG03C33 T/R Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-C10-143 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZD27C5V6PGS08 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-B3V0-113 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-C33133 Philips | In Stock | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84 C11 Philips | 11630 | - | - | - | 8 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | 2.96 µs | - | - | - | - | - | - | 3.75 kV | - | - | - | - | - | Contains Lead | ||
![]() BZX-79C6V8 Philips | 15000 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 1 % | - | 2 | 50 ppm/°C | 499 Ω | 150 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | 1313 | 0505 | - | - | - | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | 838.2 µm | 1.397 mm | 1.27 mm | - | - | ||
![]() BZX55-C7V5 Philips | In Stock | - | - | - | 8 | - | - | - | - | - | Compliant | 1 MHz | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 1 | - | - | - | 5.25 V | Adjustable | - | - | - | - | - | 5.5 V | 800 mA | - | 2.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() BZX55-C15 Philips | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55C-2V7 Philips | 150000 | - | - | Chassis Mount | - | - | 100,000 Cycles | - | - | - | - | - | -20°C ~ 130°C | Bulk | -- | - | Obsolete | - | - | - | - | - | - | - | -- | 16A (AC) | Solder, Quick Connect - 0.187 (4.7mm) | - | - | - | Lever, Straight | - | - | SPST-NC | - | On-Mom | - | - | - | - | 10,000,000 Cycles | - | - | 330gf | - | - | 0.030 (0.76mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.583 (14.8mm) | 70gf | - | -- | - | - | - | - | - | ||
![]() BZX84-C6V8LT1 / Philips | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 b | - | - | 8051 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C24TR Philips | In Stock | - | - | - | - | 068801 | - | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C27.215 Philips | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZG03-C200 T/R Philips | In Stock | - | - | - | - | QSMT | - | Broadcom Limited | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C3V3-T/R Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384C2V4.115 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX-84-C12 Philips | 1300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84B5V6215 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79C 5V6 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-C10 T/R Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |