- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- ECCN Code
- HTS Code
- Rohs Code
- Operating Temperature-Max
- Configuration
- JESD-609 Code
- Reference Voltage-Nom
Attribute column
Manufacturer
Philips Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Capacitors series | Case - inch | Case - mm | Heatsink shape | Ihs Manufacturer | Kind of capacitor | Material finishing | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | Type of capacitor | Type of heatsink | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | JESD-30 Code | Dielectric | Polarity | Configuration | Diode Type | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Breakdown Voltage-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV55-B3V9 Philips Semiconductors | 2500 | - | Datasheet | YES | - | - | - | 1 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | 200 °C | - | - | - | - | - | Transferred | - | - | 3.9 V | Yes | - | - | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | 2% | - | 5 mA | - | - | 90 Ω | - | - | - | 0.5 W | - | - | - | - | - | ||
![]() BZV55-C3V3 Philips Semiconductors | 250000 | - | Datasheet | YES | - | - | - | 1 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | 200 °C | - | - | - | - | - | Transferred | - | - | 3.3 V | Yes | - | - | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 5 mA | - | - | 95 Ω | - | - | - | 0.5 W | - | - | - | - | - | ||
![]() BZV55-C4V7 Philips Semiconductors | 60000 | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 200 °C | - | - | - | - | - | Transferred | - | 0.5 W | 4.7 V | Yes | - | - | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 5 mA | - | - | 80 Ω | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-B9V1 Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | 1 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | 9.1 V | Yes | - | - | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | 2% | - | 5 mA | - | - | 100 Ω | - | - | - | 0.3 W | - | - | - | - | - | ||
![]() BZV55-C3V9 Philips Semiconductors | 3081 | - | Datasheet | YES | - | - | - | 1 | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | 200 °C | - | - | - | - | - | Transferred | - | - | 3.9 V | Yes | - | - | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 5 mA | - | - | 90 Ω | - | - | - | 0.5 W | - | - | - | - | - | ||
![]() BZY96C10 Philips Semiconductors | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 175 °C | - | - | - | - | - | Obsolete | - | 1.5 W | 10 V | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 50 mA | - | - | 5 Ω | - | - | - | - | - | - | - | - | - | ||
![]() PMBZ5235B Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | - | - | - | - | Transferred | - | 0.3 W | 6.8 V | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 20 mA | - | - | 5 Ω | - | - | - | - | - | - | - | - | - | ||
![]() PMLL5239B Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 200 °C | - | - | - | - | - | Transferred | - | 0.5 W | 9.1 V | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 20 mA | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | ||
![]() PMBZ5244B North American Philips Discrete Products Div | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV | - | - | - | 1 | 150 °C | - | - | - | - | - | Transferred | - | 0.3 W | 14 V | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 9 mA | - | - | 15 Ω | - | - | - | - | - | - | - | - | - | ||
![]() PMBZ5228B Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | - | - | - | - | Transferred | - | 0.3 W | 3.9 V | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 20 mA | - | - | 25 Ω | - | - | - | - | - | - | - | - | - | ||
![]() PZM4.3NB2A Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | 150 °C | - | - | - | - | - | Transferred | - | - | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | - | unknown | - | - | - | - | - | ZENER DIODE | - | - | 5 mA | - | - | 80 Ω | - | - | - | - | - | - | - | - | - | ||
![]() BZX884-C4V3 Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | - | - | - | - | Transferred | - | 0.25 W | 4.3 V | Yes | - | - | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C 9V1,215 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 mm | - | ||
![]() BZX84-A18 Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | - | - | - | - | Transferred | - | 0.3 W | 18 V | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | 1% | - | 5 mA | - | - | 45 Ω | - | - | - | - | - | - | - | - | - | ||
![]() BZX585-C10 Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | - | - | - | - | Transferred | - | 0.3 W | 10 V | Yes | - | - | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | 260 | unknown | IEC-60134 | - | - | - | SINGLE | ZENER DIODE | 5% | - | 5 mA | - | - | 150 Ω | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C33 Philips Semiconductors | 2770 | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | - | - | - | - | Transferred | - | 0.3 W | 33 V | Yes | - | - | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 2 mA | - | - | 80 Ω | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C10 Philips Semiconductors | 2240 | - | Datasheet | YES | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | - | - | - | - | Transferred | - | 0.3 W | 10 V | Yes | - | - | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | 5% | - | 5 mA | - | - | 20 Ω | - | - | - | - | - | - | - | - | - | ||
![]() PESD24VL1BA Philips Semiconductors | In Stock | - | Datasheet | YES | - | SILICON | 2 | 1 | 27.8 V | GCM | 0402 | 1005 | - | PHILIPS SEMICONDUCTORS | MLCC | - | SMD | - | 150 °C | -65 °C | PLASTIC/EPOXY | SC-76, SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | ceramic | - | - | EAR99 | - | LOW CAPACITANCE | 8541.10.00.50 | 9pF | DUAL | GULL WING | - | unknown | - | R-PDSO-G2 | C0G (NP0) | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 24 V | - | 200 W | 0.05 μA | - | 25.4 V | 70 V | 24 V | - | - | 30.3 V | - | - | - | ||
![]() BZX84-B75 Philips Semiconductors | In Stock | - | Datasheet | YES | aluminium | - | - | 1 | - | - | - | - | grilled | PHILIPS SEMICONDUCTORS | - | anodized | screw | - | 150 °C | - | - | - | - | - | Transferred | 2mm | - | 75 V | Yes | - | extruded | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | - | - | 260 | unknown | - | - | - | - | SINGLE | ZENER DIODE | 2% | - | 2 mA | - | - | 255 Ω | - | - | - | 0.3 W | for inverters | - | 10mm | 117mm | 61mm | ||
![]() PESD5V0S1BL Philips Semiconductors | 50000 | - | Datasheet | YES | aluminium | - | - | - | 7.5 V | - | - | - | U | PHILIPS SEMICONDUCTORS | - | anodized | for back plate | - | - | - | - | - | - | - | Transferred | 4.5mm | - | - | Yes | - | extruded | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | unknown | - | - | - | BIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | - | - | - | - | 14 V | - | - | universal | - | 23.5mm | 50mm | 71.8mm |