- Moisture Sensitivity Level (MSL)
- Mounting Type
- Series
- Operating Temperature
- Power - Max
- Current - Reverse Leakage @ Vr
- Lead Free Status / RoHS Status
- Package / Case
- Packaging
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
Attribute column
Manufacturer
LAPIS Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | PCB Mounting Orientation | Underplate Material | Approvals | Circuit Applications | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Manufacturer Part Number | Other Names | Reverse Stand-off Voltage | RoHS | Shrouded | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Pitch | Orientation | Current Rating | Frequency | Base Part Number | Number of Contacts | Contact Gender | Voltage - Isolation | Housing Color | Lead Length | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Contact Style | ELV | Max Supply Voltage | Min Supply Voltage | Plating | Polarization | Element Configuration | Current - Reverse Leakage @ Vr | Power Line Protection | Power - Max | Sealable | Contact Current Rating | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Number of Power Positions | Voltage - Zener (Nom) (Vz) | Mating Post Length | Connector System | Display Type | Max Frequency | Diode Configuration | Contact Retention | Number of Unidirectional Channels | Voltage - Breakdown | Min Breakdown Voltage | Contact Mating Length | Height | Length | Plating Thickness | PCB Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UDZLVTE-17100 LAPIS | In Stock | - | - | - | - | - | Surface Mount | SC-90, SOD-323F | - | SOD-323FL | - | - | - | - | - | - | Lead free / RoHS Compliant | - | UDZLVTE-17100CT | - | - | - | - | - | 150°C | Cut Tape (CT) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200nA @ 76V | - | 200mW | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KDZLVTFTR91 LAPIS | In Stock | - | - | - | - | - | Surface Mount | SOD-123F | - | SOD-123FL | - | - | - | - | - | - | Lead free / RoHS Compliant | - | KDZLVTFTR91DKR | - | Non-Compliant | - | - | - | 150°C | Original-Reel® | Automotive, AEC-Q101 | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA @ 69V | - | 1W | - | - | - | - | - | - | - | - | - | 91V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLZTE-1110B LAPIS | In Stock | - | - | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | LLDS | - | - | - | - | - | 8 Ohms | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ±3% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200nA @ 7V | - | 500mW | - | - | - | - | - | - | - | - | - | 9.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFZVTR20B LAPIS | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Flat Lead | - | TUMD2M | - | - | - | - | - | 28 Ohms | Lead free / RoHS Compliant | - | TFZVTR20BTR | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200nA @ 15V | - | 500mW | - | - | - | - | - | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFZVTR9.1B LAPIS | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Through Hole | Surface Mount | 2-SMD, Flat Lead | 2 | TUMD2M | - | - | - | - | - | 8 Ohms | Lead free / RoHS Compliant | - | TFZVTR9.1BTR | 45 V | Compliant | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | - | - | 1 (Unlimited) | - | - | - | 150 °C | -65 °C | Zener | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 500nA @ 6V | No | 500mW | - | - | 5 µA | 72.7 V | 20.6 A | 1.5 kW | Unidirectional | 1 mA | - | 9.1V | - | - | - | - | - | - | 1 | - | 50 V | - | - | - | - | - | - | - | - | - | ||
![]() PDZVTR24A LAPIS | In Stock | - | - | - | - | - | Surface Mount | SOD-128 | - | PMDTM | - | - | - | - | - | 16 Ohms | Lead free / RoHS Compliant | - | PDZVTR24ATR | - | - | - | - | - | 150°C (TJ) | Tape & Reel (TR) | - | ±5.79% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10µA @ 19V | - | 1W | - | - | - | - | - | - | - | - | - | 24.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTZJT-7724B LAPIS | In Stock | - | - | - | - | - | Through Hole | DO-204AG, DO-34, Axial | - | MSD | - | - | - | - | - | 35 Ohms | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | ±3% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200nA @ 19V | - | 500mW | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDZT2R16B LAPIS | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Flat Lead | - | VMD2 | - | - | - | - | - | 50 Ohms | Lead free / RoHS Compliant | - | VDZT2R16B-ND VDZT2R16BTR | - | Non-Compliant | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | - | ±2% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | VDZ16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 12V | - | 100mW | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTZJT-725.6B LAPIS | In Stock | - | - | - | - | - | Through Hole | DO-204AG, DO-34, Axial | - | MSD | - | - | - | - | - | 40 Ohms | Lead free / RoHS Compliant | - | MTZJT725.6B | - | Non-Compliant | - | - | - | - | Tape & Box (TB) | - | ±3% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA @ 2.5V | - | 500mW | - | - | - | - | - | - | - | - | - | 5.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDZTE6136B LAPIS | In Stock | - | - | Production (Last Updated: 3 days ago) | Tin | Through Hole | Surface Mount | SC-79, SOD-523 | - | EMD2 | Polyester | Right Angle | Nickel | CSA | Power | 300 Ohms | Lead free / RoHS Compliant | - | EDZTE6136BCT | - | Compliant | No | 600 V | 600 V | -55°C ~ 150°C | Bulk | - | ±3% | 1 (Unlimited) | Solder | Pin | 14 | 221 °C | -67 °C | - | Natural | 1 | 3.9624 mm | Right Angle | 7 A | - | EDZ36 | 14 | Male | - | Natural | 3.18 mm | 600 V | - | Pin | Compliant | - | - | Tin | - | - | 100nA @ 27V | - | 150mW | No | 7 A | - | - | - | - | - | - | 14 | 36V | 11.43 mm | Wire-to-Board | - | - | - | Without | - | - | - | 11.43 mm | 13.843 mm | 55.3466 mm | 150 µm | 1.57 mm | No | - | UL94 V-0 | Lead Free | ||
![]() CDZFHT2RA27B LAPIS | In Stock | - | - | - | - | - | Surface Mount | SOD-923 | - | VMN2 | - | - | - | - | - | 150 Ohms | Lead free / RoHS Compliant | - | CDZFHT2RA27BTR | - | Non-Compliant | - | - | - | 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2.49% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 21V | - | 100mW | - | - | - | - | - | - | - | - | - | 26.86V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTZTE2533A LAPIS | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 33V | - | PTZTE2533A | PTZTE2533ADKR | - | - | - | - | - | - | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 Ohm | - | - | - | ±6% | - | - | - | - | - | DO-214AC, SMA | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10µA @ 25V | - | - | PMDS | - | - | - | - | - | - | - | Digi-Reel® | - | - | ||
![]() CDZT2R10B LAPIS | In Stock | - | - | - | - | - | Surface Mount | SOD-923 | - | VMN2 | - | - | - | - | - | 30 Ohms | Lead free / RoHS Compliant | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | - | ±2% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 7V | - | 100mW | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C4V3LFHT116 LAPIS | In Stock | - | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SSD3 | - | - | - | - | - | 90 Ohms | Lead free / RoHS Compliant | - | BZX84C4V3LFHT116CT | - | Compliant | - | - | - | 150°C (TJ) | Cut Tape (CT) | Automotive, AEC-Q101 | ±6.98% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3µA @ 1V | - | 250mW | - | - | - | - | - | - | - | - | - | 4.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UDZSTE-176.8B LAPIS | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 6.8V | - | UDZSTE-176.8B | UDZSTE-176.8BTR UDZSTE1768B | - | - | - | - | - | -55°C ~ 150°C | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 Ohm | - | - | - | ±2% | - | - | - | - | - | SC-90, SOD-323F | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 3.5V | - | - | UMD2 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | ||
![]() VDZT2R5.6B LAPIS | In Stock | - | - | - | - | - | Surface Mount | 2-SMD, Flat Lead | - | VMD2 | - | - | - | - | - | 60 Ohms | Lead free / RoHS Compliant | - | VDZT2R5.6B-ND VDZT2R5.6BTR VDZT2R56B | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | - | ±2% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | VDZ5V6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1µA @ 2.5V | - | 100mW | - | - | - | - | - | - | - | - | - | 5.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTZJT-773.3B LAPIS | In Stock | - | - | - | - | - | Through Hole | DO-204AG, DO-34, Axial | - | MSD | - | - | - | - | - | - | Lead free / RoHS Compliant | - | MTZJT773.3B | - | - | - | - | - | - | Tape & Box (TB) | - | ±3% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTZJT-7711C LAPIS | In Stock | - | - | - | - | - | Through Hole | DO-204AG, DO-34, Axial | - | MSD | - | - | - | - | - | 20 Ohms | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | ±3% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200nA @ 8V | - | 500mW | - | - | - | - | - | - | - | - | - | 11V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VDZT2R4.3B LAPIS | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | 80 | VMD2 | - | - | - | - | - | 100 Ohms | Lead free / RoHS Compliant | - | VDZT2R4.3B-ND VDZT2R4.3BTR VDZT2R43B | - | Compliant | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | - | ±3% | 1 (Unlimited) | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 25 MHz | VDZ4V3 | - | - | - | - | - | 5.5 V | - | - | - | 5.5 V | 2.7 V | - | - | - | 5µA @ 1V | - | 100mW | - | - | - | - | - | - | - | - | - | 4.3V | - | - | LCD | 25 MHz | - | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() CDZT2RA4.7B LAPIS | In Stock | - | - | - | - | - | Surface Mount | SOD-923 | - | VMN2 | - | - | - | - | - | 100 Ohms | Lead free / RoHS Compliant | - | CDZT2RA4.7BDKR | - | - | - | - | - | -55°C ~ 150°C | Original-Reel® | - | ±2% | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2µA @ 1V | - | 100mW | - | - | - | - | - | - | - | - | - | 4.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |