- Moisture Sensitivity Level (MSL)
- Mounting Type
- Series
- Operating Temperature
- Power - Max
- Current - Reverse Leakage @ Vr
- Lead Free Status / RoHS Status
- Package / Case
- Packaging
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
Attribute column
Manufacturer
LAPIS Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Other Names | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Capacitance | Base Part Number | Current - Reverse Leakage @ Vr | Power - Max | Voltage - Zener (Nom) (Vz) | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VDZT2R18B LAPIS | In Stock | - | - | - | Surface Mount | 2-SMD, Flat Lead | VMD2 | 65 Ohms | Lead free / RoHS Compliant | VDZT2R18BDKR | - | - | -55°C ~ 150°C | Original-Reel® | - | ±2% | 1 (Unlimited) | - | - | - | VDZ18 | 100nA @ 13V | 100mW | 18V | - | - | - | ||
![]() UDZWTE-176.8B LAPIS | In Stock | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | UMD2 | - | Lead free / RoHS Compliant | - | Compliant | 50 V | - | Tape & Reel (TR) | - | - | 1 (Unlimited) | 125 °C | -55 °C | 7.5 pF | - | - | - | - | 1.6002 mm | 787.4 µm | 939.8 µm | ||
![]() UDZSTE-173.3B LAPIS | In Stock | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | UMD2 | 120 Ohms | Lead free / RoHS Compliant | UDZSTE-173.3BCT | Compliant | 250 V | -55°C ~ 150°C | Tape & Reel (TR) | - | ±3% | 1 (Unlimited) | 125 °C | -55 °C | 3.3 pF | UDZ3V3 | 20µA @ 1V | 200mW | 3.3V | 2.0066 mm | 1.2446 mm | 1.4478 mm | ||
![]() RLZTE-1130B LAPIS | In Stock | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | LLDS | 55 Ohms | Lead free / RoHS Compliant | - | Non-Compliant | - | - | Tape & Reel (TR) | - | ±3% | 1 (Unlimited) | - | - | - | - | 200nA @ 23V | 500mW | 28.4V | - | - | - | ||
![]() CDZFHT2RA3.9B LAPIS | In Stock | - | - | - | Surface Mount | SOD-923 | VMN2 | 100 Ohms | Lead free / RoHS Compliant | CDZFHT2RA3.9BDKR | - | - | 150°C (TJ) | Original-Reel® | Automotive, AEC-Q101 | ±3.35% | 1 (Unlimited) | - | - | - | - | 5µA @ 1V | 100mW | 4.03V | - | - | - |