- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Additional Feature
- Breakdown Voltage-Max
- Breakdown Voltage-Min
- Configuration
- Diode Element Material
- Exterior Housing Material
Attribute column
Manufacturer
HY ELECTRONIC CORP Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Diode Type | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Output Range | Breakdown Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SMAJ58CA HY Electronic Corp | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | HY ELECTRONIC CORP | 150 °C | -55 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | EAR99 | PRSM-MIN | 8541.10.00.50 | DUAL | C BEND | unknown | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 58 V | 400 W | 64.4 V | 1 W | 71.2 V | ||
SMBJ400A HY Electronic Corp | In Stock | - | Datasheet | - | - | - | - | HY ELECTRONIC CORP | - | - | - | - | - | - | Contact Manufacturer | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - |


Product
Brand
Articles
Tools