- RoHS
- Series
- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- ECCN Code
- HTS Code
- Configuration
- Reference Voltage-Nom
- Voltage Tol-Max
Attribute column
Manufacturer
MOTOROLA Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Reverse Current-Max | Dynamic Impedance-Max | Clamping Voltage-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4730ARL Motorola Mobility LLC | In Stock | - | Datasheet | NO | SILICON | 2 | - | MOTOROLA INC | CASE 59-03 | 1 | 200 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-41 | 1 W | 3.9 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-41 | 64 mA | 50 µA | 9 Ω | - | 400 Ω | ||
![]() JAN1N5534B Motorola Semiconductor Products | In Stock | - | Datasheet | NO | SILICON | 2 | - | MOTOROLA INC | - | 1 | 200 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.4 W | 14 V | - | - | - | EAR99 | - | LOW NOISE, HIGH RELIABILITY | 8541.10.00.50 | AXIAL | WIRE | unknown | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-7 | 1 mA | 0.01 µA | - | - | - | ||
![]() JAN1N4618 Motorola Mobility LLC | In Stock | - | Datasheet | NO | SILICON | 2 | - | MOTOROLA INC | - | 1 | 200 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.25 W | 2.7 V | - | - | - | EAR99 | - | LOW NOISE | 8541.10.00.50 | AXIAL | WIRE | unknown | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-7 | 0.25 mA | 1 µA | - | - | - | ||
![]() 1N5267C Motorola Semiconductor Products | In Stock | - | Datasheet | NO | SILICON | 2 | - | MOTOROLA INC | - | 1 | 200 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | 75 V | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | DO-204AH | 1.7 mA | - | 270 Ω | - | - | ||
![]() JAN1N963B Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N1812 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX83C10 Motorola Semiconductor Products | In Stock | - | Datasheet | NO | - | - | - | MOTOROLA INC | - | 1 | 200 °C | - | - | - | - | - | Obsolete | - | 0.5 W | 10 V | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | 15 Ω | - | - | ||
![]() 1N5258D Motorola Mobility LLC | In Stock | - | Datasheet | NO | SILICON | 2 | - | MOTOROLA INC | - | 1 | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | 36 V | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1% | - | DO-204AH | 3.4 mA | - | - | - | - | ||
![]() 1N2499 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5243C Motorola Semiconductor Products | In Stock | - | Datasheet | NO | SILICON | 2 | - | MOTOROLA INC | - | 1 | 200 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | 13 V | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | DO-204AH | 9.5 mA | - | 13 Ω | - | - | ||
![]() 1SMB15 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | - | 16 V | MOTOROLA INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | unknown | - | - | - | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 15 V | - | - | - | - | 22.3 V | - | ||
![]() 1N968BTA Motorola Mobility LLC | In Stock | - | Datasheet | NO | SILICON | 2 | - | MOTOROLA INC | CASE 299 | 1 | 200 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Transferred | DO-35 | 0.5 W | 20 V | - | - | - | EAR99 | - | METALLURGICALLY BONDED | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-204AH | 6.2 mA | 5 µA | - | - | 750 Ω | ||
![]() 1N5258C Motorola Semiconductor Products | In Stock | - | Datasheet | NO | SILICON | 2 | - | MOTOROLA INC | - | 1 | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | 36 V | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | DO-204AH | 3.4 mA | - | - | - | - | ||
![]() 1SMC120A Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | - | 133 V | MOTOROLA INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | unknown | - | - | - | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 120 V | - | - | - | - | 193 V | - | ||
![]() 1N5250C Motorola Mobility LLC | In Stock | - | Datasheet | NO | SILICON | 2 | - | MOTOROLA INC | - | 1 | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | 20 V | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | DO-204AH | 6.2 mA | - | - | - | - | ||
![]() SJD1034T4 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMSZ5264B Motorola Mobility LLC | In Stock | - | Datasheet | YES | SILICON | 2 | - | MOTOROLA INC | CASE 425-04 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.5 W | 60 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | unknown | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 2.1 mA | 0.1 μA | 170 Ω | - | 1400 Ω | ||
![]() JANTX1N2978RB Motorola Mobility LLC | In Stock | - | Datasheet | NO | SILICON | 1 | - | MOTOROLA INC | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | 10 W | 14 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | UPPER | SOLDER LUG | unknown | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 5% | - | DO-4 | 180 mA | 5 μA | - | - | 250 Ω | ||
![]() JAN1N2978RB Motorola Mobility LLC | In Stock | - | Datasheet | NO | SILICON | 1 | - | MOTOROLA INC | - | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | 10 W | 14 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | UPPER | SOLDER LUG | unknown | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 5% | - | DO-4 | 180 mA | 5 μA | - | - | 250 Ω | ||
![]() MMBZ5232 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | - | - | - | MOTOROLA INC | - | 1 | - | - | - | - | - | - | Obsolete | - | - | 5.6 V | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | unknown | - | - | - | - | SINGLE | ZENER DIODE | - | 5% | - | - | 20 mA | - | 11 Ω | - | - |