- Case
- Certificates
- Gross weight
- Electrical mounting
- Kind of package
- Leads
- Load current
- Max. forward impulse current
- Max. off-state voltage
- Type of bridge rectifier
- Version
- Features of semiconductor devices
Attribute column
Manufacturer
Diotec Semiconductor AG Power Driver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Electrical mounting | Features of semiconductor devices | Gross weight | Kind of package | Leads | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Operating current | Semiconductor structure | Type of bridge rectifier | Type of diode | Version | Applications | Power dissipation | Load current | Operating voltage |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
B80C1500A DIOTEC SEMICONDUCTOR | 1384 |
| - | 19x3,5x10mm | RoHS compliant | THT | UL approval | 0.79g | in-tray | flat pin | 50A | - | 160V | - | - | - | single-phase | - | flat | - | - | 1.5A | - | ||
GBUK8D DIOTEC SEMICONDUCTOR | 41 |
| - | 20,8x3,3x18mm | RoHS compliant | THT | - | 3.8g | bulk | flat pin | 180A | - | 140V | - | - | - | single-phase | - | flat | - | - | 8A | - | ||
CL20M35R7 DIOTEC SEMICONDUCTOR | 29 |
| - | SMA | RoHS compliant | - | - | 0.078g | - | - | - | - | - | SMD | 17...23mA | single diode | - | CRD | - | - | 1W | - | 3...90V | ||
CL20M35-AQ DIOTEC SEMICONDUCTOR | 12430 |
| - | SMA | RoHS compliant | - | - | 0.126g | - | - | - | - | - | SMD | 17...23mA | single diode | - | CRD | - | automotive industry | 1W | - | 3...90V | ||
CL20MD DIOTEC SEMICONDUCTOR | 2386 |
| - | DO213AA | RoHS compliant | - | - | 0.05g | - | - | - | - | - | SMD | 26...34mA | single diode | - | CRD | - | - | 1W | - | 3...90V | ||
GBUK8G DIOTEC SEMICONDUCTOR | In Stock | - | - | 20,8x3,3x18mm | RoHS compliant | THT | - | 3.74g | bulk | flat pin | 180A | - | 280V | - | - | - | single-phase | - | flat | - | - | 8A | - | ||
GBI25J-LX DIOTEC SEMICONDUCTOR | In Stock | - | - | GBI | RoHS compliant | THT | UL approval | 6.75g | in-tray | flat pin | 325A | 0.94V | 0.6kV | - | - | - | single-phase | - | flat | - | - | 25A | - | ||
GBI25J-LV DIOTEC SEMICONDUCTOR | 617 |
| - | GBI | RoHS compliant | THT | UL approval | 7g | in-tray | flat pin | 325A | 0.92V | 0.6kV | - | - | - | single-phase | - | flat | - | - | 25A | - |


Product
Brand
Articles
Tools