- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Supplier Device Package
- Transistor Type
Attribute column
Manufacturer
Diotec Semiconductor AG Transistors - Bipolar (BJT) - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current-Collector (Ic) (Max) | Qualification | Operating Temperature | Packaging | Part Status | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BC672S Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-VSSOP, SC-88, SOT-363 | SOT-363 | 50mA | - | -55°C ~ 150°C (TJ) | Bulk | Active | 150mW | 2 NPN | 100 @ 10mA, 10V | 500nA (ICBO) | 500mV @ 4mA, 20mA | 18V | 600MHz | - | ||
![]() BC857S-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-VSSOP, SC-88, SOT-363 | SOT-363 | 100mA | AEC-Q101 | -55°C ~ 150°C (TJ) | Bulk | Active | 250mW | 2 PNP | 220 @ 2mA, 5V | 15nA (ICBO) | 650mV @ 5mA, 100mA | 45V | 100MHz | Automotive |