- RoHS
- Series
- Mounting Type
- Mfr
- Operating Temperature
- Package
- Package / Case
- Product Status
- Applications
- Attachment Method
- Capacitance
- Current - Collector Cutoff (Max)
Attribute column
Manufacturer
MOTOROLA Transistors - Bipolar (BJT) - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Current-Collector (Ic) (Max) | Mfr | MSL | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Applications | Capacitance | Failure Rate | Lead Spacing | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Lead Style | Power - Max | Resolution | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
2N2639 Motorola | In Stock | - | - | Through Hole | TO-78-6 Metal Can | TO-78-6 | - | - | - | - | 30mA | Motorola | - | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mW | - | 2 NPN (Dual) | 50 @ 10μA, 5V | - | - | 45V | 40MHz | - | - | - | - | - | - | - | - | - | ||
2N2917 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
JANS2N2920 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MPQ3904 MOTOROLA | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ULN2068B MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MPQ7043 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
2N2903 MOTOROLA | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | 3 (168 Hours) | - | - | Yes | - | - | LTC27xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
JANTX2N6988 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
ULQ2003A MOTOROLA | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.64°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
JANTX2N2920 MOTOROLA | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | Non-Compliant | 100V | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | - | C0G, NP0 | - | Automotive | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | AEC-Q200 | ||
MD2905A MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MMPQ3904 MOTOROLA | 1857 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MMPQ6700 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MMPQ3906 MOTOROLA | 107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
2N2060 MOTOROLA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools