- Mfr
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Mounting Type
- Power - Max
Attribute column
Manufacturer
Philips Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Current-Collector (Ic) (Max) | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Output | Failure Rate | Power - Max | Input | Transistor Type | Temperature Range | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Resistor - Base (R1) | Resistor - Emitter Base (R2) | Features | Electrical Connection | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBLS1503V,115 Philips | In Stock | - | - | Surface Mount | SOT-563, SOT-666 | SOT-666 | cURus | PBLS15 | 100mA, 500mA | Gems Sensors & Controls | 2200CG3F009B3UA | Philips | Bulk | Active | No | - | - | - | - | - | - | General Industrial (Amplified) | - | - | - | 1-6 VDC | - | 300mW | 8-35 VDC | 1 NPN Pre-Biased, 1 PNP | -40-260 °F | 30 @ 5mA, 5V / 150 @ 100mA. 2V | 1µA, 100nA | 150mV @ 500µA, 10mA / 250mV @ 50mA, 500mA | 50V, 15V | 280MHz | 10kOhms | 10kOhms | - | DIN 43650 Form C | IP65 | - | ||
![]() PUMH1,115 Philips | In Stock | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | - | 100mA | - | - | Philips | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | 2 NPN - Pre-Biased (Dual) | - | 60 @ 5mA, 5V | 100nA | 150mV @ 500µA, 10mA | 50V | 230MHz | 22kOhms | 22kOhms | - | - | - | - | ||
![]() PBLS1504V,115-PH Philips | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | Vishay Dale | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | ERL | 0.230 Dia x 0.562 L (5.84mm x 14.27mm) | ±5% | 2 | ±100ppm/°C | - | 10 kOhms | Metal Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - |