- Series
- RoHS
- Note
- Type
- Base Product Number
- Collector- Emitter Voltage VCEO Max
- Configuration
- Continuous Collector Current
- Current-Collector (Ic) (Max)
- DC Collector/Base Gain hfe Min
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Emitter- Base Voltage VEBO
Attribute column
Manufacturer
Analog Devices, Inc. Transistors - Bipolar (BJT) - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Material - Frame | Material - Blade | Base Product Number | Collector- Emitter Voltage VCEO Max | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | DC Collector/Base Gain hfe Min | Emitter- Base Voltage VEBO | hFEMin | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Transistor Polarity | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Technology | Ingress Protection | Frequency | Approval Agency | Operating Frequency | Polarity | Configuration | Note | Max Supply Voltage | Element Configuration | Power - Max | Gain Bandwidth Product | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | RPM | Bearing Type | Fan Type | Gain | Air Flow | Noise | Voltage - Collector Emitter Breakdown (Max) | Max Frequency | Voltage Range | Static Pressure | Transition Frequency | Frequency - Transition | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Continuous Collector Current | Noise Figure (dB Typ @ f) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 92084 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | Evaluation board | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2601ESA+ Analog Devices | 122 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | - | Plastic | Plastic | MAX2601 | 17 V | - | 1.2A | 100 | 2.3 V | - | 40000 Hrs @ 60°C | + 85 C | NMB Technologies Corporation | - 40 C | SMD/SMT | MSL 1 - Unlimited | Bulk | Obsolete | - | NPN | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 9.12 W | 0.380A | - | Si | - | - | - | 900 MHz | - | Single | - | - | - | 6.4W | - | NPN | - | - | 100 @ 250mA, 3V | 5600 RPM | Ball | Tubeaxial | 11.6dB | 96.4 CFM (2.70m³/min) | 51.0dB | 15V | - | 14 ~ 27.6VDC | 0.600 in H2O (149.5 Pa) | - | 1GHz | - | - | 200 mA | 3.3dB @ 836MHz | Auto Restart, Locked Rotor Sensor | - | - | 25.00mm | - | - | ||
![]() 196311 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | USB Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2602ESA-T Analog Devices | 20 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | - | - | - | MAX2602 | 17 V | - | 1.2A | 100 | 2.3 V | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Obsolete | Yes | NPN | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | Si | - | - | - | 900 MHz | - | Single | - | - | - | 6.4W | - | NPN | - | - | 100 @ 250mA, 3V | - | - | - | 11.6dB | - | - | 15V | - | - | - | - | 1GHz | - | - | 200 mA | 3.3dB @ 836MHz | - | - | - | - | - | - | ||
![]() MAX2602ESA+ Analog Devices | 229 |
| Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | 540.001716 mg | - | - | MAX2602 | 17 V | 15 V | 1.2A | 100 | 2.3 V | 100 | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Obsolete | Compliant | NPN | - | 150°C (TJ) | - | - | - | - | 85 °C | -40 °C | - | - | 6.4 W | Si | - | 900 MHz | - | 900 MHz | NPN | Single | - | 3.6 V | Single | 6.4W | 1 GHz | NPN | 17 V | 1.2 A | 100 @ 250mA, 3V | - | - | - | 11.6 dB | - | - | 15V | 1 GHz | - | - | 1 GHz | 1GHz | 15 V | 2.3 V | 200 mA | 3.3dB @ 836MHz | - | 1.58 mm | 4.98 mm | 3.99 mm | No | Unknown | ||
![]() MAX2601ESA+T Analog Devices | 31 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC-EP | - | - | - | MAX2601 | 17 V | - | 1.2A | 100 | 2.3 V | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | NPN | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | Si | - | - | - | 900 MHz | - | Single | - | - | - | 6.4W | - | NPN | - | - | 100 @ 250mA, 3V | - | - | - | 11.6dB | - | - | 15V | - | - | - | - | 1GHz | - | - | 200 mA | 3.3dB @ 836MHz | - | - | - | - | - | - | ||
![]() 66232 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | Demonstration board | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70718 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | Evaluation kit | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58195 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | USB Controller | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58198 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | USB Controller | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70717 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | Evaluation kit | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58197 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | n/a | - | - | Evaluation kit | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |