- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- FET Feature
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
LAPIS Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Lead Free Status / RoHS Status | Other Names | RoHS | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Resistance | Base Part Number | Power - Max | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | FET Feature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS6J11TR LAPIS | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSMT6 (SC-95) | 2A | Lead free / RoHS Compliant | - | - | 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | - | *J11 | 600mW | 2 P-Channel (Dual) | 105 mOhm @ 2A, 4.5V | 1V @ 1mA | 770pF @ 6V | 6.5nC @ 4.5V | 12V | Logic Level Gate | ||
![]() SH8K5TB1 LAPIS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | 3.5A | Lead free / RoHS Compliant | SH8K5TB1TR | - | 150°C (TJ) | Tape & Reel (TR) | - | 1 (Unlimited) | - | *K5 | 2W | 2 N-Channel (Dual) | 83 mOhm @ 3.5A, 10V | 2.5V @ 1mA | 140pF @ 10V | 3.5nC @ 5V | 30V | Logic Level Gate | ||
![]() UT6K3TCR LAPIS | In Stock | - | - | Surface Mount | 6-PowerUDFN | HUML2020L8 | 5.5A | Lead free / RoHS Compliant | UT6K3TCRDKR | Non-Compliant | -55°C ~ 150°C (TJ) | Original-Reel® | - | 1 (Unlimited) | 3 Ω | - | 2W | 2 N-Channel (Dual) | 42 mOhm @ 5A, 4.5V | 1.5V @ 1mA | 450pF @ 15V | 4nC @ 4.5V | 30V | - |