- Base Product Number
- Configuration
- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Rds On (Max) @ Id, Vgs
- Supplier Device Package
Attribute column
Manufacturer
Linear Technology Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Operating Temperature | Packaging | Series | Part Status | Configuration | Power - Max | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Drain to Source Voltage (Vdss) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD5000N PDIP 16L ROHS Linear Integrated Systems, Inc. | In Stock | - | - | Through Hole | 16-DIP (0.300", 7.62mm) | 16-DIP | SD5000 | 50mA (Ta) | -55°C ~ 150°C (TJ) | Tube | - | Active | 4 N-Channel | 500mW (Ta) | 70Ohm @ 1mA, 5V | 1.5V @ 1µA | 20V | ||
![]() SD5400CY SOIC 14L ROHS Linear Integrated Systems, Inc. | 2586 |
| - | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SOIC | SD5400 | 50mA (Ta) | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | SD5400 | Active | 4 N-Channel | 500mW (Ta) | 75Ohm @ 1mA, 5V | 1.5V @ 1µA | 20V |