Filters
  • Continuous Drain Current (ID)
  • Current - Continuous Drain (Id) @ 25℃
  • Drain to Source Resistance
  • Drain to Source Voltage (Vdss)
  • Element Configuration
  • FET Feature
  • FET Type
  • Gate to Source Voltage (Vgs)
  • Height
  • Input Capacitance
  • Input Capacitance (Ciss) (Max) @ Vds
  • Length

Attribute column

Manufacturer

Optek Transistors - FETs, MOSFETs - Arrays

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Number of Pins

Supplier Device Package

Current - Continuous Drain (Id) @ 25℃

Operating Temperature

Packaging

Published

Part Status

Moisture Sensitivity Level (MSL)

Max Operating Temperature

Min Operating Temperature

Max Power Dissipation

Element Configuration

Power Dissipation

Power - Max

FET Type

Rds On (Max) @ Id, Vgs

Vgs(th) (Max) @ Id

Input Capacitance (Ciss) (Max) @ Vds

Drain to Source Voltage (Vdss)

Continuous Drain Current (ID)

Gate to Source Voltage (Vgs)

Drain to Source Breakdown Voltage

Input Capacitance

FET Feature

Drain to Source Resistance

Rds On Max

Height

Length

Width

RoHS Status

HCT802
HCT802

TT Electronics/Optek Technology

In Stock

-

Datasheet

25 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead

6

6-SMD

2A 1.1A

-55°C~150°C TJ

Bulk

1997

Obsolete

1 (Unlimited)

150°C

-55°C

500mW

Dual

1.5W

500mW

N and P-Channel

5Ohm @ 1A, 10V

2.5V @ 1mA

70pF @ 25V

90V

1.1A

20V

90V

70pF

Standard

5Ohm

5 Ω

2.032mm

6.35mm

4.445mm

Non-RoHS Compliant

HCT802TX
HCT802TX

TT Electronics/Optek Technology

In Stock

-

Datasheet

-

Surface Mount

Surface Mount

6-SMD, No Lead

6

6-SMD

2A 1.1A

-55°C~150°C TJ

Bulk

1997

Obsolete

1 (Unlimited)

150°C

-55°C

500mW

Dual

1.5W

500mW

N and P-Channel

5Ohm @ 1A, 10V

2.5V @ 1mA

70pF @ 25V

90V

1.1A

20V

90V

70pF

Standard

5Ohm

5 Ω

2.032mm

6.35mm

4.445mm

Non-RoHS Compliant

HCT802TXV
HCT802TXV

TT Electronics/Optek Technology

In Stock

-

Datasheet

25 Weeks

Surface Mount

Surface Mount

6-SMD, No Lead

6

6-SMD

2A 1.1A

-55°C~150°C TJ

Bulk

1997

Obsolete

1 (Unlimited)

150°C

-55°C

500mW

Dual

-

500mW

N and P-Channel

5Ohm @ 1A, 10V

2.5V @ 1mA

70pF @ 25V

90V

1.1A

20V

-

70pF

Standard

5Ohm

5 Ω

2.03mm

6.35mm

4.45mm

Non-RoHS Compliant