- Part Status
- Series
- Actuator Type
- Current Rating
- Features
- Mounting Type
- Panel Cutout Dimensions
- Termination Style
- Voltage Rating DC
- Actuator Length
- Actuator Marking
- Angle of Throw
Attribute column
Manufacturer
Philips Transistors - FETs, MOSFETs - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Contact Materials | ElectricalLife | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Ingress Protection | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Mechanical Life | Number of Decks | Operating Force | Contact Timing | Actuator Marking | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BF1102.115 Philips | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() BF991-215 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BF1107215 Philips | In Stock | - | - | Panel Mount | - | - | - | - | Silver Alloy | - | - | 30V | - | - | 71 | Active | - | 6 | - | 250mA (AC/DC) | -- | Solder Lug | Flatted (6.35mm Dia) | - | - | -- | - | - | - | - | - | - | - | 5 | 2.880 ~ 23gfm | Shorting (MBB) | - | Fixed | SP6T | 41.48mm | 1 | 30° | - | - | -- | - | - | - | 9.53mm | ||
![]() BLF245 (.112) Philips | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLF1046112 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BF862 215 Philips | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | 30V | -40°C ~ 85°C | Bulk | 7000 | Active | - | - | -- | 6A (AC), 4A (DC) | - | Solder Lug | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 15.00mm x 12.50mm | Black | -- | -- | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - |