- Continuous Drain Current (Id)
- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Drain Source Voltage (Vdss)
- Gate Threshold Voltage (Vgs(th)@Id)
- Package
- RoHS
- Type
- Operating Temperature
- Input Capacitance (Ciss@Vds)
- Reverse Transfer Capacitance (Crss@Vds)
- Total Gate Charge (Qg@Vgs)
- Power Dissipation (Pd)
Attribute column
Manufacturer
Shikues Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Input Capacitance (Ciss@Vds) | Package | Power Dissipation (Pd) | Reverse Transfer Capacitance (Crss@Vds) | RoHS | Total Gate Charge (Qg@Vgs) | Operating Temperature | Type | Continuous Drain Current (Id) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK240N04 Shikues | In Stock | - | Datasheet | 3.3mΩ@10V,80A | 40V | 4V@250uA | - | Tape & Reel (TR) | - | - | true | - | - | 1 N-Channel | 240A | ||
![]() SK03P06 Shikues | In Stock | - | Datasheet | 92mΩ@10V,0.5A | 60V | 1.3V@250uA | - | Tape & Reel (TR) | - | - | true | - | - | 1 Piece P-Channel | 3A | ||
![]() SK2371AA Shikues | 10 |
| Datasheet | 520mΩ@10V,1.5A | 100V | 1.5V@250uA | 553pF@15V | Tape & Reel (TR) | 1W | 20pF@15V | true | 4.5nC@4.5V | -55℃~+150℃ | 1 Piece P-Channel | 2A | ||
![]() SKQ50N03BD Shikues | In Stock | - | Datasheet | 6mΩ@10V,15A | 30V | 1V@250uA | 2.15nF@15V | Tape & Reel (TR) | 30W | 252pF@15V | true | 52.8nC@10V | -55℃~+175℃ | 1 N-Channel | 50A | ||
SKQ55P02AD Shikues | In Stock | - | - | 8.3mΩ@4.5V,15A | 20V | 1V@250uA | 3.15nF@10V | Tape & Reel (TR) | 38W | 555pF@10V | true | 45nC@4.5V | -55℃~+150℃ | 1 Piece P-Channel | 55A | ||
SKML2502 Shikues | In Stock | - | - | 35mΩ@10V,5.8A | 30V | 600mV@250uA | - | Tape & Reel (TR) | - | - | true | 12nC@10V | - | 1 N-Channel | 4.5A | ||
SK05P10 Shikues | In Stock | - | - | 225mΩ@10V,-0.5A | 100V | 1.1V@250uA | - | Tape & Reel (TR) | - | - | true | - | - | 1 Piece P-Channel | 5A | ||
SK359AN Shikues | In Stock | - | - | 45mΩ@10V,3A | 30V | 1.5V@250uA | - | Tape & Reel (TR) | - | - | true | - | - | 1 N-Channel | 3A | ||
BSS84W Shikues | In Stock | - | - | 4Ω@10V,100mA | 60V | 1.8V@250uA | - | Tape & Reel (TR) | - | - | true | - | -55℃~+150℃ | 1 Piece P-Channel | 130mA | ||
SK2308AA Shikues | In Stock | - | Datasheet | 100mΩ@10V,0.5A | 60V | 2.5V@250uA | 240pF@25V | Tape & Reel (TR) | - | 15pF@25V | true | 10nC@10V | - | 1 N-Channel | 2.3A | ||
SDI2085 Shikues | In Stock | - | - | 25mΩ@4.5V,4A | 15V | 600mV@250uA | 1.44nF@15V | Tape & Reel (TR) | 3.3W | 115pF@15V | true | 16.1nC@4.5V | -55℃~+150℃ | 1 Piece P-Channel | 8.5A | ||
![]() SDW3045 Shikues | In Stock | - | Datasheet | 40mΩ@10V,3A | 30V | 1.2V@250uA | 660pF@25V | Tape & Reel (TR) | 1.25W | 85pF@25V | true | 10nC@10V | -55℃~+150℃ | 1 N-Channel | 4.5A | ||
![]() SKQ40P02AD Shikues | In Stock | - | Datasheet | 6mΩ@4.5V,2A | 20V | 600mV@250uA | - | Tape & Reel (TR) | - | - | true | - | - | 1 Piece P-Channel | 40A | ||
![]() SK120N03B Shikues | In Stock | - | Datasheet | 3.7mΩ@10V,20A | 30V | 1.7V@250uA | 3.385nF@25V | Tape & Reel (TR) | 120W | 469pF@25V | true | - | -55℃~+150℃ | 1 N-Channel | 120A | ||
SK3415K Shikues | In Stock | - | - | 60mΩ@4.54V,4.0A | 20V | 1V@250uA | - | Tape & Reel (TR) | - | - | true | - | - | 1 Piece P-Channel | 4A | ||
![]() SKG85G06A Shikues | In Stock | - | Datasheet | 3mΩ@10V,20A | 60V | 1V@250uA | 3.35nF@30V | Tape & Reel (TR) | 105W | 77.7pF@30V | true | 66.1nC@10V | -55℃~+150℃ | 1 N-Channel | 130A | ||
![]() SK302P Shikues | In Stock | - | Datasheet | 120mΩ@4.5V,3A | 20V | 1V@250uA | - | Tape & Reel (TR) | - | - | true | - | - | 1 Piece P-Channel | 2.4A | ||
![]() SK35P10 Shikues | In Stock | - | Datasheet | 50mΩ@10V,10A | 100V | 2.5V@250uA | 6.5nF@20V | Tape & Reel (TR) | 104W | 130pF@20V | true | 90nC@10V | -55℃~+150℃ | 1 Piece P-Channel | 35A | ||
![]() SKQ18P02AD Shikues | In Stock | - | Datasheet | 12mΩ@4.5V,1A | 20V | 500mV@250uA | - | Tape & Reel (TR) | - | - | true | - | -55℃~+150℃ | 1 Piece P-Channel | 18A | ||
![]() NTR2101P Shikues | In Stock | - | Datasheet | 120mΩ@4.5V,3A | 18V | 400mV@250uA | - | Tape & Reel (TR) | - | - | true | - | - | 1 Piece P-Channel | 3A |


Product
Brand
Articles
Tools