- Package
- RoHS
- Continuous Drain Current (Id)
- Drain Source Voltage (Vdss)
- Type
- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Gate Threshold Voltage (Vgs(th)@Id)
- Power Dissipation (Pd)
- Input Capacitance (Ciss@Vds)
- Reverse Transfer Capacitance (Crss@Vds)
- Total Gate Charge (Qg@Vgs)
- Operating Temperature
Attribute column
Manufacturer
Winsok Semicon Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Input Capacitance (Ciss@Vds) | Package | Power Dissipation (Pd) | Reverse Transfer Capacitance (Crss@Vds) | RoHS | Total Gate Charge (Qg@Vgs) | Operating Temperature | Type | Continuous Drain Current (Id) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WST6006 Winsok Semicon | 3000 | - | - | - | 60V | - | 17pF | Tape & Reel (TR) | - | 2.5pF | true | - | - | 1 N-Channel | 115mA | ||
![]() WSP4077 Winsok Semicon | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() WSF60N06A Winsok Semicon | In Stock | - | Datasheet | 15mΩ@4.5V,60mA | 60V | - | 2.498nF | Tape & Reel (TR) | - | 80pF | true | 36nC@3V | - | 1 N-Channel | 60A | ||
![]() WSP8810 Winsok Semicon | 10 |
| Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() WSD4066ADN Winsok Semicon | In Stock | - | Datasheet | 14mΩ@10V,14A | 40V | 2V@250uA | - | Tape & Reel (TR) | 2.5W | - | true | - | - | 2 N-Channel | 14A | ||
![]() WSF12N10G Winsok Semicon | 120000 | - | Datasheet | 105mΩ@10V,5A | 100V | 2.5V@250uA | - | Tape & Reel (TR) | 16.9W | - | true | - | - | 1 N-Channel | 12A | ||
![]() WSF3013C Winsok Semicon | In Stock | - | Datasheet | 15mΩ@10V,10A | 30V | 2.5V@250uA | - | Tape & Reel (TR) | 25W | - | true | - | - | 1 N-Channel + 1 P-Channel | 25A | ||
![]() WSR140N12 Winsok Semicon | In Stock | - | Datasheet | 5mΩ@10V,30A | 120V | 4V@250uA | - | Tube-packed | 192W | - | true | - | - | 1 N-Channel | 140A | ||
![]() WSD6036DN Winsok Semicon | 5000 | - | Datasheet | - | 60V | - | 2.1nF | Tape & Reel (TR) | - | 100pF | true | - | - | 1 N-Channel | 50A | ||
![]() WSF4042 Winsok Semicon | 80 |
| Datasheet | 14mΩ@10V,10A | 40V | 2V@250uA | 815pF@15V | Tape & Reel (TR) | 32.9W | 60pF@15V | true | 7.5nC@4.5V | - | 1 N-Channel + 1 P-Channel | 20A | ||
![]() WSF30100D Winsok Semicon | 64334 |
| Datasheet | 3.6mΩ@10V,30A | 30V | 1.6V@250uA | 2.1nF@15V | Tape & Reel (TR) | 68W | 282pF@15V | true | 45nC@10V | -55℃~+175℃@(Tj) | 1 N-Channel | 100A | ||
![]() WSP09N10T Winsok Semicon | 3000 | - | Datasheet | 70mΩ@10V,3.5A | 100V | 3V@250uA | - | Tape & Reel (TR) | 2.5W | - | true | - | - | 2 N-Channel | 5.8A | ||
![]() WST02N20B Winsok Semicon | 3000 | - | Datasheet | 570mΩ@10V,1A | 200V | 5V@250uA | - | Tape & Reel (TR) | 2.5W | - | true | - | - | 1 N-Channel | 1.2A | ||
![]() WSK140N03 Winsok Semicon | 6795 |
| Datasheet | - | 30V | - | 3.075nF | Tape & Reel (TR) | - | 315pF | true | - | - | 1 N-Channel | 140A | ||
![]() WSR80N10D Winsok Semicon | In Stock | - | Datasheet | 9mΩ@10V,20A | 100V | 2.5V@250uA | - | Tube-packed | 107W | - | true | - | - | 1 N-Channel | 60A | ||
![]() WST2006 Winsok Semicon | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() WSP11N10T Winsok Semicon | 20 | - | - | 70mΩ@10V,5A | 100V | 2.5V@250uA | - | Tape & Reel (TR) | 1.5W | - | true | - | - | 2 N-Channel | 12A | ||
![]() WSR150N04 Winsok Semicon | In Stock | - | - | 3mΩ@10V,30A | 40V | 4V@250uA | - | Tube-packed | 180W | - | true | - | - | 1 N-Channel | 150A | ||
![]() WSD46N10DN56 Winsok Semicon | In Stock | - | Datasheet | 14mΩ@10V,10A | 100V | 2.5V@250uA | - | Tape & Reel (TR) | 71W | - | true | - | - | 2 N-Channel | 40A | ||
![]() WSF80N06 Winsok Semicon | In Stock | - | Datasheet | - | 60V | - | 3.23nF | Tape & Reel (TR) | - | 180pF | true | 33nC@1.5V | - | 1 N-Channel | 80A |