- Package
- RoHS
- Continuous Drain Current (Id)
- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Drain Source Voltage (Vdss)
- Gate Threshold Voltage (Vgs(th)@Id)
- Input Capacitance (Ciss@Vds)
- Power Dissipation (Pd)
- Reverse Transfer Capacitance (Crss@Vds)
- Total Gate Charge (Qg@Vgs)
- Type
Attribute column
Manufacturer
Wuxi China Resources Huajing Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Input Capacitance (Ciss@Vds) | Package | Power Dissipation (Pd) | Reverse Transfer Capacitance (Crss@Vds) | RoHS | Total Gate Charge (Qg@Vgs) | Type | Continuous Drain Current (Id) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS730A3RD Wuxi China Resources Huajing Microelectronics | 8 |
| - | 750mΩ@10V,3A | 400V | 4V@250uA | 540pF@25V | Tube-packed | 75W | 7.5pF@25V | true | 14.5nC@10V | 1 N-Channel | 6A | ||
![]() CS5N60FA9HD Wuxi China Resources Huajing Microelectronics | 8 |
| - | 1.8Ω@10V,2A | 600V | 4V@250uA | 544pF@25V | Tube-packed | 30W | 8.5pF@25V | true | 14.5nC@10V | 1 N-Channel | 5A | ||
![]() CS10N50FA9R Wuxi China Resources Huajing Microelectronics | In Stock | - | - | - | - | - | - | Tube-packed | - | - | true | - | - | - | ||
![]() HGE055NE4A Wuxi China Resources Huajing Microelectronics | 38 |
| Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - |