Filters
  • FET Type
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Packaging
  • Part Status
  • Power - Max
  • Supplier Device Package
  • Voltage - Breakdown (V(BR)GSS)
  • Current - Drain (Idss) @ Vds (Vgs=0)
  • Input Capacitance (Ciss) (Max) @ Vds
  • Resistance - RDS(On)

Attribute column

Manufacturer

Linear Technology Transistors - JFETs

View Mode:
5 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Operating Temperature

Packaging

Series

Part Status

Power - Max

FET Type

Input Capacitance (Ciss) (Max) @ Vds

Drain to Source Voltage (Vdss)

Current - Drain (Idss) @ Vds (Vgs=0)

Voltage - Cutoff (VGS off) @ Id

Voltage - Breakdown (V(BR)GSS)

Resistance - RDS(On)

Current Drain (Id) - Max

2N5564 TO-71 6L ROHS
2N5564 TO-71 6L ROHS

Linear Integrated Systems, Inc.

In Stock

-

-

Through Hole

TO-71-6 Metal Can

TO-71

-55°C ~ 150°C (TJ)

Bulk

2N5564

Obsolete

500 mW

2 N-Channel (Dual)

25pF @ 15V

-

7 mA @ 15 V

500 mV @ 2 mA

40 V

50 Ohms

-

SST4392 SOT-23 3L ROHS
SST4392 SOT-23 3L ROHS

Linear Integrated Systems, Inc.

In Stock

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

-55°C ~ 150°C (TJ)

Tape & Reel (TR)

SST4392

Active

350 mW

N-Channel

13pF @ 20V

-

-

-

40 V

60 Ohms

-

SD5000I S/B DIP 16L ROHS
SD5000I S/B DIP 16L ROHS

Linear Integrated Systems, Inc.

In Stock

-

-

Through Hole

16-DIP (0.300", 7.62mm)

16-DIP

-55°C ~ 150°C (TJ)

Tube

-

Active

500 mW

4 N-Channel

-

20 V

900 pA @ 20 V

-

20 V

70 Ohms

50 mA

2N4391 TO-18 3L ROHS
2N4391 TO-18 3L ROHS

Linear Integrated Systems, Inc.

In Stock

-

Datasheet

Through Hole

TO-206AA, TO-18-3 Metal Can

TO-18-3

-55°C ~ 200°C (TJ)

Bulk

2N4391

Active

1.8 W

N-Channel

14pF @ 20V

-

50 mA @ 20 V

4 V @ 1 nA

40 V

30 Ohms

-

LSK389C SOIC 8L
LSK389C SOIC 8L

Linear Integrated Systems, Inc.

In Stock

-

-

Surface Mount

8-SOIC (0.154", 3.90mm Width)

8-SOIC

-55°C ~ 150°C (TJ)

Tape & Reel (TR)

LSK389

Active

400 mW

2 N-Channel (Dual)

25pF @ 10V

-

10 mA @ 10 V

300 mV @ 0.1 µA

40 V

-

-