- RoHS
- FET Type
- Gate-Source Breakdown Voltage (V(BR)GSS)
- Input Capacitance (Ciss@Vds)
- Operating Temperature
- Package
- Total Device Dissipation (Pd)
- Current Rating
- Element Configuration
- Gate to Source Voltage (Vgs)
- Ihs Manufacturer
- Lead Free
Attribute column
Manufacturer
Analog Devices, Inc. Transistors - JFETs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Gate-Source Breakdown Voltage (V(BR)GSS) | Ihs Manufacturer | Input Capacitance (Ciss@Vds) | Manufacturer | Manufacturer Part Number | Package | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Static Drain-Source On Resistance (RDS(on)) | Total Device Dissipation (Pd) | Voltage Rating (DC) | Operating Temperature | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Current Rating | Element Configuration | Power Dissipation | FET Type | Gate to Source Voltage (Vgs) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST403 SOIC 8L Analog Devices | In Stock | - | - | - | - | 50V | - | 8pF@15V | - | - | Tube-packed | - | - | - | true | - | 300mW | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | 2 N-Channel | - | - | ||
![]() U310 TO-18 3L Analog Devices | In Stock | - | - | - | - | 25V | - | 4pF@10V | - | - | Bag-packed | - | - | - | true | 35Ω | 500mW | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | N-channel | - | - | ||
![]() LSJ74A SOT-23 3L Analog Devices | In Stock | - | - | - | - | 25V | - | 105pF@10V | - | - | Bag-packed | - | - | - | true | - | 400mW | - | -55℃~+135℃@(Tj) | - | - | - | - | - | - | P-channel | - | - | ||
![]() SST404 SOIC 8L Analog Devices | In Stock | - | - | - | - | 50V | - | 8pF@15V | - | - | Tube-packed | - | - | - | true | - | 300mW | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | 2 N-Channel | - | - | ||
![]() LS5912 TO-71 6L Analog Devices | In Stock | - | - | - | - | 25V | - | 5pF@10V | - | - | Bag-packed | - | - | - | true | - | 500mW | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | 2 N-Channel | - | - | ||
![]() J271 AnalogDevices | In Stock | - | Datasheet | Through Hole | 3 | - | ON SEMICONDUCTOR | - | ON Semiconductor | J271 | - | , | Obsolete | 5.62 | Non-Compliant | - | - | -30 V | - | 150 °C | -55 °C | compliant | -50 mA | Single | 350 mW | - | 30 V | Lead Free |