- Height
- Inductance
- Length
- Maximum DC Current
- Maximum DC Resistance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Channels
- Product
- Termination Style
- Width
Attribute column
Manufacturer
Recom Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | For Use With | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Series | Pitch | Termination Style | Note | Number of Channels | Inductance | Accessory Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMC-05 Recom | In Stock | - | - | - | 5.2 A | 25 mOhms | + 125 C | - 40 C | - | PCB Mount | - | CMC | - | Through Hole | - | 1 Channel | 450 uH | - | Common Mode Chokes | 9.8 mm | 11 mm | 11 mm | ||
![]() CMC-03 Recom | In Stock | - | - | - | 4.7 A | 40 Ohms | + 125 C | - 40 C | PCB | PCB Mount | Yes | Printed Circuit | 7,62 mm | Through Hole | - | 1 Channel | 1.3 mH | - | Common Mode Chokes | 13 mm | 15 mm | 13 mm | ||
![]() CMC-10 Recom | In Stock | - | - | - | 4 A | 7 mOhms | + 105 C | - 40 C | - | PCB Mount | - | - | - | Through Hole | - | 1 Channel | 55 uH | - | Common Mode Chokes | 8.8 mm | 11 mm | 11 mm | ||
![]() CMC-01 Recom | In Stock | - | - | - | 1.7 A | 80 mOhms | + 105 C | - 40 C | - | PCB Mount | - | - | - | Through Hole | - | 1 Channel | 620 uH | - | Common Mode Chokes | 7.8 mm | 9.5 mm | 9.5 mm | ||
![]() CMC-09 Recom | In Stock | - | - | - | 3.3 A | 10 mOhms | + 105 C | - 40 C | - | PCB Mount | - | - | - | Through Hole | - | 1 Channel | 33.3 uH | - | Common Mode Chokes | 8.8 mm | 11 mm | 11 mm | ||
![]() CMC-06 Recom | 11249626 |
| - | RP Series isolated DC-DC converters | 3.3 A | 35 mOhms | + 105 C | - 40 C | - | PCB Mount | - | CMC-06 | - | Through Hole | - | 1 Channel | 325 uH | Common Mode Choke | Common Mode Chokes | 8.8 mm | 11 mm | 11 mm |