- DC Resistance-Max
- ECCN Code
- Filter Type
- HTS Code
- Height
- Ihs Manufacturer
- JESD-609 Code
- Length
- Mounting Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
KOA Speer DSL Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Terminals | DC Resistance-Max | Frequency-Max | Frequency-Min | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Inductance | Filter Type | Rated Current | Output Impedance | Insulation Resistance-Min | Case Code | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLF0905TTEB501Y KOA Speer Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | 4 | 0.15 Ω | - | - | KOA SPEER ELECTRONICS INC | 105 °C | -20 °C | ROHS COMPLIANT PACKAGE-4 | Obsolete | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TAPE | 2 | - | compliant | 500 µH | DATA LINE FILTER | 1 A | - | - | - | 5 mm | 9.2 mm | 6 mm | ||
![]() SLF0905TTEB400Y KOA Speer Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | 4 | 0.25 Ω | - | - | KOA SPEER ELECTRONICS INC | 105 °C | -20 °C | ROHS COMPLIANT PACKAGE-4 | Obsolete | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TAPE | 2 | - | compliant | 40 μH | DATA LINE FILTER | 0.9 A | - | - | - | 5 mm | 9.2 mm | 6 mm | ||
![]() SLF0905TTEB100Y KOA Speer Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | 4 | 0.08 Ω | - | - | KOA SPEER ELECTRONICS INC | 105 °C | -20 °C | ROHS COMPLIANT PACKAGE-4 | Obsolete | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TAPE | 2 | - | compliant | 10 µH | DATA LINE FILTER | 1.6 A | - | - | - | 5 mm | 9.2 mm | 6 mm | ||
![]() SLF0905TTEB251Y KOA Speer Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | 4 | 0.13 Ω | - | - | KOA SPEER ELECTRONICS INC | 105 °C | -20 °C | ROHS COMPLIANT PACKAGE-4 | Obsolete | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TAPE | 2 | - | compliant | 250 µH | DATA LINE FILTER | 1.2 A | - | - | - | 5 mm | 9.2 mm | 6 mm | ||
![]() CZB2AFLTE800P KOA Speer Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.15 Ω | 100 MHz | 100 MHz | KOA SPEER ELECTRONICS INC | 125 °C | -55 °C | EIA STD PACKAGE SIZE 0805, 2 PIN | Obsolete | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | NICKEL BARRIER TERMINATION | 8504.50.80.00 | TAPE AND REEL | 1 | Multilayer | not_compliant | - | FERRITE CHIP | 0.6 A | 80 OHM Ω | 1000 MΩ | 0805 | 0.9 mm | 2 mm | 1.25 mm |


Product
Brand
Articles
Tools