- Automotive
- ECCN (US)
- EU RoHS
- PPAP
- Part Status
- Additional Feature
- Capacitance
- DC Resistance-Max
- ECCN Code
- Filter Type
- HTS Code
- Height
Attribute column
Manufacturer
KOA Speer Feed Through Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Automotive | Capacitance Value | DC Resistance-Max | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | PPAP | Risk Rank | Rohs Code | Temp Coeff (Dielectric) | Tolerance (+ or -) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Number of Functions | Construction | Reach Compliance Code | Termination Style | Physical Dimension | Dielectric | Voltage | Filter Type | Rated Current | Rated Voltage | Insulation Resistance-Min | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KGM1206VCTTE2222A KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | No | - | 0.06 Ω | EAR99 | Compliant | 8532.23.00.20 | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | KGM1206VCTTE2222A | - | 125 °C | -55 °C | End Of Life | No | 5.28 | Yes | - | - | - | - | e3 | Yes | Obsolete | EAR99 | Matte Tin (Sn) | C-TYPE CIRCUIT | 8504.50.80.00 | 2200 µF | TAPE AND REEL | 1 | - | compliant | - | L3.2XB1.6XH0.8 (mm)/L0.126XB0.063XH0.031 (inch) | - | - | FEED THROUGH CAPACITOR | 2 A | 35 V | 1000 MΩ | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() KGM0805EFTTE1042A KOA Speer Electronics, Inc. | 353 |
| - | SURFACE MOUNT | 0805 | No | 0.1uF | 0.06 Ω | EAR99 | Compliant | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | KGM0805EFTTE1042A | 125 | 125 °C | -55 °C | End Of Life | No | 5.67 | Yes | F | -20% to 50% | Tape and Reel | -20% to 50% | e3 | Yes | Obsolete | EAR99 | Matte Tin (Sn) | C-TYPE CIRCUIT | 8504.50.80.00 | 100000(pF) | TAPE AND REEL | 1 | Flat | compliant | Not Required | L2.0XB1.25XH0.8 (mm)/L0.079XB0.049XH0.031 (inch) | F | 25VDC | FEED THROUGH CAPACITOR | 2 A | 25 V | 1000 MΩ | 0.8 mm | 2 mm | 1.25 mm | ||
![]() KGM0805ECTTE2212A KOA Speer Electronics, Inc. | In Stock | - | - | - | - | No | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KGM0805CFTTE1052A KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | No | - | 0.06 Ω | EAR99 | Compliant | 8532.29.00.40 | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | KGM0805CFTTE1052A | - | 85 °C | -40 °C | Obsolete | No | 5.52 | Yes | - | - | - | - | e3 | Yes | Obsolete | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | C-TYPE CIRCUIT | 8504.50.80.00 | 1000000 µF | TAPE AND REEL | 1 | - | compliant | - | L2XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | FEED THROUGH CAPACITOR | 2 A | 16 V | 1000 MΩ | 0.9 mm | 2 mm | 1.25 mm | ||
![]() KGM0805HCTTE4702A KOA Speer Electronics, Inc. | In Stock | - | - | SURFACE MOUNT | - | No | - | 0.06 Ω | EAR99 | Compliant | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | KGM0805HCTTE4702A | - | 125 °C | -55 °C | End Of Life | No | 5.26 | Yes | - | - | - | - | e3 | Yes | Obsolete | EAR99 | Matte Tin (Sn) | C-TYPE CIRCUIT | 8504.50.80.00 | 47 µF | TAPE AND REEL | 1 | - | compliant | - | L2.0XB1.25XH0.8 (mm)/L0.079XB0.049XH0.031 (inch) | - | - | FEED THROUGH CAPACITOR | 2 A | 50 V | 1000 MΩ | 0.8 mm | 2 mm | 1.25 mm |


Product
Brand
Articles
Tools