- Filter Type
- Mounting Type
- Packaging
- Part Status
- Frequency
- Package / Case
- Insertion Loss
- Size / Dimension
- Height (Max)
- Bandwidth
- Height
- Ihs Manufacturer
Attribute column
Manufacturer
Anatech RF Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Additional Feature | Reach Compliance Code | Filter Type | Input Connector | Output Connector | VSWR | Insertion Loss (Tx) | Insertion Loss (Rx) | Transmit Center Frequency | Receive Center Frequency | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM849-894D811 Anatech Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | ANATECH ELECTRONICS INC | 85 °C | -40 °C | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 2.5 dB | 2.5 dB | 894.75 MHz | 894.75 MHz | 9.5 mm | 42.5 mm | 17.5 mm | ||
![]() AD455-499D394 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | 70 °C | -40 °C | Contact Manufacturer | - | unknown | DUPLEXER | N-TYPE FEMALE | N-TYPE FEMALE | - | 1 dB | 1 dB | 499 MHz | 455 MHz | 61 mm | 282 mm | 94 mm | ||
![]() AE10-900MP1002 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | - | - | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 2 dB | 2 dB | 850 MHz | 850 MHz | 34 mm | 200 mm | 100 mm | ||
![]() AE1575-1189D1169 Anatech Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | ANATECH ELECTRONICS INC | 85 °C | -30 °C | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 2.8 dB | 2.8 dB | 1575 MHz | 1575 MHz | 8 mm | 40 mm | 30 mm | ||
![]() AM1900D756 Anatech Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | ANATECH ELECTRONICS INC | 70 °C | -40 °C | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 3.2 dB | 3.2 dB | 1960 MHz | 1960 MHz | 3.55 mm | 28 mm | 6.35 mm | ||
![]() AD1732-2132D402 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | 70 °C | -40 °C | Contact Manufacturer | CENTER FREQ TX/RX:1732.5 MHZ | unknown | DUPLEXER | SMA FEMALE | SMA FEMALE | - | 1.8 dB | 1.8 dB | 2132.5 MHz | 2132.5 MHz | 19 mm | 80 mm | 53.5 mm | ||
![]() AM1176-1575D1086 Anatech Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | ANATECH ELECTRONICS INC | 85 °C | -40 °C | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 4.5 dB | 4.5 dB | 1575.42 MHz | 1575.42 MHz | 7.5 mm | 54 mm | 20 mm | ||
![]() AM1617-2491D1076 Anatech Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | ANATECH ELECTRONICS INC | 70 °C | -20 °C | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 2 dB | 2 dB | 2491.75 MHz | 2491.75 MHz | 5 mm | 34 mm | 14 mm | ||
![]() AE915-564D5397 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | 80 °C | -40 °C | Contact Manufacturer | - | unknown | DUPLEXER | N-TYPE FEMALE | N-TYPE FEMALE | 1.5 | 1.5 dB | 1.5 dB | 915 MHz | 564 MHz | 60 mm | 232.156 mm | 107.95 mm | ||
![]() AD817-862C107 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | 55 °C | - | Contact Manufacturer | - | unknown | DUPLEXER | N-TYPE FEMALE | N-TYPE FEMALE | - | 3 dB | 3 dB | 862 MHz | 817 MHz | 48 mm | 214.5 mm | 205 mm | ||
![]() AD417-422D225 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | 70 °C | -40 °C | Contact Manufacturer | - | unknown | DUPLEXER | N-TYPE FEMALE | N-TYPE FEMALE | - | 1.2 dB | 1.2 dB | 422 MHz | 417 MHz | 73 mm | 250 mm | 230 mm | ||
![]() AD1953-2130D410 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | 70 °C | -40 °C | Contact Manufacturer | - | unknown | DUPLEXER | DIN-FEMALE | DIN-FEMALE | - | 0.5 dB | 1 dB | 2130 MHz | 1953 MHz | 70 mm | 205 mm | 109 mm | ||
![]() AM1230-1585D1133 Anatech Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | ANATECH ELECTRONICS INC | 70 °C | -20 °C | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 1 dB | 1 dB | 1585 MHz | 1585 MHz | 4 mm | 15 mm | 11 mm | ||
![]() AM1732-2132D1026 Anatech Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | ANATECH ELECTRONICS INC | 85 °C | -40 °C | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 2 dB | 2 dB | 2132.5 MHz | 2132.5 MHz | 5 mm | 34 mm | 14 mm | ||
![]() AM902-947D1165 Anatech Electronics Inc | In Stock | - | Datasheet | SURFACE MOUNT | ANATECH ELECTRONICS INC | 85 °C | -40 °C | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 2.4 dB | 2.4 dB | 947.5 MHz | 947.5 MHz | 14 mm | 33.73 mm | 6.56 mm | ||
![]() AD800-1600-2400TR308 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | - | - | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 0.35 dB | 0.35 dB | 2400 MHz | 2400 MHz | 55 mm | 237 mm | 131.6 mm | ||
![]() AM906-924D1168 Anatech Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD1857-1937C124 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | 85 °C | -45 °C | Contact Manufacturer | - | unknown | DUPLEXER | N FEMALE | N MALE | - | 1.5 dB | 1.5 dB | 1937 MHz | 1857 MHz | 35 mm | 127 mm | 87.5 mm | ||
![]() AD2900-5800-8700TR317 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | - | - | Contact Manufacturer | OTHER BAND OF FREQ ALSO AVAILABLE | unknown | DUPLEXER | - | - | - | 0.5 dB | 0.5 dB | 8700 MHz | 8700 MHz | 39 mm | 98.1 mm | 94.5 mm | ||
![]() AE2097-2275D480 Anatech Electronics Inc | In Stock | - | Datasheet | PANEL MOUNT | ANATECH ELECTRONICS INC | 85 °C | -40 °C | Contact Manufacturer | - | unknown | DUPLEXER | N-TYPE MALE | N-TYPE MALE | - | 2 dB | 2 dB | 2275.9 MHz | 2097.7 MHz | 28 mm | 143.5 mm | 61.9 mm |