- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | A | Body Orientation | Contact Classification | Contact Materials | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Illumination Type | Current Rating (Max) | Shell Plating | Shaft Size | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBP2610-32B1N Electronic Hardware Corp | In Stock | - | - | HARD SILVER | 2 | - | Straight | 2Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 25.8(mm) | No | 12S-3 | Crimp | 700VDC/500VAC | Circular | PL | 2(POS) | SKT | 1(Port) | CA | - | 22(A) | - | - | No | 50(mm) | Not Required(mm) | ||
![]() DBP2610-32B1A2 Electronic Hardware Corp | In Stock | - | - | Silver | 2 | - | Straight | 2Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 25.8(mm) | No | 12S-3 | Crimp | 700VDC/500VAC | Circular | PL | 2(POS) | SKT | 1(Port) | CA | - | 22(A) | Cadmium Chromate | - | No | 115(mm) | Not Required(mm) | ||
![]() DBP2610-32BA3 Electronic Hardware Corp | In Stock | - | - | HARD SILVER | 3 | - | Straight | 3Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 29.2(mm) | No | 14S-7 | Crimp | 700VDC/500VAC | Circular | PL | 3(POS) | SKT | 1(Port) | CA | - | 22(A) | - | - | Yes | 60(mm) | Not Required(mm) | ||
![]() DBP2610-32B1D1 Electronic Hardware Corp | In Stock | - | - | Silver | 9 | - | Straight | (3/6)Signal | Copper Alloy | Box | -55C to 125C | 38(mm) | Not Required(mm) | No | 20-18 | Solder | 700VDC/500VAC | Circular | RCP | 9(POS) | PIN | 1(Port) | CA | - | 41/22(A) | - | - | No | 33.8(mm) | 38(mm) | ||
![]() DBP2610-32B1A3 Electronic Hardware Corp | In Stock | - | - | Silver | 10 | - | Straight | 10Signal | Copper Alloy | Wall | -55C to 125C | 35(mm) | Not Required(mm) | No | 18-1 | Solder | - | Circular | RCP | 10(POS) | PIN | 1(Port) | CB | - | 22(A) | - | - | No | 41.5(mm) | 35(mm) | ||
![]() DBP2610-31GD4 Electronic Hardware Corp | In Stock | - | - | Silver | 4 | 1.12 | Straight | 4Signal | Copper Alloy | Box | -55C to 125C | 27.79(mm) | Not Required(mm) | No | 12SA10 | Solder | 250VDC/200VAC | Circular | RCP | 4(POS) | SKT | 1(Port) | CA | NVIS | 22(A) | Cadmium Chromate | 0.125 Round | No | 26.42(mm) | 27.79(mm) | ||
![]() DBP2610-31GD3 Electronic Hardware Corp | In Stock | - | - | Silver | 4 | 1.12 | Straight | 4Signal | Copper Alloy | Cable | -55C to 125C | 29.21(mm) | Not Required(mm) | No | 14S-2 | Crimp | 250VDC/200VAC | Circular | PL | 4(POS) | SKT | 1(Port) | CA | NVIS | 22(A) | Cadmium Chromate | 0.125 Round | No | 57.15(mm) | 29.36(mm) | ||
![]() DBP2610-31GC1 Electronic Hardware Corp | In Stock | - | - | Silver | 7 | 1.12 | Straight | 7Signal | Copper Alloy | Cable | -55C to 125C | 31.75(mm) | - | No | 16S-1 | Crimp | 700VDC/500VAC | Circular | PL | 7(POS) | SKT | 1(Port) | CA | NVIS | 22(A) | - | 0.125 Round | No | 57.15(mm) | 32.54(mm) | ||
![]() DBP2610-33G1C2 Electronic Hardware Corp | In Stock | - | - | Silver | 4 | 1.12 | Straight | 4Signal | Copper Alloy | Box | -55C to 125C | 27.79(mm) | Not Required(mm) | No | 12SA10 | Solder | 250VDC/200VAC | Circular | RCP | 4(POS) | SKT | 1(Port) | CA | NVIS | 22(A) | Cadmium Chromate | 0.250 Round | No | 26.42(mm) | 27.79(mm) | ||
![]() DBP2610-31GA2 Electronic Hardware Corp | In Stock | - | - | Silver | 5 | 1.12 | Straight | 5Signal | Copper Alloy | Wall | -55C to 125C | 35(mm) | Not Required(mm) | No | 18-11 | Solder Cup | 700VDC/500VAC | Circular | RCP | 5(POS) | PIN | 1(Port) | CA | NVIS | 41(A) | - | 0.125 Round | No | 59(mm) | 35(mm) | ||
![]() DBP2610-33BD3 Electronic Hardware Corp | In Stock | - | - | Silver | 2 | 1.12 | Straight | 2Signal | Copper Alloy | Cable | -55C to 125C | Not Required(mm) | 25.8(mm) | No | 12S-2 | Crimp | 700VDC/500VAC | Circular | PL | 2(POS) | SKT | 1(Port) | CA | NVIS | 22(A) | - | 0.250 Round | No | 115(mm) | Not Required(mm) | ||
![]() DBP2610-32BBD1 Electronic Hardware Corp | In Stock | - | - | Silver | 3 | - | Straight | 3Signal | Copper Alloy | Cable | -55C to 125C | - | - | No | 14S-7 | Solder | 700VDC/500VAC | Circular | PL | 3(POS) | SKT | 1(Port) | CA | - | 22(A) | Cadmium Chromate | - | No | - | - | ||
![]() DBP2610-33BBA3 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 37 | 1.12 | Straight | 37Signal | Copper Alloy | Jam Nut | -65C to 200C | 38.1(mm) | 41.55(mm) | No | 15-35 | Crimp | 500VDC/400VAC | Circular | RCP | 37(POS) | PIN | 1(Port) | TVS | NVIS | 5(A) | Passivated | 0.250 Round | No | 31.9(mm) | 38.1(mm) | ||
![]() DBP2610-32BGA1 Electronic Hardware Corp | In Stock | - | - | Gold Over Nickel | 66 | - | Straight | 66Signal | Copper Alloy | Jam Nut | -65C to 200C | 46.02(mm) | 49.5(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | 66(POS) | PIN | 1(Port) | TVS | - | 5(A) | Electroless Nickel | - | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2610-33B1D4 Electronic Hardware Corp | In Stock | - | - | Gold | 66 | 1.12 | Straight | 66Signal | Copper Alloy | Jam Nut | -65C to 200C | 46.02(mm) | 49.5(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | 66(POS) | PIN | 1(Port) | TVS | NVIS | - | Electroless Nickel | 0.250 Round | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2610-31G3D3 Electronic Hardware Corp | In Stock | - | - | Gold | 66 | 1.12 | Straight | 66Signal | - | Jam Nut | -65C to 200C | 46.02(mm) | 49.5(mm) | No | 19-35 | Crimp | 550VDC/400VAC | Circular | RCP | 66(POS) | PIN | 1(Port) | TV | NVIS | 5(A) | Electroless Nickel | 0.125 Round | No | 31.67(mm) | 46.02(mm) | ||
![]() DBP2610-31G2D3 Electronic Hardware Corp | In Stock | - | - | Gold | 66 | 1.12 | Straight | 66Signal | Copper Alloy | Jam Nut | -65C to 200C | 46.02(mm) | 49.5(mm) | No | 19-35 | Crimp | 500VDC/400VAC | Circular | RCP | 66(POS) | PIN | 1(Port) | TVS | NVIS | - | Electroless Nickel | 0.125 Round | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2610-31GA4 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | 1.12 | Straight | 32Signal | Copper Alloy | Jam Nut | -65C to 200C | 46.02(mm) | 49.5(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | PIN | 1(Port) | TVS | NVIS | - | Electroless Nickel | 0.125 Round | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2610-31G2N Electronic Hardware Corp | In Stock | - | - | Gold | 32 | 1.12 | Straight | 32Signal | Copper Alloy | Jam Nut | -65C to 200C | 46.02(mm) | 49.5(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | PIN | 1(Port) | TVS | NVIS | - | Electroless Nickel | 0.125 Round | No | 31.9(mm) | 46.02(mm) | ||
![]() DBP2610-31G3A1 Electronic Hardware Corp | In Stock | - | - | Gold | 32 | 1.12 | Straight | 32Signal | Copper Alloy | Jam Nut | -65C to 200C | 46.02(mm) | 49.5(mm) | No | 19-32 | Crimp | 850VDC/600VAC | Circular | RCP | 32(POS) | SKT | 1(Port) | TVS | NVIS | - | Electroless Nickel | 0.125 Round | No | 31.9(mm) | 46.02(mm) |