- Type
- Mounting Styles
- Operating Temp Range
- Voltage, Rating
- A
- Illumination Type
- Shaft Size
- Rad Hardened
- Number of Ports
- Family
- Contact Gender
- Strain Relief
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Current Transfer Ratio-Min | Number of I/Os | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Base Part Number | Voltage - Isolation | Output Type | Failure Rate | Configuration | Number of Channels | Plating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Voltage - Forward (Vf) (Typ) | Number of Bits | Input Type | Architecture | Number of Inputs | Reference Type | Data Interface | Thread Size | Number of Logic Elements/Cells | Voltage - Supply, Analog | Voltage - Supply, Digital | Total RAM Bits | Rise / Fall Time (Typ) | Sampling Rate (Per Second) | Current - Output / Channel | Number of Gates | Voltage - Output (Max) | Number of LABs/CLBs | Number of A/D Converters | Current - DC Forward (If) (Max) | Ratio - S/H:ADC | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Head Diameter | Drive Type | Screw Head Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width | Thickness | Length - Overall | Length - Below Head | Head Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE8510-32GB1 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | ±15ppm/°C | - | 127 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() RE2565-35BGA2 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | ±15ppm/°C | - | 191 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() RE2565-35BGC2 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | ±15ppm/°C | - | 237 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() RE2565-35BBB1 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.098 Dia x 0.283 L (2.50mm x 7.20mm) | ±0.05% | Active | 2 | ±15ppm/°C | - | 100 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() RE2565-35BBC1 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | ±15ppm/°C | - | 866 kOhms | Metal Film | 0.5W, 1/2W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() RE2565-35BBA1 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | Holco, Holsworthy | 0.146 Dia x 0.394 L (3.70mm x 10.00mm) | ±0.1% | Active | 2 | ±15ppm/°C | - | 130 Ohms | Metal Film | 1W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | -- | - | - | - | - | - | - | ||
![]() RE2565-35BBB2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 4-SMD | - | - | - | - | 25% @ 10mA | - | -55°C ~ 125°C | Bulk | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | 1000VDC | Transistor | - | - | 1 | - | - | - | - | 1.5V (Max) | - | DC | - | - | - | - | - | - | - | - | - | 15µs, 15µs | - | 50mA | - | 30V | - | - | 40mA | - | -- | -- | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2565-35BBA3 Electronic Hardware Corp | In Stock | - | - | - | 44-QFP | 44-MQFP (10x10) | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | - | - | Obsolete | - | - | - | - | - | - | - | HI5762 | - | - | - | S/H-ADC | - | - | - | - | - | - | 10 | Differential, Single Ended | Pipelined | 2 | Internal | Parallel | - | - | 5V | 5V | - | - | 60M | - | - | - | - | 2 | - | 1:1 | - | - | - | - | - | - | - | - | Simultaneous Sampling | - | - | - | - | - | - | - | - | ||
![]() RE2565-35B1N Electronic Hardware Corp | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | -- | - | - | Active | - | - | Machine Screw | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | #10-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Hex Socket | Hex Head | - | - | -- | - | - | - | - | - | -- | 0.750 (19.05mm) 3/4 | -- | ||
![]() RE2565-35BGN Electronic Hardware Corp | In Stock | - | - | - | - | - | -- | - | - | - | - | - | - | 100 per Pkg | -- | - | - | Active | - | - | Hex | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.312 (7.92mm) 5/16 | 0.109 (2.77mm) 7/64 | - | - | - | ||
![]() RE2565-35GC2 Electronic Hardware Corp | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | -- | - | - | Active | - | - | Machine Screw | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | #8-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Hex Socket | Hex Head | - | - | -- | - | - | - | - | - | -- | 0.750 (19.05mm) 3/4 | -- | ||
![]() RE2565-35B1B3 Electronic Hardware Corp | In Stock | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | Active | - | - | Bolt | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 1/2-13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Hex Socket | Hex Head | - | - | -- | - | - | - | - | - | -- | 1.000 (25.40mm) 1 | -- | ||
![]() RE2565-35B1C1 Electronic Hardware Corp | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | -- | - | - | Active | - | - | Machine Screw | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | #6-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Hex Socket | Hex Head | - | - | -- | - | - | - | - | - | -- | 2.000 (50.80mm) 2 | -- | ||
![]() RE2565-34G3A4 Electronic Hardware Corp | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | -- | - | - | Active | - | - | Machine Screw | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | #10-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.738 (18.75mm) | Hex Socket | Hex Head | - | - | -- | - | - | - | - | - | -- | 0.500 (12.70mm) 1/2 | -- | ||
![]() RE2565-34G2N Electronic Hardware Corp | In Stock | - | - | Surface Mount | 780-BBGA, FCBGA | 780-FBGA (29x29) | - | - | - | - | - | 613 | - | - | Stratix® HardCopy® | - | - | Obsolete | - | - | - | - | - | - | 1.425 V ~ 1.575 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41250 | - | - | 2244096 | - | - | - | - | - | 4125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2565-34G3C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | 100 per Pkg | -- | - | - | Active | - | - | Hex | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | #2-56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.187 (4.75mm) 3/16 | 0.062 (1.57mm) 1/16 | - | - | - | ||
![]() RE2565-35B1A4 Electronic Hardware Corp | In Stock | - | - | - | - | - | -- | - | - | - | - | - | - | 100 per Pkg | -- | - | - | Active | - | - | Hex | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | 1/2-13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | ||
![]() RE2565-34G2A2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 672-BBGA | 672-FBGA (27x27) | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | APEX® HardCopy® | - | - | Obsolete | - | - | - | - | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16640 | - | - | 212992 | - | - | - | 400000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2565-34G2A3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1020-BBGA | 1020-FBGA (33x33) | - | - | - | - | - | 782 | - | - | Stratix® HardCopy® | - | - | Obsolete | - | - | - | - | - | - | 1.425 V ~ 1.575 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79040 | - | - | 5658048 | - | - | - | - | - | 7904 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2565-35BGC1 Electronic Hardware Corp | In Stock | - | - | - | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | -- | - | - | Active | - | - | Board Level, Vertical | - | - | - | - | - | - | - | - | - | - | - | PC Pin | 0.748 (19.00mm) | 9.51°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.78°C/W | 2.7W @ 75°C | - | -- | - | 0.520 (13.21mm) | 0.375 (9.53mm) | - | - | - | - |