- Manufacturer
- Mfr
- Product Status
- Series
- Package
- A
- Illumination Type
- Shaft Size
- Manufacturer Part Number
- Operating Temperature
- Mounting Type
- Base Product Number
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | A | Voltage-Input | Packaging | Series | Part Status | Termination | Applications | Ingress Protection | Termination Style | Output Type | Circuit | Power - Max | Illumination Type | Gain | Voltage - Load | On-State Resistance (Max) | Frequency Range | Antenna Type | VSWR | Load Current | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Shaft Size | Features | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE8509-33G1B1 Electronic Hardware Corp | In Stock | - | - | - | - | - | 0.75 | - | - | -- | Active | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | ||
![]() RE2410-32B1B2 Electronic Hardware Corp | In Stock | - | - | Bracket Mount | - | - | - | - | Bulk | -- | Active | Cable (762mm) - N Male | WiMax™, WLAN | -- | - | - | - | 100W | - | 19dBi | - | - | 2.4GHz ~ 2.485GHz | Parabolic Grid | 1.5 | - | 1 | UHF (2 GHz ~ 3 GHz) | 2.4GHz | -- | - | -- | 24.000 (609.60mm) | ||
![]() RE8509-33G1C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | 0.75 | - | - | -- | Active | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-33G2B1 Electronic Hardware Corp | In Stock | - | - | - | - | - | 0.75 | - | - | -- | Active | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-34BBN Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE8509-34B1C1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE8509-34BBA3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE8509-36BBB3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE8509-35G1N Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE8509-33GN Electronic Hardware Corp | In Stock | - | - | - | - | - | 0.75 | - | - | -- | Active | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-33GB1 Electronic Hardware Corp | In Stock | - | - | - | - | - | 0.75 | - | - | -- | Active | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-33GA2 Electronic Hardware Corp | In Stock | - | - | Through Hole | 4-SIP | -- | 0.75 | 3 ~ 28VDC | Bulk | GA8 | Active | - | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | NVIS | - | 24V ~ 280V | - | - | - | - | 3.5A | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-33GB3 Electronic Hardware Corp | In Stock | - | - | DIN Rail | Module | -- | 0.75 | 4 ~ 32VDC | Bulk | GNR | Active | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | NVIS | - | 48V ~ 600V | - | - | - | - | 35A | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-33BGC2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | 8-SMD | 0.75 | 1.2VDC | Tape & Reel (TR) | G2 | Obsolete | - | - | - | Gull Wing | AC, DC | SPST-NC (1 Form B) x 2 | - | NVIS | - | 0V ~ 350V | 20 Ohms | - | - | - | 170mA | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-33BGA4 Electronic Hardware Corp | In Stock | - | - | DIN Rail | -- | -- | 0.75 | 4 ~ 32VDC | Bulk | GN3 | Active | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | NVIS | - | 48V ~ 530V | - | - | - | - | 50A | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-34G1C2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | -- | - | 4 ~ 32VDC | Bulk | GN0 | Active | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | - | 48V ~ 530V | - | - | - | - | 25A | - | - | - | - | - | - | - | ||
![]() RE8509-33BGA1 Electronic Hardware Corp | In Stock | - | - | DIN Rail | Module | -- | 0.75 | 4 ~ 32VDC | Bulk | GNR | Active | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | NVIS | - | 48V ~ 600V | - | - | - | - | 20A | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-33BGB1 Electronic Hardware Corp | In Stock | - | - | DIN Rail | Module | -- | 0.75 | 90 ~ 140VAC | Bulk | GNR | Active | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | NVIS | - | 48V ~ 600V | - | - | - | - | 45A | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-33GA4 Electronic Hardware Corp | In Stock | - | - | DIN Rail | Module | -- | 0.75 | 90 ~ 140VAC | Bulk | GNR | Active | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | NVIS | - | 24V ~ 280V | - | - | - | - | 10A | - | - | - | - | 0.250 Round | - | - | ||
![]() RE8509-33BGB3 Electronic Hardware Corp | In Stock | - | - | DIN Rail | Module | -- | 0.75 | 4 ~ 32VDC | Bulk | GNR | Active | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | NVIS | - | 48V ~ 600V | - | - | - | - | 35A | - | - | - | - | 0.250 Round | - | - |