- Type
- Mounting Styles
- Operating Temp Range
- Voltage, Rating
- A
- Illumination Type
- Shaft Size
- Rad Hardened
- Number of Ports
- Family
- Contact Gender
- Strain Relief
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | A | Impedance (Max) (Zzt) | Operating Temperature | Packaging | Series | Tolerance | Part Status | Technology | Base Part Number | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Operating Temperature - Junction | Illumination Type | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Voltage - Zener (Nom) (Vz) | Capacitance @ Vr, F | Voltage - Peak Reverse (Max) | Shaft Size | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE456-36GA3 Electronic Hardware Corp | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | Tape & Box (TB) | SUPERECTIFIER® | - | Obsolete | - | GP10J | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 600V | 1.1V @ 1A | - | -65°C ~ 175°C | - | 600V | 1A | - | 8pF @ 4V, 1MHz | - | - | 3µs | ||
![]() RE456-36G1A2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | DO-213AB, MELF | MELF DO-213AB | - | 80 Ohms | -65°C ~ 150°C | Tape & Reel (TR) | -- | ±5% | Active | - | - | - | - | 5µA @ 35.8V | - | 1W | - | - | - | - | 47V | - | - | - | - | ||
![]() RE456-36BGC2 Electronic Hardware Corp | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | Tape & Box (TB) | -- | - | Active | - | GP10-4004 | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | - | -- | - | 400V | 1A | - | -- | - | - | - | ||
![]() RE456-36BGN Electronic Hardware Corp | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | Tape & Box (TB) | Automotive, AEC-Q101 | - | Active | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 1600V | 1.1V @ 1A | - | -65°C ~ 150°C | - | 1600V | 1A | - | 5pF @ 4V, 1MHz | - | - | 3µs | ||
![]() RE456-36G2A3 Electronic Hardware Corp | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | Tape & Box (TB) | Automotive, AEC-Q101, Superectifier® | - | Obsolete | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 100V | 1.1V @ 1A | - | -65°C ~ 175°C | - | 100V | 1A | - | 8pF @ 4V, 1MHz | - | - | 3µs | ||
![]() RE456-36G1B1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE456-36BBB2 Electronic Hardware Corp | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | Tape & Box (TB) | SUPERECTIFIER® | - | Obsolete | - | GP02-35 | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 3500V | 3V @ 1A | - | -65°C ~ 175°C | - | 3500V | 250mA | - | -- | - | - | 2µs | ||
![]() RE456-36BGA4 Electronic Hardware Corp | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | Tape & Box (TB) | Automotive, AEC-Q101 | - | Obsolete | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 2500V | 3V @ 1A | - | -65°C ~ 175°C | - | 2500V | 250mA | - | 3pF @ 4V, 1MHz | - | - | 2µs | ||
![]() RE456-36GC2 Electronic Hardware Corp | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | - | Tape & Box (TB) | -- | - | Obsolete | - | GI856 | Fast Recovery = 200mA (Io) | Standard | 10µA @ 600V | 1.25V @ 3A | - | -50°C ~ 150°C | - | 600V | 3A | - | 28pF @ 4V, 1MHz | - | - | 200ns | ||
![]() RE8509-34BGA1 Electronic Hardware Corp | In Stock | - | - | Through Hole | 4-ESIP | GBU | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | Active | Standard | - | - | Single Phase | 5µA @ 400V | 1.1V @ 4A | - | - | - | - | 4A | - | - | 400V | - | - | ||
![]() RE456-36BBC1 Electronic Hardware Corp | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | Tape & Box (TB) | Automotive, AEC-Q101 | - | Obsolete | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 400V | 1.1V @ 1A | - | -65°C ~ 175°C | - | 400V | 1A | - | 8pF @ 4V, 1MHz | - | - | 3µs | ||
![]() RE456-36BGA1 Electronic Hardware Corp | In Stock | - | - | Through Hole | 4-Square, GBPC-1 | GBPC1 | - | - | -55°C ~ 150°C (TJ) | Bulk | -- | - | Last Time Buy | Standard | - | - | Single Phase | 5µA @ 600V | 1V @ 1.5A | - | - | - | - | 2A | - | - | 600V | - | - | ||
![]() RE456-36GB1 Electronic Hardware Corp | In Stock | - | - | QC Terminal | 4-Square, GBPC | GBPC | - | - | -55°C ~ 150°C (TJ) | -- | -- | - | Active | Standard | - | - | Single Phase | 5µA @ 50V | 1.1V @ 12.5A | - | - | - | - | 25A | - | - | 50V | - | - | ||
![]() RE456-36BBC2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE8509-31BBA1 Electronic Hardware Corp | In Stock | - | - | QC Terminal | 4-Square, GBPC | GBPC | 0.75 | - | -55°C ~ 150°C (TJ) | Bulk | -- | - | Active | Standard | - | - | Single Phase | 5µA @ 1000V | 1.1V @ 17.5A | - | - | NVIS | - | 35A | - | - | 1kV | 0.125 Round | - | ||
![]() RE456-36B1C2 Electronic Hardware Corp | In Stock | - | - | Through Hole | 4-SIP, GBU | GBU | - | - | -55°C ~ 150°C (TJ) | Tray | -- | - | Active | Standard | - | - | Single Phase | 5µA @ 800V | 1V @ 8A | - | - | - | - | 8A | - | - | 800V | - | - | ||
![]() RE8509-32GB2 Electronic Hardware Corp | In Stock | - | - | Through Hole | 4-Square, GBPC-1 | GBPC1 | - | - | -55°C ~ 150°C (TJ) | Bulk | -- | - | Last Time Buy | Standard | - | - | Single Phase | 5µA @ 200V | 1V @ 1.5A | - | - | - | - | 2A | - | - | 200V | - | - | ||
![]() RE456-35G3N Electronic Hardware Corp | In Stock | - | - | Through Hole | 4-SIP, GBU | GBU | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | Active | Standard | GBU6G | - | Single Phase | 5µA @ 400V | 1V @ 6A | - | - | - | - | 3.8A | - | - | 400V | - | - | ||
![]() RE456-36B1B2 Electronic Hardware Corp | In Stock | - | - | Through Hole | 4-SIP, GBL | GBL | - | - | -55°C ~ 150°C (TJ) | Tray | -- | - | Last Time Buy | Standard | - | - | Single Phase | 5µA @ 200V | 1V @ 750mA | - | - | - | - | 1.5A | - | - | 200V | - | - | ||
![]() RE8509-35GA4 Electronic Hardware Corp | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101, Superectifier® | - | Obsolete | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5µA @ 2000V | 3.5V @ 250mA | - | -65°C ~ 175°C | - | 2000V | 250mA | - | -- | - | - | 2µs |