- Mfr
- Product Status
- Series
- Package
- Type
- A
- Illumination Type
- Shaft Size
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Material - Frame | Material - Blade | A | Approvals | Lead Free Status / RoHS Status | Lifetime @ Temp. | Number of SCRs/Diodes | Voltage Rated | Voltage-Off State | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Voltage - Supply | Ingress Protection | Current Rating | Interface | Illumination Type | Utilized IC / Part | Supplied Contents | RPM | Sensor Type | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Sensitivity | Embedded | Structure | Sensing Range | Shaft Size | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE456-33BBA2 Electronic Hardware Corp | In Stock | - | - | - | - | 2.3 lbs (1kg) | Aluminum | Plastic | 0.75 | CE, cURus, TUV | -- | -- | - | 230VAC | - | 14 ~ 158°F (-10 ~ 70°C) | - | FKA2-17251 | Rectangular/Rounded - 172mm L x 150mm H | Active | -- | 2 Wire Leads | 27.60W | - | -- | 0.130A | - | NVIS | - | - | 3100 RPM | - | Ball | Tubeaxial | 210.0 CFM (5.88m³/min) | 65.0 dB(A) | -- | 0.700 in H2O (174.4 Pa) | - | - | - | - | - | - | - | 0.250 Round | -- | 50.80mm | ||
![]() RE456-33B1C1 Electronic Hardware Corp | In Stock | - | - | - | - | 1.9 lbs (861.8g) | Aluminum | Plastic | 0.75 | CE, cURus, TUV | -- | 50000 Hrs @ 25°C | - | 115VAC | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm L x 151mm H | Active | -- | 2 Terminals | 27.00W | - | IP56M - Dust Protected, Water Resistant | 0.210A | - | NVIS | - | - | 3300 RPM | - | Ball | Tubeaxial | 275.0 CFM (7.70m³/min) | 60.0 dB(A) | -- | 0.768 in H2O (191.3 Pa) | - | - | - | - | - | - | - | 0.250 Round | -- | 51.00mm | ||
![]() RE456-34G3C1 Electronic Hardware Corp | In Stock | - | - | - | - | 1.8 lbs (816.5g) | Aluminum | Plastic | - | CE, cURus, TUV | -- | 100000 Hrs @ 25°C | - | 115VAC | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm L x 151mm H | Active | -- | 2 Wire Leads | 25.00W | - | IP54 - Dust Protected, Water Resistant | 0.210A | - | - | - | - | 3100 RPM | - | Ball | Tubeaxial | 240.0 CFM (6.72m³/min) | 59.0 dB(A) | -- | 0.571 in H2O (142.2 Pa) | - | - | - | - | - | - | - | - | -- | 38.50mm | ||
![]() RE456-33B1C2 Electronic Hardware Corp | In Stock | - | - | - | - | 2 lbs (907.2g) | Aluminum | Steel | 0.75 | CE, cURus, TUV | -- | 100000 Hrs @ 25°C | - | 230VAC | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm L x 151mm H | Active | -- | 2 Terminals | 27.00W | - | IP54 - Dust Protected, Water Resistant | 0.120A | - | NVIS | - | - | 3100 RPM | - | Ball | Tubeaxial | 250.0 CFM (7.00m³/min) | 59.0 dB(A) | -- | 0.610 in H2O (151.9 Pa) | - | - | - | - | - | - | - | 0.250 Round | -- | 51.00mm | ||
![]() RE456-33BBA1 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | 0.75 | - | -- | - | 1 SCR, 1 Diode | - | 1kV | -40°C ~ 125°C (TJ) | Bulk | -- | - | Active | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | Series Connection - SCR/Diode | - | 0.250 Round | - | - | ||
![]() RE456-32G3A3 Electronic Hardware Corp | In Stock | - | - | - | - | 2 lbs (907.2g) | Aluminum | Plastic | - | CE, cURus, TUV | -- | 50000 Hrs @ 25°C | - | 230VAC | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm L x 151mm H | Active | -- | 2 Terminals | 27.00W | - | IP56M - Dust Protected, Water Resistant | 0.120A | - | - | - | - | 3100 RPM | - | Ball | Tubeaxial | 250.0 CFM (7.00m³/min) | 59.0 dB(A) | -- | 0.610 in H2O (151.9 Pa) | - | - | - | - | - | - | - | - | -- | 51.00mm | ||
![]() RE456-32G2C1 Electronic Hardware Corp | In Stock | - | - | - | - | 1.8 lbs (816.5g) | Aluminum | Plastic | - | CE, cURus, TUV | -- | 50000 Hrs @ 25°C | - | 115VAC | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm L x 151mm H | Active | -- | 2 Wire Leads | 25.00W | - | IP56M - Dust Protected, Water Resistant | 0.210A | - | - | - | - | 3100 RPM | - | Ball | Tubeaxial | 240.0 CFM (6.72m³/min) | 61.0 dB(A) | -- | 0.531 in H2O (132.3 Pa) | - | - | - | - | - | - | - | - | -- | 55.00mm | ||
![]() RE456-32G3A4 Electronic Hardware Corp | In Stock | - | - | - | - | 1.8 lbs (816.5g) | Aluminum | Steel | - | CE, cURus, TUV | -- | 100000 Hrs @ 25°C | - | 115VAC | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm L x 151mm H | Active | -- | 2 Terminals | 25.00W | - | IP54 - Dust Protected, Water Resistant | 0.210A | - | - | - | - | 3100 RPM | - | Ball | Tubeaxial | 240.0 CFM (6.72m³/min) | 59.0 dB(A) | -- | 0.571 in H2O (142.2 Pa) | - | - | - | - | - | - | - | - | -- | 38.50mm | ||
![]() RE456-33B1A4 Electronic Hardware Corp | In Stock | - | - | - | - | 2.5 lbs (1.1kg) | Aluminum | Plastic | 0.75 | CE, TUV, UL | -- | 50000 Hrs @ 25°C | - | 230VAC | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | -- | 2 Terminals | 26.00W | - | IP56M - Dust Protected, Water Resistant | 0.110A | - | NVIS | - | - | 3300 RPM | - | Ball | Tubeaxial | 270.0 CFM (7.56m³/min) | 61.0 dB(A) | -- | 0.787 in H2O (196.0 Pa) | - | - | - | - | - | - | - | 0.250 Round | -- | 51.00mm | ||
![]() RE456-33BGB1 Electronic Hardware Corp | In Stock | - | - | - | - | 2 lbs (907.2g) | Aluminum | Steel | 0.75 | CE, cURus, TUV | -- | 100000 Hrs @ 25°C | - | 115VAC | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm L x 151mm H | Active | -- | 2 Terminals | 25.00W | - | IP54 - Dust Protected, Water Resistant | 0.210A | - | NVIS | - | - | 3100 RPM | - | Ball | Tubeaxial | 250.0 CFM (7.00m³/min) | 59.0 dB(A) | -- | 0.610 in H2O (151.9 Pa) | - | - | - | - | - | - | - | 0.250 Round | -- | 51.00mm | ||
![]() RE456-33G2A1 Electronic Hardware Corp | In Stock | - | - | - | - | 2 lbs (907.2g) | Aluminum | Plastic | 0.75 | CE, cURus, TUV | -- | 100000 Hrs @ 25°C | - | 230VAC | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm L x 151mm H | Active | -- | 2 Terminals | 27.00W | - | IP54 - Dust Protected, Water Resistant | 0.120A | - | NVIS | - | - | 3100 RPM | - | Ball | Tubeaxial | 250.0 CFM (7.00m³/min) | 59.0 dB(A) | -- | 0.610 in H2O (151.9 Pa) | - | - | - | - | - | - | - | 0.250 Round | -- | 51.00mm | ||
![]() RE456-32G2A2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | - | 600V | -40°C ~ 125°C (TJ) | Bulk | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 400A @ 60Hz | 150mA | - | - | Series Connection - SCR/Diode | - | - | - | - | ||
![]() RE456-32G2B1 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | - | 1.4kV | -40°C ~ 125°C (TJ) | Bulk | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 1000A @ 60Hz | 150mA | - | - | Series Connection - SCR/Diode | - | - | - | - | ||
![]() RE456-32G1N Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | Active | -- | - | - | 1.95 V ~ 3.6 V | - | - | I²C, Serial, SPI | - | FXLS8471Q, KL1x, KL2x, mbed-Enabled Development | Board(s), Cable(s) | - | Accelerometer, 3 Axis | - | - | - | - | - | - | - | - | - | 4096 count/g, 2048 count/g, 1024 count/g | Yes, MCU, 32-Bit | - | ±2g, 4g, 8g | - | - | - | ||
![]() RE456-33B1B1 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | 0.75 | - | -- | - | 2 SCRs | - | 1.2kV | -40°C ~ 125°C (TJ) | Bulk | -- | - | Active | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | 3V | 1000A @ 60Hz | 150mA | - | - | Series Connection - All SCRs | - | 0.250 Round | - | - | ||
![]() RE456-33G1B2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | 0.75 | - | -- | - | 1 SCR, 1 Diode | - | 1kV | -40°C ~ 125°C (TJ) | Bulk | -- | - | Active | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | Common Cathode - SCR/Diode | - | 0.250 Round | - | - | ||
![]() RE456-33B1A3 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | 0.75 | - | -- | - | 2 SCRs | - | 600V | -40°C ~ 125°C (TJ) | Bulk | -- | - | Active | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | 3V | 1950A @ 60Hz | 150mA | - | - | Series Connection - All SCRs | - | 0.250 Round | - | - | ||
![]() RE456-32G1A1 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | -- | - | 2 SCRs | - | 1.2kV | -40°C ~ 125°C (TJ) | Bulk | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 400A @ 60Hz | 150mA | - | - | Series Connection - All SCRs | - | - | - | - | ||
![]() RE456-32G3B2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | -- | - | 1 SCR, 1 Diode | - | 600V | -40°C ~ 125°C (TJ) | Bulk | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 400A @ 60Hz | 150mA | - | - | Series Connection - SCR/Diode | - | - | - | - | ||
![]() RE456-32G1C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - |