- Manufacturer
- A
- Illumination Type
- Shaft Size
- Manufacturer Part Number
- Mfr
- Package
- Product Status
- Series
- Type
- Current Rating
- Number of Poles
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Dielectric Material | Housing Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | A | ActuatorColor | Contact Materials | Frequency-Max | Lead Free Status / RoHS Status | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Fastening Type | Pitch | Ingress Protection | Current Rating | Contact Finish | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Illumination Type | Includes | Insertion Loss | Flat Flex Type | Connector/Contact Type | Body Finish | Cable End Type | Cable Group | Locking Feature | Shield Termination | Shaft Size | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE2400-36G3A1 Electronic Hardware Corp | In Stock | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Black | Copper Alloy | - | -- | 50V | -40°C ~ 85°C | Tape & Reel (TR) | FB6 | Obsolete | -- | Solder | - | 57 | - | 0.012 (0.30mm) | - | 0.35A per Contact | Gold | Beige | - | - | - | 20 | - | - | - | - | FPC | Contacts, Bottom | - | Tapered | - | Flip Lock | - | - | Low Insertion Force (LIF) | -- | 0.047 (1.20mm) | 0.15mm | UL94 V-0 | ||
![]() RE2400-36G2C1 Electronic Hardware Corp | In Stock | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Brass | - | - | - | 4GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Plug, Male Pin | - | Locking Ramp | - | -- | - | - | Orange, Pastel | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.3dB | - | - | Nickel | - | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | - | Crimp | - | Code M | - | - | - | - | ||
![]() RE2400-36G2B2 Electronic Hardware Corp | In Stock | - | - | Surface Mount, Right Angle | - | - | Plastic | - | Plastic | - | - | - | Black | Phosphor Bronze | - | -- | 50V | -40°C ~ 85°C | Bulk | FB10 | Obsolete | -- | Solder | - | 45 | - | 0.012 (0.30mm) | - | 0.35A | Gold | White | - | - | - | 20 | - | - | - | - | FPC | Contacts, Bottom | - | Tabbed or Tapered | - | Flip Lock | - | - | Zero Insertion Force (ZIF) | 3.90µin (0.099µm) | 0.035 (0.88mm) | 0.20mm | -- | ||
![]() RE2400-36G2A4 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line), Right Angle | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | - | - | - | 6GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Jack, Female Socket | - | Latch Lock | - | -- | - | - | Brown, Nut | 50 Ohm | SMB, Fakra | 1 | 100 | Solder | - | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.3dB | - | - | Nickel | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | - | Code F | - | - | - | - | ||
![]() RE2400-36G2B1 Electronic Hardware Corp | In Stock | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Black | Copper Alloy | - | -- | 50V | -40°C ~ 85°C | Bulk | FB8 | Obsolete | -- | Solder | - | 39 | - | 0.012 (0.30mm) | - | 0.35A per Contact | Gold | Beige | - | - | - | 20 | - | - | - | - | FPC | Contacts, Top | - | Tapered | - | Rotary Lock | - | - | Zero Insertion Force (ZIF) | -- | 0.047 (1.20mm) | 0.20mm | UL94 V-0 | ||
![]() RE456-31BGB3 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line), Right Angle | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | 0.75 | - | - | 6GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Jack, Female Socket | - | Latch Lock | - | -- | - | - | Black, Jet | 50 Ohm | SMB, Fakra | 1 | 100 | Solder | NVIS | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.3dB | - | - | Nickel | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | 0.125 Round | Code A | - | - | - | - | ||
![]() RE2400-36G1A4 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | - | - | - | 4GHz | -- | - | -40°C ~ 115°C | Tray | -- | Active | -- | - | Jack, Female Socket | - | Latch Lock | - | -- | - | - | Red, Carmine | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Housing, 1 Locking Clip | 0.3dB | - | - | Nickel | - | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | - | Crimp | - | Code L | - | - | - | - | ||
![]() RE2400-36G1C2 Electronic Hardware Corp | In Stock | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Brass | - | - | - | 4GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Plug, Male Pin | - | Locking Ramp | - | -- | - | - | Curry | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.3dB | - | - | Nickel | - | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | - | Crimp | - | Code K | - | - | - | - | ||
![]() RE456-31BBB3 Electronic Hardware Corp | In Stock | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Brass | 0.75 | - | - | 4GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Plug, Male Pin | - | Locking Ramp | - | -- | - | - | Brown, Nut | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | NVIS | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.3dB | - | - | Nickel | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | 0.125 Round | Code F | - | - | - | - | ||
![]() RE2400-36GB1 Electronic Hardware Corp | In Stock | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Brass | - | - | - | 4GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Plug, Male Pin | - | Locking Ramp | - | -- | - | - | Blue, Signal | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.3dB | - | - | Nickel | - | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | - | Crimp | - | Code C | - | - | - | - | ||
![]() RE2400-36GA4 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | - | - | - | 4GHz | -- | - | -40°C ~ 115°C | Tray | -- | Active | -- | - | Jack, Female Socket | - | Latch Lock | - | -- | - | - | Violet, Heather | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Housing, 1 Locking Clip | 0.3dB | - | - | Nickel | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | - | Code H | - | - | - | - | ||
![]() RE2400-36BGC1 Electronic Hardware Corp | In Stock | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Brass | - | - | - | 4GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Plug, Male Pin | - | Locking Ramp | - | -- | - | - | Blue, Gray | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.3dB | - | - | Nickel | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | - | Code G | - | - | - | - | ||
![]() RE2400-36GA2 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | - | - | - | 4GHz | -- | - | -40°C ~ 115°C | Tray | -- | Active | -- | - | Jack, Female Socket | - | Latch Lock | - | -- | - | - | Blue, Gray | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Housing, 1 Locking Clip | 0.3dB | - | - | Nickel | - | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | - | Crimp | - | Code G | - | - | - | - | ||
![]() RE2400-36G3B3 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | - | - | - | 6GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Jack, Female Socket | - | Latch Lock | - | -- | - | - | Blue, Water | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Housing, 1 Locking Clip | 0.3dB | - | - | Nickel | - | RG-178, 178A, 178B, 196, 196A, M17/93-RG178 | - | Crimp | - | Code Z | - | - | - | - | ||
![]() RE2400-36GB2 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | - | - | - | 6GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Jack, Female Socket | - | Latch Lock | - | -- | - | - | Cream | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Housing, 1 Locking Clip | 0.3dB | - | - | Nickel | - | RG-178, 178A, 178B, 196, 196A, M17/93-RG178 | - | Crimp | - | Code B | - | - | - | - | ||
![]() RE2400-36G1A2 Electronic Hardware Corp | In Stock | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Brass | - | - | - | 4GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Plug, Male Pin | - | Locking Ramp | - | -- | - | - | Orange, Pastel | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.3dB | - | - | Nickel | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | - | Code M | - | - | - | - | ||
![]() RE2400-36G2N Electronic Hardware Corp | In Stock | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Brass | - | - | - | 4GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Plug, Male Pin | - | Locking Ramp | - | -- | - | - | Red, Carmine | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.3dB | - | - | Nickel | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | - | Code L | - | - | - | - | ||
![]() RE2400-36GA3 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Beryllium Copper | - | - | - | 4GHz | -- | - | -40°C ~ 115°C | Tray | -- | Active | -- | - | Jack, Female Socket | - | Latch Lock | - | -- | - | - | Brown, Nut | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | - | 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Housing, 1 Locking Clip | 0.3dB | - | - | Nickel | - | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | - | Crimp | - | Code F | - | - | - | - | ||
![]() RE456-31BGB2 Electronic Hardware Corp | In Stock | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Brass | 0.75 | - | - | 4GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Plug, Male Pin | - | Locking Ramp | - | -- | - | - | Green, Leaf | 50 Ohm | SMB, Fakra | 1 | 100 | Crimp | NVIS | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.3dB | - | - | Nickel | - | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | - | Crimp | 0.125 Round | Code E | - | - | - | - | ||
![]() RE456-31GC2 Electronic Hardware Corp | In Stock | - | - | Board Edge, Cutout; Surface Mount | -- | Polytetrafluoroethylene (PTFE) | - | Brass | - | Gold | Brass | 0.75 | - | - | 4GHz | -- | - | -40°C ~ 100°C | Tray | -- | Active | -- | - | Plug, Male Pin | - | Locking Ramp | - | -- | - | - | Blue, Signal | 50 Ohm | SMB, Fakra | 1 | 100 | Solder | NVIS | -- | 0.3dB | - | - | Gold | - | -- | - | Solder | 0.125 Round | Code C | - | - | - | - |