- Type
- Mounting Styles
- Operating Temp Range
- Voltage, Rating
- A
- Illumination Type
- Shaft Size
- Rad Hardened
- Number of Ports
- Family
- Contact Gender
- Strain Relief
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | A | Contact Sizes | Lead Free Status / RoHS Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Lead Spacing | Note | Shell Size, MIL | Illumination Type | Includes | Shaft Size | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE1836-32B1B2 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | -- | 310V | 630V | -55°C ~ 110°C | Bulk | F339M | 1.634 L x 0.709 W (41.50mm x 18.00mm) | ±20% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 6.8µF | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | -- | 1.280 (32.50mm) | - | X2 | ||
![]() RE1836-32BBC1 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Rubber | - | 16 | -- | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Female Sockets | 35 | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | -- | Chromate over Cadmium | 28-15 | Olive Drab | - | Contacts Not Included | -- | - | -- | - | Backshell, Cable Clamp | - | Flame Retardant | - | ||
![]() RE1836-32B1A3 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Rubber | - | 16 | -- | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Plug Housing | For Female Sockets | 54 | - | - | Bayonet Lock | Crimp | X | Unshielded | Environment Proof | Chromate over Cadmium | 32-22 | Olive Drab | - | Contacts Not Included | -- | - | -- | - | Backshell, Cable Clamp, Coupling Nut | - | Flame Retardant | - | ||
![]() RE1836-31G3N Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Rubber | 0.75 | 16 | -- | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Plug Housing | For Female Sockets | 31 | - | - | Bayonet Lock | Crimp | W | Unshielded | Environment Proof | Chromate over Cadmium | 32-31 | Olive Drab | - | Contacts Not Included | -- | NVIS | -- | 0.125 Round | Backshell, Cable Clamp, Coupling Nut | - | Flame Retardant | - | ||
![]() RE1836-32B1A2 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | -- | 330V | 800V | -55°C ~ 110°C | Bulk | F339X1 | 1.220 L x 0.827 W (31.00mm x 21.00mm) | ±10% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 2.2µF | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | -- | 1.220 (31.00mm) | - | X1 | ||
![]() RE1836-31G3C1 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 305V | 630V | -40°C ~ 105°C | * | F339X2 | 1.260 L x 0.866 W (32.00mm x 22.00mm) | ±20% | Active | - | PC Pins | - | - | - | Automotive; EMI, RFI Suppression | 4.7µF | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | NVIS | - | 0.125 Round | -- | 1.496 (38.00mm) | - | AEC-Q200, X2 | ||
![]() RE1836-31G3A3 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | 0.75 | - | -- | 310V | 630V | -40°C ~ 110°C | Bulk | F1772 | 1.634 L x 0.610 W (41.50mm x 15.50mm) | ±10% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 2.2µF | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | NVIS | - | 0.125 Round | -- | 1.122 (28.50mm) | - | X2 | ||
![]() RE1836-31G3B2 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 310V | 630V | -55°C ~ 110°C | Tray | F339M | 1.634 L x 0.571 W (41.50mm x 14.50mm) | ±20% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 4.7µF | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | NVIS | - | 0.125 Round | -- | 0.965 (24.50mm) | - | X2 | ||
![]() RE1836-31G2A3 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Rubber | 0.75 | 16 | -- | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Plug Housing | For Female Sockets | 31 | - | - | Bayonet Lock | Crimp | Z | Unshielded | Environment Proof | Chromate over Cadmium | 32-31 | Olive Drab | - | Contacts Not Included | -- | NVIS | -- | 0.125 Round | Backshell, Cable Clamp, Coupling Nut | - | Flame Retardant | - | ||
![]() RE1836-31G2A1 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Rubber | 0.75 | 16 | -- | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Plug Housing | For Male Pins | 55 | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | -- | Chromate over Cadmium | 32-A55 | Olive Drab | - | Contacts Not Included | -- | NVIS | -- | 0.125 Round | Backshell, Cable Clamp, Coupling Nut | - | Flame Retardant | - | ||
![]() RE1836-31G2C2 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 310V | 630V | -55°C ~ 110°C | Bulk | F339M | 1.220 L x 0.512 W (31.00mm x 13.00mm) | ±5% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 2.2µF | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | NVIS | - | 0.125 Round | -- | 0.906 (23.00mm) | - | X2 | ||
![]() RE1836-31G2B2 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 310V | 630V | -55°C ~ 110°C | Tray | F339M | 1.220 L x 0.512 W (31.00mm x 13.00mm) | ±5% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 2.2µF | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | NVIS | - | 0.125 Round | -- | 0.906 (23.00mm) | - | X2 | ||
![]() RE1836-31G1A4 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 310V | 630V | -55°C ~ 110°C | Bulk | F339M | 1.220 L x 0.512 W (31.00mm x 13.00mm) | ±10% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 2.2µF | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | NVIS | - | 0.125 Round | -- | 0.906 (23.00mm) | - | X2 | ||
![]() RE1836-31G1N Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 310V | 630V | -55°C ~ 110°C | Tray | F339M | 1.220 L x 0.787 W (31.00mm x 20.00mm) | ±5% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 4.7µF | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | NVIS | - | 0.125 Round | -- | 1.220 (31.00mm) | - | X2 | ||
![]() RE1836-31G3B1 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 310V | 630V | -55°C ~ 110°C | Tray | F339M | 1.240 L x 0.709 W (31.50mm x 18.00mm) | ±20% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 3.3µF | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | NVIS | - | 0.125 Round | -- | 1.102 (28.00mm) | - | X2 | ||
![]() RE1836-31G1B2 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 310V | 450V | -55°C ~ 110°C | Tray | F339M | 1.654 L x 1.181 W (42.00mm x 30.00mm) | ±10% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 15µF | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | NVIS | - | 0.125 Round | -- | 1.772 (45.00mm) | - | X2 | ||
![]() RE1836-31G2B1 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 310V | 630V | -55°C ~ 110°C | Tray | F339M | 1.240 L x 0.709 W (31.50mm x 18.00mm) | ±5% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 3.3µF | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | NVIS | - | 0.125 Round | -- | 1.102 (28.00mm) | - | X2 | ||
![]() RE1836-31GC2 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 310V | 450V | -55°C ~ 110°C | Tray | F339M | 1.654 L x 0.945 W (42.00mm x 24.00mm) | ±20% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 15µF | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | NVIS | - | 0.125 Round | -- | 1.732 (44.00mm) | - | X2 | ||
![]() RE1836-32GN Electronic Hardware Corp | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Rubber | - | 12 | -- | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | - | Receptacle Housing | For Female Sockets | 13 | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Proof | Chromate over Cadmium | 32-A13 | Olive Drab | - | Contacts Not Included | -- | - | -- | - | Backshell, Cable Clamp | - | Flame Retardant | - | ||
![]() RE1836-31G1B1 Electronic Hardware Corp | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | 0.75 | - | -- | 310V | 450V | -55°C ~ 110°C | Bulk | F339M | 2.264 L x 0.984 W (57.50mm x 25.00mm) | ±10% | Active | -- | PC Pins | - | - | - | EMI, RFI Suppression | 20µF | - | - | - | - | - | - | - | - | 2.067 (52.50mm) | - | - | NVIS | - | 0.125 Round | -- | 1.772 (45.00mm) | - | X2 |