- A
- Illumination Type
- Shaft Size
- Series
- Part Status
- Operating Temperature
- Type
- Mounting Type
- Package / Case
- Mfr
- Product Status
- Package
Attribute column
Manufacturer
Electronic Hardware Corp Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Weight | PCB Mounting Orientation | Underplate Material | A | Contact Materials | RoHS | Tail Length | Packaging | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Max Power Dissipation | Orientation | Output Voltage | Housing Color | Output Type | Lead Length | Operating Supply Voltage | Polarity | Contact Style | Row Spacing | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Impedance | Viewing Angle | Forward Current | Contact Current Rating | Data Rate | Illumination Type | Test Current | Forward Voltage | Number of Signal Positions | Resolution | Sampling Rate | Illumination Color | Hole Diameter | Lens Color | Integral Nonlinearity (INL) | Max Frequency | Luminous Flux | Number of A/D Converters | Number of Columns | Number of Converters | Encoder Type | Signal to Noise Ratio (SNR) | Detent | Differential Nonlinearity | Stackable | Number of Analog Inputs | Spurious-free dynamic range (SFDR) | Shaft Size | Color Rendering Index (CRI) | Make First / Break Last | Differential Signaling | Number of Pairs | Differential Pairs per Column | Number of Ground Positions | Chemistry/Technology | Diameter | Height | Length | Width | Plating Thickness | PCB Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC4480-01B1A2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | 0.87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-36GA1 Electronic Hardware Corp | In Stock | - | - | Tin | - | - | Polyester | - | Vertical | - | - | Bronze | Non-Compliant | - | - | Solder | - | 14 | - | - | - | - | - | - | Vertical | - | Green | - | 3.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() RC4460-36G1A2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Solder | - | - | - | - | - | - | - | - | Vertical | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incremental | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-36BGA2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-36B1N Electronic Hardware Corp | In Stock | - | - | Gold, Tin | - | - | Polymer | - | Vertical | Nickel | - | Copper, Nickel | Non-Compliant | 1.4 mm | - | Press-Fit | Header, Pin, Plug | 48 | 185 °C | -67 °C | - | 6 | 1.905 mm | - | Vertical | - | Black | - | - | - | - | Press-Fit | 1.35 mm | - | - | - | - | - | 85 Ω | - | - | 750 mA | 25 Gbps | - | - | - | 64 | - | - | - | 457.2 µm | - | - | - | - | - | 8 | - | - | - | - | - | No | - | - | - | - | No | Yes | 16 | 2 | 16 | - | - | 11.95 mm | 36.9 mm | 12.7 mm | 1.52 µm | 990.6 µm | UL94 V-0 | ||
![]() RC4460-36B1A1 Electronic Hardware Corp | In Stock | - | - | Gold, Tin | - | - | Polymer | - | Vertical | Nickel | - | - | Non-Compliant | 1.4 mm | - | Press-Fit | Header, Pin, Plug | 36 | 185 °C | -67 °C | - | 6 | 1.905 mm | - | Vertical | - | Black | - | - | - | - | Press-Fit | 1.35 mm | - | - | - | - | - | 85 Ω | - | - | 750 mA | 25 Gbps | - | - | - | 24 | - | - | - | 457.2 µm | - | - | - | - | - | 6 | - | - | - | - | - | No | - | - | - | - | No | Yes | 12 | 2 | 12 | - | - | 11.95 mm | 17.89938 mm | 12.7 mm | 1.27 µm | 1 mm | UL94 V-0 | ||
![]() RC4460-35GN Electronic Hardware Corp | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | 125 ° | 700 mA | - | - | - | 700 mA | 2.85 V | - | - | - | White | - | Clear | - | - | 200 lm | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | 3.02 mm | 5 mm | 5 mm | - | - | - | ||
![]() RC4480-05BA3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4480-05G3A4 Electronic Hardware Corp | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | - | - | 125 °C | -40 °C | - | - | - | 80 mW | - | - | - | Digital | - | - | Unipolar | - | - | 4 | SPI, Serial | 5.25 V | - | - | - | - | - | - | - | - | - | - | - | 1.5 B | 125 ksps | - | - | - | 0.7 LSB | - | - | 1 | - | 1 | - | 73.4 dB | - | 0.7 LSB | - | 4 | 73.1 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-35G2A3 Electronic Hardware Corp | In Stock | - | - | - | Socket | 240 | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | 1.5 V | - | - | - | - | - | 1.575 V | 1.425 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-35BBN Electronic Hardware Corp | In Stock | - | - | - | - | 2 | - | 3.200009 g | - | - | - | - | Non-Compliant | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium | 23 mm | 2.5 mm | - | - | - | - | - | ||
![]() RC4460-35B1A2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-33GC1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-33G3A3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-33G1C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-33G2N Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-33BBA4 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVIS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-32G3C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-32G3N Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4460-32G3A3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |