- Features
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Part Status
- Applications
- Brand
- Capacitance
- Case Code - in
- Case Code - mm
- Clamp Material - Plating
Attribute column
Manufacturer
Meritek Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Mounting Styles | Qualification | RoHS | Torque-Screw | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Color | Applications | Capacitance | Subcategory | Pitch | Technology | Lead Spacing | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Product Type | Mating Orientation | Wire Termination | Screw Thread | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVSL5.6D1KV6B Meritek | In Stock | - | - | Through Hole | Radial | Polyester, Metallized | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 40V | 63V | -55°C ~ 105°C | Bulk | MKT367 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | General Purpose | 0.12µF | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | -- | - | 0.374 (9.50mm) | -- | ||
![]() MO7M33JC25M0 Meritek | In Stock | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | 1000 | - | TT Electronics | PCB Mount | AEC-Q200 | Details | - | 0.000194 oz | - | - | - | Reel | PCF | - | - | - | - | - | 15.4 Ohms | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | Thin Film Resistors - SMD | - | - | ||
![]() SNSA103GA39I103 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVZ5V104Z1KV6B Meritek | In Stock | - | - | Through Hole | - | - | Thermoplastic | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | 0.49 Nm (4.3 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | YG | - | - | Active | - | - | - | Green | - | - | - | 0.200 (5.08mm) | - | - | 12-28 AWG | 300V | 1 | 15A | 14 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | High Wire Entry Level, Interlocking (Front) | - | - | - |