- RoHS
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Manufacturer
- Package Style
- Technology
- Reference Standard
- Series
- Additional Feature
- Body Breadth
- Body Height
Attribute column
Manufacturer
World Products Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | CoilResistance | ElectricalLife | Manufacturer Series | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Shape | Package Style | Power Dissipation (Max) | RoHS | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Resistor Type | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Physical Dimension | Polarity | Configuration | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Diode Type | Relay Type | Contact Current(AC)-Max | Operate Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Non-rep Peak Rev Power Dis-Max | Relay Action | Coil/Input Supply Type | Breakdown Voltage-Min | Clamping Voltage-Max | Relay Function | Coil Voltage(DC)-Max | Breakdown Voltage-Max | Coil Current(DC)-Max | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Energy Absorbing Capacity-Max | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR62-24USRA World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5SMCJ22CA-F World Products | In Stock | - | - | YES | - | SILICON | 2 | 26.2 | - | - | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | - | - | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-C2 | Not Qualified | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 22 | DO-214AB | - | - | - | - | 1500 | - | - | 24.4 | 35.5 | - | - | 28 | - | - | - | - | - | - | - | ||
![]() RH1C-24S World Products | In Stock | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 1150 | 100000 | - | - | 85 | -40 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | UL | - | - | 21.4 | 16.6 | 21.4mm x 16.6mm x 15mm | - | - | 7 | SEALED TYPE | 250 | SOLDER | - | POWER/SIGNAL RELAY | 12 | 10 | - | - | 5 | 450 | 125 | AC/DC | - | MOMENTARY | DC | - | - | SPDT | 24 | - | .019 | - | - | 18 | 1.2 | - | 15 | ||
![]() RH1C-12S World Products | In Stock | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 320 | 100000 | - | - | 85 | -40 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | UL | - | - | 21.4 | 16.6 | 21.4mm x 16.6mm x 15mm | - | - | 7 | SEALED TYPE | 250 | SOLDER | - | POWER/SIGNAL RELAY | 12 | 10 | - | - | 5 | 450 | 125 | AC/DC | - | MOMENTARY | DC | - | - | SPDT | 12 | - | .04 | - | - | 9 | .6 | - | 15 | ||
![]() PR1505TA World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTP90N08 World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR1006R World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UG1007TA World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR1505GTA World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVP630 World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2C-24S World Products | In Stock | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 1440 | 100000 | RE | - | 85 | -40 | - | - | - | - | - | TOLERANCE ON NOMINAL RESISTANCE: 144 | - | - | - | - | - | - | UL | - | - | 29 | 12.7 | 29mm x 12.7mm x 15.7mm | - | - | 8 | SEALED TYPE | 30 | SOLDER | - | POWER/SIGNAL RELAY | 8 | 15 | - | - | 5 | 250 | 250 | AC/DC | - | MOMENTARY | DC | - | - | DPDT | 24 | - | .017 | - | - | 16.8 | 2.4 | - | 15.7 | ||
![]() VZ10D431KBS-N World Products | In Stock | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | METAL OXIDE FILM | - | - | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 | 275 | - | - | 65 | - | ||
![]() SB1100TA World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR1506GTA World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VZ07D180KBS-N World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3946 World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMBJ48CA-F World Products | In Stock | - | - | YES | - | SILICON | 2 | 57.3 | - | - | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | - | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-C2 | Not Qualified | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 48 | DO-214AA | - | - | - | - | 600 | - | - | 53.3 | 77.4 | - | - | 61.3 | - | - | - | - | - | - | - | ||
![]() VZ05D220KBS-N World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMBJ14CA-F World Products | In Stock | - | - | YES | - | SILICON | 2 | 16.75 | - | - | - | 1 | - | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | 5 | Non-Compliant | UL RECOGNIZED | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-C2 | Not Qualified | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 14 | DO-214AA | - | - | - | - | 600 | - | - | 15.6 | 23.2 | - | - | 17.9 | - | - | - | - | - | - | - | ||
![]() PR1006TA World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |