- Content
- Cross-section range
- Dim
- Dimensions
- Factory colour
- Insulation
- Insulation type
- Length
- Manufacturer part #
- Material (details)
- Min. cross section
- Type
Attribute column
Manufacturer
Greenlee Klauke Screw Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Materials | Content | Cross-section range | Dim | Dimensions | Factory colour | Inside Diameter | Insulation type | Manufacturer part # | Material (details) | max. cross section | Mfr | Min. cross section | Package | Product Status | RoHS | Voltage-Input | Series | Type | Color | Applications | Power (Watts) | Efficiency | Current - Output (Max) | Input Type | Voltage - Output | Insulation | Form | Output Connector | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 769 Greenlee Klauke | In Stock | - | - | - | 1pc(s) | 0.10 - 0.40 mm² | (d1 x l1 x l2) 1.2 x 13 x 5 mm | (d1 x l1 x l2) 1.2 x 13 x 5 mm | Yellow | - | Insulated | 769 | Cu-ETP, tin-plated | 0.40mm² | - | 0.10mm² | - | - | - | - | - | 769 | - | - | - | - | - | - | - | Halogen-free PA | - | - | 13mm | ||
![]() 770 Greenlee Klauke | In Stock | - | - | Copper | 1pc(s) | 0.50 - 1 mm² | (d1 x l1 x l2) 1.6 x 17 x 7 mm | (d1 x l1 x l2) 1.6 x 17 x 7 mm | Red | 1.6 mm | Insulated | 770 | Cu-ETP, tin-plated | 1mm² | AUTEC POWER SYSTEMS | 0.50mm² | Case | Active | Non-Compliant | 100 ~ 240 VAC | DT090A (90W) | 770 | Red | ITE (Commercial) | 90 W | Level VI | 4.74A | IEC 320-C14 | 19V | Halogen-free PA | Desktop | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 17mm |