- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Case/Size Code
- DC Resistance
- Inductance-Nom (L)
Attribute column
Manufacturer
KOA CORP Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KT11835TTEG242G KOA CORP | In Stock | - | - | - | - | - | - | - | 32 Ω | KOA SPEER ELECTRONICS INC | KT11835TTEG242G | 125 °C | -40 °C | 4614 | 3 mm | 11.8 mm | SMT | 3.6 mm | Not Recommended | 8.09 | Yes | 0.7 MHz | - | 2% | - | - | EAR99 | - | 8504.50.80.00 | Tape, Embossed/Plastic | - | Rectangular | compliant | AEC-Q200 | - | - | - | 32 | GENERAL PURPOSE INDUCTOR | 4614 | - | 0.03 A | 2400 µH | ||
![]() KQ1008TTE6R8G KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.8 Ω | KOA SPEER ELECTRONICS INC | KQ1008TTE6R8G | 125 °C | -40 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2.2 mm | Active | 5.06 | Yes | 70 MHz | - | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 7.9 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.2 A | 6.8 µH | ||
![]() KQ0603TTER12G KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.65 Ω | KOA SPEER ELECTRONICS INC | KQ0603TTER12G | 125 °C | -40 °C | 0603 | 0.9 mm | 1.6 mm | SMT | 1 mm | Active | 4.83 | Yes | 1300 MHz | - | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 150 MHz | RF INDUCTOR | DUAL ENDED | 32 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.12 µH | ||
![]() LPC4045ATED150K KOA CORP | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.15 Ω | KOA SPEER ELECTRONICS INC | LPC4045ATED150K | 80 °C | -30 °C | 1812 | 4.3 mm | 4.5 mm | SMT | 3 mm | Active | 5.04 | Yes | 18.5 MHz | - | 10% | - | Yes | EAR99 | Tin/Silver (Sn/Ag) - hot dipped | 8504.50.80.00 | TR, Embossed Plastic, 10 Inch | 1 | - | compliant | AEC-Q200 | 0.001 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.84 A | 15 µH | ||
![]() KQ0603TTER39G KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 3.7 Ω | KOA SPEER ELECTRONICS INC | KQ0603TTER39G | 125 °C | -40 °C | 0603 | 0.9 mm | 1.6 mm | SMT | 1 mm | Active | 5.29 | Yes | 700 MHz | - | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 100 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.08 A | 0.39 µH | ||
![]() KQ1008TTER22G KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.84 Ω | KOA SPEER ELECTRONICS INC | KQ1008TTER22G | 125 °C | -40 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2.2 mm | Active | 1.1 | Yes | 700 MHz | Q IS MEASURED AT 100 MHZ | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 25 MHz | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.5 A | 0.22 µH | ||
![]() KQ0603TTE24NG KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.135 Ω | KOA SPEER ELECTRONICS INC | KQ0603TTE24NG | 125 °C | -40 °C | 0603 | 0.9 mm | 1.6 mm | SMT | 1 mm | Active | 1.7 | Yes | 2650 MHz | - | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 250 MHz | RF INDUCTOR | DUAL ENDED | 37 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.024 µH | ||
![]() KQ1008TTER82K KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 1.61 Ω | KOA SPEER ELECTRONICS INC | KQ1008TTER82K | 125 °C | -40 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2.2 mm | Active | 1.12 | Yes | 350 MHz | Q IS MEASURED AT 100 MHZ | 10% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 25 MHz | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.4 A | 0.82 µH | ||
![]() KQ1008TTE3R3J KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.7 Ω | KOA SPEER ELECTRONICS INC | KQ1008TTE3R3J | 125 °C | -40 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2.2 mm | Active | 1.71 | Yes | 110 MHz | Q IS MEASURED AT 25 MHZ | 5% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 7.9 MHz | RF INDUCTOR | DUAL ENDED | 22 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.23 A | 3.3 µH | ||
![]() KL32LTE180J KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32CTE101J KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32LTER39J KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32LTER12J KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32LTE181J KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32LTE220K KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL732ATTE33NG KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 1.5 Ω | KOA SPEER ELECTRONICS INC | KL732ATTE33NG | 85 °C | -40 °C | CHIP, 0805, ROHS COMPLIANT | 0.5 mm | 2 mm | SMT | 1.25 mm | Obsolete | 7.98 | Yes | 1000 MHz | - | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Chip | compliant | AEC-Q200 | 200 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.2 A | 0.033 µH | ||
![]() KQ0603TTE33NG KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.22 Ω | KOA SPEER ELECTRONICS INC | KQ0603TTE33NG | 125 °C | -40 °C | 0603 | 0.9 mm | 1.6 mm | SMT | 1 mm | Active | 1.71 | Yes | 2300 MHz | - | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 250 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.6 A | 0.033 µH | ||
![]() KQ1008TTER68J KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 1.47 Ω | KOA SPEER ELECTRONICS INC | KQ1008TTER68J | 125 °C | -40 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2.2 mm | Active | 1.67 | Yes | 375 MHz | Q IS MEASURED AT 100 MHZ | 5% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 25 MHz | RF INDUCTOR | DUAL ENDED | 45 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.4 A | 0.68 µH | ||
![]() KQ0603TTE15NG KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.17 Ω | KOA SPEER ELECTRONICS INC | KQ0603TTE15NG | 125 °C | -40 °C | 0603 | 0.9 mm | 1.6 mm | SMT | 1 mm | Active | 4.82 | Yes | 4000 MHz | - | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 250 MHz | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.015 µH | ||
![]() KQ0603TTER10G KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.58 Ω | KOA SPEER ELECTRONICS INC | KQ0603TTER10G | 125 °C | -40 °C | 0603 | 0.9 mm | 1.6 mm | SMT | 1 mm | Active | 4.25 | Yes | 1400 MHz | - | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 150 MHz | RF INDUCTOR | DUAL ENDED | 34 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.4 A | 0.1 µH |