- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Case/Size Code
- DC Resistance
- Inductance-Nom (L)
Attribute column
Manufacturer
KOA CORP Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQ0603TTE68NG KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.34 Ω | KOA SPEER ELECTRONICS INC | - | KQ0603TTE68NG | 125 °C | -40 °C | 0603 | 0.9 mm | 1.6 mm | SMT | 1 mm | Active | 1.09 | Yes | 1700 MHz | - | 2% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 200 MHz | RF INDUCTOR | DUAL ENDED | 37 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.6 A | 0.068 µH | ||
![]() KQ1008TTER10J KOA CORP | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.56 Ω | KOA SPEER ELECTRONICS INC | - | KQ1008TTER10J | 125 °C | -40 °C | 1008 | 1.8 mm | 2.5 mm | SMT | 2.2 mm | Active | 1.68 | Yes | 1000 MHz | Q IS MEASURED AT 350 MHZ | 5% | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | RECTANGULAR PACKAGE | compliant | AEC-Q200 | 25 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.65 A | 0.1 µH | ||
![]() KL32CTE221K KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32LTER47K KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL32LTE2R2J KOA CORP | In Stock | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | KL32LTE2R2J | - | - | 1210 | - | - | - | - | Obsolete | 5.62 | No | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC4045TED470K KOA CORP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |