- Packaging
- Part Status
- Mounting Type
- Operating Temperature
- Mfr
- Package / Case
- Tolerance
- Current Rating (Amps)
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Size / Dimension
Attribute column
Manufacturer
Analog Devices, Inc. Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Inductance Frequency-Test | Material-Core | Mfr | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQ4120-R62MHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | 3-SMD | 3-SMD | 23A | 100 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tape & Reel (TR) | SQ4120 | 0.406" L x 0.319" W (10.30mm x 8.10mm) | ±20% | Active | Drum Core, Wirewound | 23 A | - | 650 nH | 0.95mOhm | 0.197" (5.00mm) | ||
![]() L301308-332K ITG Electronics, Inc. | In Stock | - | - | Through Hole | Radial, Horizontal, 4 Leads (Open) | SMD | 4.4A | 10 kHz | Alloy | ITG Electronics, Inc. | -55°C ~ 130°C | Tray | L301308 | 2.106" L x 2.106" W (53.50mm x 53.50mm) | ±10% | Active | Toroidal | 3.2 A | Unshielded | 3.3 mH | 410mOhm | 1.220" (31.00mm) | ||
![]() DHP106095S-8R2MHF ITG Electronics, Inc. | In Stock | - | - | Through Hole | Radial, Vertical | - | 39.4A | 300 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tray | DHP106095S | 1.063" L x 0.724" W (27.00mm x 18.40mm) | ±20% | Active | - | 31 A | Shielded | 8.2 μH | 2.2mOhm | 0.949" (24.10mm) | ||
![]() SL37408A-R15KHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | 2-SMD | 78A | 100 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tape & Reel (TR) | SL37408 | 0.370" L x 0.315" W (9.41mm x 8.00mm) | ±10% | Active | - | 60 A | - | 150 nH | 0.23mOhm | 0.394" (10.00mm) | ||
![]() L301307-542K ITG Electronics, Inc. | In Stock | - | - | Through Hole | Radial, Horizontal, 4 Leads (Open) | - | 900mA | 10 kHz | Sendust | ITG Electronics, Inc. | -55°C ~ 130°C | Tray | L301307 | 1.713" L x 1.713" W (43.50mm x 43.50mm) | ±10% | Active | Toroidal | 2.1 A | Unshielded | 5.4 mH | 480mOhm Max | 0.984" (25.00mm) | ||
![]() SQ4120-R72MHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | 3-SMD | 3-SMD | 19A | 100 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tape & Reel (TR) | SQ4120 | 0.406" L x 0.319" W (10.30mm x 8.10mm) | ±20% | Active | Drum Core, Wirewound | 23 A | - | 720 nH | 0.95mOhm | 0.197" (5.00mm) | ||
![]() DHP106095S-6R8MHF ITG Electronics, Inc. | In Stock | - | - | Through Hole | Radial, Vertical | - | 46A | 300 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tray | DHP106095S | 1.063" L x 0.724" W (27.00mm x 18.40mm) | ±20% | Active | - | 31 A | Shielded | 6.8 μH | 2.2mOhm | 0.949" (24.10mm) | ||
![]() L201204-162MHF ITG Electronics, Inc. | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | 4.2A | 10 kHz | Alloy Powder | ITG Electronics, Inc. | -55°C ~ 130°C | Tray | L201204 | 2.106" L x 1.043" W (53.50mm x 26.50mm) | ±20% | Active | Toroidal | 5.6 A | Unshielded | 1.634 mH | 186mOhm Max | 2.165" (55.00mm) | ||
![]() L201203-730MHF ITG Electronics, Inc. | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | 7.2A | 10 kHz | Alloy Powder | ITG Electronics, Inc. | -55°C ~ 130°C | Tray | L201203 | 1.713" L x 0.717" W (43.50mm x 18.20mm) | ±20% | Active | Toroidal | 24 A | Unshielded | 73 μH | 7.5mOhm Max | 1.654" (42.00mm) | ||
![]() SMHC2511-1R5MHF-CT ITG Electronics, Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | 100 kHz | Metal | ITG Electronics, Inc. | -55°C ~ 125°C | Strip | SMHC2511 | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Active | Molded | 9 A | Unshielded | 1.5 μH | 15mOhm Max | 0.118" (3.00mm) | ||
![]() PQ108081-150MHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | Nonstandard, 3 Lead | 3-SMD | - | 300 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tray | PQ108081 | 1.098" L x 1.098" W (27.94mm x 27.94mm) | ±20% | Active | - | 25.5 A | Shielded | 15 μH | 3.5mOhm | 0.787" (20.00mm) | ||
![]() SMHC2511-3R3MHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 13.5A | 100 kHz | Metal | ITG Electronics, Inc. | -55°C ~ 125°C | Tape & Reel (TR) | SMHC2511 | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Active | - | 6 A | Shielded | 3.3 μH | 30mOhm Max | 0.118" (3.00mm) | ||
![]() PQ108081-6R8MHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | Nonstandard, 3 Lead | 3-SMD | - | 300 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tray | PQ108081 | 1.098" L x 1.098" W (27.94mm x 27.94mm) | ±20% | Active | - | 31 A | Shielded | 6.8 μH | 2.5mOhm | 0.787" (20.00mm) | ||
![]() PQ108081-101MHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 9.8A | 300 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tray | PQ108081 | 1.100" L x 1.100" W (27.94mm x 27.94mm) | ±20% | Active | - | 10 A | Shielded | 100 μH | 22mOhm | 0.787" (20.00mm) | ||
![]() AH43328B-R30KHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | 2-SMD | - | 36A | 500 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tape & Reel (TR) | AH43328B | 0.437" L x 0.319" W (11.10mm x 8.10mm) | ±10% | Active | - | 70 A | Shielded | 300 nH | 0.2mOhm | 0.311" (7.90mm) | ||
![]() L301314A-151LHF ITG Electronics, Inc. | In Stock | - | - | Through Hole | Radial, Horizontal, 4 Leads (Open) | - | 2.6A | 100 kHz | Alloy Powder | ITG Electronics, Inc. | -55°C ~ 130°C | Bulk | L301314A | 1.102" L x 1.012" W (28.00mm x 25.70mm) | ±15% | Active | Toroidal | 6 A | Unshielded | 150 μH | 43mOhm Max | 0.630" (16.00mm) | ||
![]() SLQ40407A-R56MHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | 2-SMD | - | 36A | 500 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tape & Reel (TR) | SLQ40407A | 0.394" L x 0.275" W (10.00mm x 7.00mm) | ±20% | Active | - | 31 A | - | 560 nH | 0.73mOhm | 0.394" (10.00mm) | ||
![]() SLC1611A-R022MHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | 41A | 1 MHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tape & Reel (TR) | SLC1611 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Active | - | 22 A | - | 20 nH | 0.23mOhm | 0.118" (3.00mm) | ||
![]() SM1608A-R10MHF ITG Electronics, Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | 22A | 100 kHz | Metal | ITG Electronics, Inc. | -55°C ~ 125°C | Bulk | SM1608A | 0.173" L x 0.165" W (4.40mm x 4.20mm) | ±20% | Active | Molded | 13 A | Shielded | 100 nH | 4.2mOhm Max | 0.236" (6.00mm) | ||
![]() SL29327A-100L ITG Electronics, Inc. | In Stock | - | - | Surface Mount | 2-SMD | 2-SMD | 65A | 100 kHz | Ferrite | ITG Electronics, Inc. | -55°C ~ 130°C | Tape & Reel (TR) | SL29327A | 0.283" L x 0.256" W (7.20mm x 6.50mm) | ±15% | Active | - | 63 A | - | 100 nH | 0.2mOhm | 0.315" (8.00mm) |