- Manufacturer
- Approvals
- Case Size
- Display Type
- Input Type
- Number of Outputs
- Output Type
- PowerSupply
- Manufacturer Part Number
- Series
- Part Status
- RoHS
Attribute column
Manufacturer
Cal Controls Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Approvals | Cable Types | Case Size | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | PowerSupply | Programmable | RoHS | Standard Frequency | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Number of Positions Loaded | Frequency | Frequency Stability | Contact Finish | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Symmetry-Max | Input Type | Accuracy | Usage | 1st Connector | 2nd Connector | Display Type | Resistance Tolerance | Beam Angle | Pattern Type | Strain Range | Length | Width | Contact Finish Thickness | Length - Overall | Width - Overall | Length - Active | Width - Active | Length - Overall Pattern | Width - Overall Pattern | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 320000 Cal Controls | In Stock | - | - | - | - | CSA, UL | - | 1/32 DIN | - | Cal Controls | 320000 | - | - | - | 90-260 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Relay, Solid State AC | - | - | Millivolts DC, RTD, Thermocouple | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 320040 Cal Controls | In Stock | - | - | - | - | CSA, UL | - | 1/32 DIN | - | Cal Controls | 320040 | - | - | - | 12 VAC, 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Relay, Solid State AC | - | - | Millivolts DC, RTD, Thermocouple | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 991.12C Cal Controls | In Stock | - | - | Panel | QFN | CE, UL | - | 1/16 DIN | - | Cal Controls | 99112C | 3.63(V) | 2.97(V) | -20C to 70C | 230 VAC | No | Non-Compliant | 148.5 | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | - | - | 1800 °C | -200 °C | - | - | - | - | ±10(ppm) | - | 2 | 250 V | Relay | 230 V | 55(%) | Millivolts DC, RTD, Thermocouple | 0.25 % | - | - | - | LED | - | - | - | - | - | 48 mm | - | - | - | - | - | - | - | Unknown | IP54 | ||
![]() 320003 Cal Controls | In Stock | - | - | - | - | CSA, UL | - | 1/32 DIN | -- | Cal Controls | 320003 | - | - | - | 12 VAC, 24 VAC, 12 VDC, 24 VDC, 100-240 VAC | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Relay, Solid State AC | - | - | Millivolts DC, RTD, Thermocouple | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 330000000 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/32 DIN | -- | Cal Controls | 330000000 | - | - | - | 100-240 VAC | - | - | - | - | - | - | MDM | Active | - | D-Type, Micro-D | - | 21 | - | - | Multiple, Individual | -- | - | - | - | Gold | 2 | - | Relay, Solid State AC | - | - | Millivolts DC, RTD, Thermocouple | - | -- | Receptacle, Female Sockets | Individual Wire Leads | LED | - | - | - | - | 0.833 (254.00mm, 10.00) | - | -- | - | - | - | - | - | - | - | - | ||
![]() 332200000 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/32 DIN | -- | Cal Controls | 332200000 | - | - | - | 100-240 VAC | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Solid State AC | - | - | Millivolts DC, RTD, Thermocouple | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 332200200 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | Round | 1/32 DIN | -- | Cal Controls | 332200200 | - | - | - | 100-240 VAC | - | - | - | - | - | - | M | Active | -- | - | - | 5 | - | - | Black | Unshielded | 3 | - | - | - | 2 | - | Solid State AC | - | - | Millivolts DC, RTD, Thermocouple | - | Industrial Environments - IP68, IP69K | M12 Female, Right Angle | Wire Leads | LED | - | - | - | - | 3.28 (1.00m) | - | - | - | - | - | - | - | - | - | - | ||
![]() 930000200 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | 930000200 | - | - | - | 100-240 VAC | - | - | - | 3.2 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | XL-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | 42kHz | - | - | 2 | - | Relay, Solid State AC | - | - | Millivolts DC, RTD, Thermocouple | - | - | - | - | LED | - | 11° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 931100400 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | 931100400 | - | - | - | 100-240 VAC | - | - | - | 2.8 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | HRXL-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | 42kHz | - | - | 2 | - | Relay | - | - | Millivolts DC, RTD, Thermocouple | - | - | - | - | LED | - | 23° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 940000200 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | 940000200 | - | - | - | 100-240 VAC | - | - | - | 3.2 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | XL-TrashSonar-WR | Active | - | - | - | - | - | - | - | - | - | 42kHz | - | - | 2 | - | Relay, Solid State AC | - | - | Millivolts DC, RTD, Thermocouple | - | - | - | - | LED | - | 23° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 941100400 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | 941100400 | - | - | - | 100-240 VAC | - | - | - | 2.5 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | HRXL-MaxSonar-WRS | Active | - | - | - | - | - | - | - | - | - | 42kHz | - | - | 2 | - | Relay | - | - | Millivolts DC, RTD, Thermocouple | - | - | - | - | LED | - | 23° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 942200200 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | 942200200 | - | - | - | 100-240 VAC | - | - | - | 2.8 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | HRXL-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | 42kHz | - | - | 2 | - | Solid State AC | - | - | Millivolts DC, RTD, Thermocouple | - | - | - | - | LED | - | 11° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95001PA002 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | - | - | - | - | 100-240 VAC | - | - | - | 10 V ~ 32 V | -40°C ~ 65°C (TA) | Bulk | 4-20HR-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | 42kHz | - | - | 3 | - | Relay, Solid State AC | - | - | RTD, Thermocouple | - | - | - | - | LED | - | 23° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95001PB000 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | 95001PB000 | - | - | - | 100-240 VAC | - | - | - | 2.8 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | HRXL-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | 42kHz | - | - | 3 | - | Relay, Solid State AC | - | - | Milliamps DC | - | - | - | - | LED | - | 23° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95001PB200 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | 95001PB200 | - | - | - | 100-240 VAC | - | - | - | 2.5 V ~ 5.5 V | -40°C ~ 65°C (TA) | Bulk | SCXL-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | 42kHz | - | - | 3 | - | Relay, Solid State AC | - | - | Milliamps DC | - | - | - | - | LED | - | 17° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95B21PA000 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | 95B21PA000 | - | - | - | 100-240 VAC | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | Analog Current, Solid State AC | - | - | RTD, Thermocouple | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95B21PB200 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | 95B21PB200 | - | - | - | 100-240 VAC | - | - | - | 10 V ~ 32 V | -40°C ~ 65°C (TA) | Bulk | 4-20SC-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | 42kHz | - | - | 3 | - | Analog Current, Solid State AC | - | - | Milliamps DC | - | - | - | - | LED | - | 11° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95C11PA202 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | - | - | - | - | 100-240 VAC | - | - | - | 10 V ~ 32 V | -40°C ~ 65°C (TA) | Bulk | 4-20HR-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | 42kHz | - | - | 3 | - | Linear Voltage, Relay | - | - | RTD, Thermocouple | - | - | - | - | LED | - | 23° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95D11PA200 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | 95D11PA200 | - | - | - | 100-240 VAC | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | Linear Voltage, Relay | - | - | RTD, Thermocouple | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95D11PA202 Cal Controls | In Stock | - | - | - | - | CE, cUL, FM, UL | - | 1/16 DIN | - | Cal Controls | - | - | - | - | 100-240 VAC | - | - | - | - | -60 ~ 150°F (-50 ~ 65°C) | - | C2A | Active | - | - | 120 Ohms | - | - | - | - | - | - | - | - | - | 3 | - | Linear Voltage, Relay | - | - | RTD, Thermocouple | - | - | - | - | LED | ±0.6% | - | Linear Weldable | ±3% | - | - | - | 0.28 (7.1mm) | 0.31 (8.0mm) | 0.031 (0.79mm) | 0.070 (1.79mm) | 0.206 (5.23mm) | 0.227 (5.77mm) | - | - |