- Display Type
- Measuring Type
- Mounting Type
- Operating Temperature
- Packaging
- Panel Cutout Dimensions
- Part Status
- Termination Style
- Type
- Display Characters - Height
- Measuring Range
- Number of Characters Per Row
Attribute column
Manufacturer
Analog Devices, Inc. Panel Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Measuring Type | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Number of Characters Per Row | Measuring Range | Features | Display Characters - Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX300-CE Selec Controls USA Inc. | In Stock | - | Datasheet | Panel Mount - Bezel | - | - | Current, Frequency, Voltage | -10°C ~ 55°C | Box | MX300 | Active | Multifunction Meter | 85 ~ 300VAC/DC | IP20 | Screw Terminal | - | Square - 91.50mm x 91.50mm | LED - Red Characters | 4 | 0.04 ~ 5A, 20 ~ 519VAC, 45 ~ 65Hz | - | 0.472" (12.00mm) | ||
![]() MVA591-30A-230V Selec Controls USA Inc. | In Stock | - | Datasheet | Panel Mount - Bezel | - | - | Current, Frequency, Voltage | -10°C ~ 55°C | Box | - | Active | Multifunction Meter | 230VAC | IP51 - Dust Protected | Screw Terminal | - | Square - 46.50mm x 46.50mm | LED - Dual Color Characters | 3, 3 | 0.1 ~ 10A, 230VAC, 50Hz | - | 0.339" (8.60mm) | ||
![]() BT14-E3V14DL000000 Sifam Tinsley Instrumentation Inc | In Stock | - | Datasheet | Panel Mount | 0.551 lb (249.93 g) | BT14-E | Voltage | 0°C ~ 50°C | Retail Package | Beta 40P | Active | Voltmeter | 40 ~ 300VAC/DC | IP50 - Dust Protected | Screw Terminal | - | Rectangular - 92.80mm x 44.10mm | LED - Red Characters | 4 | 100 ~ 500V | Scaling Meter | 0.713" (18.10mm) | ||
![]() BT14-E1V14CL000000 Sifam Tinsley Instrumentation Inc | In Stock | - | Datasheet | Panel Mount | 0.551 lb (249.93 g) | BT14-E | Voltage | 0°C ~ 50°C | Retail Package | Beta 20P | Active | Voltmeter | 40 ~ 300VAC/DC | IP50 - Dust Protected | Screw Terminal | - | Rectangular - 92.80mm x 44.10mm | LED - Red Characters | 4 | 120 ~ 500V | Scaling Meter | 0.713" (18.10mm) | ||
![]() AP10-331EAL0000000 Sifam Tinsley Instrumentation Inc | In Stock | - | Datasheet | Panel Mount | 0.713 lb (323.41 g) | AP10-331 | Current (3-Phase), Voltage | -20°C ~ 70°C | Retail Package | Alpha 10 | Active | Ammeter, Voltmeter | 30 ~ 40VAC/DC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay | Square - 92.80mm x 92.80mm | LED - Red Characters | 4, 4, 4 | 1 ~ 5A, 100 ~ 500V | Header Programmable | 0.713" (18.10mm) | ||
![]() BT57-E51B200000000 Sifam Tinsley Instrumentation Inc | In Stock | - | Datasheet | Panel Mount | 1.1 lbs (499 g) | BT57-E | Voltage | 0°C ~ 50°C | Retail Package | Beta 70 | Active | Voltmeter | 110VAC | IP54 - Dust Protected, Water Resistant | Plug In Screw Terminals | - | Rectangular - 92.80mm x 44.10mm | LCD - Red Characters | 4.5 | 0 ~ 10V | Scaling Meter | 0.713" (18.10mm) | ||
![]() EQ3L-I Sifam Tinsley Instrumentation Inc | In Stock | - | Datasheet | Panel Mount | 0.221 lb (100.24 g) | - | Current | 0°C ~ 40°C | Retail Package | Smartlook | Active | Ammeter | - | IP54 - Dust Protected, Water Resistant | Stud | Analog | Circular - 69.90mm Dia | Analog - Black Characters | - | 0.1 ~ 30A | Smartlook Analog Panel Meters - ANSI APM | 0.240" (6.10mm) | ||
![]() AP40-4395URP0000AN Sifam Tinsley Instrumentation Inc | In Stock | - | Datasheet | Panel Mount | 1.2 lbs (544.3 g) | AP40-4395 | Current (3-Phase), Voltage, Wattage | -10°C ~ 60°C | Retail Package | Alpha 40A+ | Active | Multifunction Meter (Current, Voltage, Frequency, Power) | 60 ~ 300VAC/DC | IP50 - Dust Protected | Screw Terminal | Relay | Square - 92.80mm x 92.80mm | LCD - Black Characters, Backlight | 12 | 1 ~ 5A, 440V | Pulse Meter | 0.551" (14.00mm) | ||
![]() MVA593-CU Selec Controls USA Inc. | 7 |
| - | Panel Mount | - | MVA593 | Current, Voltage | 0°C ~ 60°C | Box | - | Active | Ammeter, Voltmeter | 85 ~ 276VAC | IP51 - Dust Protected | Screw Terminal | - | Square - 46.00mm x 46.00mm | LCD - Dual Color Characters, Backlight | 3, 3 | - | - | 0.339" (8.60mm) | ||
![]() EM368-C-CU-ROHS Selec Controls USA Inc. | 103 |
| - | Panel Mount | - | EM368 | Current (3-Phase), Voltage, Wattage | 0°C ~ 50°C | Box | EM368-C | Active | Energy Monitor | 100 ~ 240VAC | IP51 - Dust Protected | Screw Terminal | - | Square - 91.50mm x 91.50mm | LCD - Black Characters, Backlight | 8 | - | - | 0.360" (9.14mm) | ||
![]() MA32-1-G-40/300V-CE Selec Controls USA Inc. | In Stock | - | Datasheet | Panel Mount - Bezel | - | - | Current | -10°C ~ 55°C | Box | MA32 | Active | Ammeter | 40 ~ 300VAC | IP51 - Dust Protected | Screw Terminal | - | Square - 92.00mm x 92.00mm | LED - Red Characters | 4 | 0.05 ~ 6A | - | 0.560" (14.22mm) | ||
![]() MA501-230V-CE Selec Controls USA Inc. | In Stock | - | Datasheet | Panel Mount - Bezel | - | - | Current | -10°C ~ 55°C | Box | MA501 | Active | Ammeter | 240VAC | IP50 - Dust Protected | Screw Terminal | - | Square - 46.50mm x 46.50mm | LCD - Blue Characters, Backlight | 4 | 0.05 ~ 6A | - | - | ||
![]() MFM383A Selec Controls USA Inc. | In Stock | - | - | Panel Mount - Bezel | - | - | Current, Frequency, Voltage | -10°C ~ 55°C | Box | - | Active | Multifunction Meter | 100 ~ 240VAC | - | Screw Terminal | Solid State (2) | Square - 91.50mm x 91.50mm | LCD - Black Characters, Backlight | 4, 4, 4, 7.5 | 0.011 ~ 6A, 11 ~ 519VAC, 45 ~ 65Hz | - | - | ||
![]() PIC152A-VI-CE Selec Controls USA Inc. | In Stock | - | - | Panel Mount - Bezel | - | - | Process | 0°C ~ 50°C | Box | - | Active | Process Meter | 90 ~ 270VAC/DC | - | Screw Terminal | Relay | Rectangular - 92.00mm x 46.00mm | LED - Red Characters | 4 | 0 ~ 20mA, 0 ~ 10VDC | - | 0.500" (12.70mm) | ||
![]() MA32-3-G-40/300V-CE Selec Controls USA Inc. | In Stock | - | Datasheet | Panel Mount - Bezel | - | - | Current | -10°C ~ 55°C | Box | MA32 | Active | Ammeter | 40 ~ 300VAC | IP51 - Dust Protected | Screw Terminal | - | Square - 92.00mm x 92.00mm | LED - Red Characters | 4 | 0.05 ~ 6A | - | 0.560" (14.22mm) | ||
![]() MVA591-80A-230V Selec Controls USA Inc. | In Stock | - | Datasheet | Panel Mount - Bezel | - | - | Current, Frequency, Voltage | -10°C ~ 55°C | Box | - | Active | Multifunction Meter | 230VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | - | Square - 46.50mm x 46.50mm | LED - Dual Color Characters | 3, 3 | 4 ~ 80A, 230VAC, 50Hz | - | 0.339" (8.60mm) | ||
![]() MV35-1-G-40/300V-CE Selec Controls USA Inc. | In Stock | - | Datasheet | Panel Mount - Bezel | - | - | Frequency, Voltage | -10°C ~ 55°C | Box | MV35 | Active | Voltmeter | 40 ~ 300VAC | IP51 - Dust Protected | Screw Terminal | - | Square - 92.00mm x 92.00mm | LED - Red Characters | 4 | 11 ~ 519VAC, 50 ~ 60Hz | - | 0.560" (14.22mm) | ||
![]() MFM376-C-D-CE-CL05-PLUS Selec Controls USA Inc. | In Stock | - | Datasheet | Panel Mount - Bezel | - | - | Current, Frequency, Voltage | -10°C ~ 55°C | Box | - | Active | Multifunction Meter | 40 ~ 300VAC/DC | IP51 - Dust Protected | Screw Terminal | Solid State (2) | Square - 90.50mm x 90.50mm | LED - Red Characters | 4, 4, 4 | 1 ~ 5A, 11 ~ 519VAC, 45 ~ 65Hz | - | 0.490" (12.45mm) | ||
![]() MFM374-CU Selec Controls USA Inc. | In Stock | - | - | Panel Mount - Bezel | - | - | Frequency, Voltage | -10°C ~ 55°C | Box | MFM374 | Active | Multifunction Meter | 100 ~ 240VAC | - | Screw Terminal | Solid State | Square - 91.50mm x 91.50mm | LED - Red Characters | 4, 4, 4 | 11 ~ 519VAC, 45 ~ 65Hz | - | 0.560" (14.22mm) | ||
![]() EQ2C-I Sifam Tinsley Instrumentation Inc | In Stock | - | Datasheet | Panel Mount | 0.187 lb (84.82 g) | - | Current | 0°C ~ 40°C | Retail Package | Contender | Active | Ammeter | - | IP54 - Dust Protected, Water Resistant | Stud | Analog | Circular - 57.15mm Dia | Analog - Black Characters | - | 0.1 ~ 50A | Contender Analog Panel Meters - ANSI APM | 0.220" (5.50mm) |