- Consumer IC Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
LAPIS Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Seated Height-Max | Consumer IC Type | Reading Time-Max | On Chip Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSM66P56-02GS-K LAPIS Semiconductor Co Ltd | In Stock | - | - | YES | 24 | LAPIS SEMICONDUCTOR CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.5 | SOP24,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | e0 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | INDUSTRIAL | 3.5 V | 10 mA | 2.5 mm | SPEECH SYNTHESIZER | 129.1 s | ONE TIME PROGRAMMABLE ROM | 15.95 mm | 7.9 mm | ||
![]() MSM6788GS-V1K LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 80 | LAPIS SEMICONDUCTOR CO LTD | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.75X1,32 | QFP80,.75X1,32 | RECTANGULAR | FLATPACK | Transferred | - | No | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | R-PQFP-G80 | Not Qualified | - | COMMERCIAL | - | 30 mA | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | - | ||
![]() MSM66P54-03RS LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | 20 | LAPIS SEMICONDUCTOR CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.4 V | 10 mA | - | SPEECH SYNTHESIZER | 63.8 s | MROM | - | - | ||
![]() MSM6378ARS LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | 16 | LAPIS SEMICONDUCTOR CO LTD | 70 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 20 mA | - | SPEECH SYNTHESIZER | 15.6 s | ONE TIME PROGRAMMABLE ROM | - | - | ||
![]() MSM66P56-01GS-K LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 24 | LAPIS SEMICONDUCTOR CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.5 | SOP24,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | e0 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | INDUSTRIAL | 3.5 V | 10 mA | 2.5 mm | SPEECH SYNTHESIZER | 129.1 s | ONE TIME PROGRAMMABLE ROM | 15.95 mm | 7.9 mm | ||
![]() MSM6789LGS-BK LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 100 | LAPIS SEMICONDUCTOR CO LTD | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X1.0 | QFP100,.7X1.0 | RECTANGULAR | FLATPACK | Obsolete | - | No | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | - | R-PQFP-G100 | Not Qualified | - | COMMERCIAL | - | 35 mA | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | - | ||
![]() MSM6688LTS-K LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 64 | LAPIS SEMICONDUCTOR CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP64,.47SQ | TQFP64,.47SQ | SQUARE | FLATPACK | Obsolete | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | - | 30 mA | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | - | ||
![]() MSM66P56-03GS-K LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 24 | LAPIS SEMICONDUCTOR CO LTD | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.5 | SOP24,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | e0 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | INDUSTRIAL | 3.5 V | 10 mA | 2.5 mm | SPEECH SYNTHESIZER | 129.1 s | ONE TIME PROGRAMMABLE ROM | 15.95 mm | 7.9 mm |