- RoHS
- Series
- Base Product Number
- Logic Function
- Mfr
- Operating Temperature
- Package
- Package / Case
- Product Status
- Supplier Device Package
- Tolerance
- Type
Attribute column
Manufacturer
MOTOROLA Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Impedance (Max) (Zzt) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Current Rating | Actuator Type | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Number of Poles | Logic Function | Voltage - Zener (Nom) (Vz) | Product Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Diameter | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM38510/33201B2A MOTOROLA | In Stock | - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | - | - | - | CDLL4747 | - | - | - | 22 Ohms | - | - | Microchip Technology | - | - | Bulk | Active | - | - | -65°C ~ 175°C | - | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 15.2 V | 1.2 V @ 200 mA | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC941FA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC100ES6111FA MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() MC100LVE210FNR2 MOTOROLA | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | RN73R2B | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 7.5 kOhms | Thin Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() MC100LVEP14DTR2G MOTOROLA | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.72°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() MC100H643FNR2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC100LVEL11DG MOTOROLA | 324 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC9448-FA MOTOROLA | 1 | - | - | - | - | - | - | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - | - 40 C | Panel Mount | - | - | - | 4.497 lbs | - | - | - | - | - | - | - | Hydraulic-Magnetic | - | - | - | Circuit Breakers | 125 A | Toggle | - | - | - | - | - | - | 2 Pole | - | - | Circuit Breakers | - | - | Circuit Protectors | - | Circuit Breakers | - | - | - | - | - | - | ||
![]() MC74AC05D Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54LS365AJ Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74AC05DR2 Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Inverter | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/32403BSA Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74F126D Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB7L11MMNG Motorola | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |