- Package / Case
- Mounting Type
- Operating Temperature
- Type
- Voltage - Supply
- Differential - Input:Output
- Input
- Ratio - Input:Output
- Number of Circuits
- Output
- Number of Pins
- Lifecycle Status
Attribute column
Manufacturer
Analog Devices, Inc. Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Load Capacitance | Nominal Supply Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Family | Logic Function | Slew Rate | Data Rate | Number of Inputs | Output Characteristics | Input | Average Bias Current-Max (IIB) | Ratio - Input:Output | Supply Voltage Limit-Max | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Number of Drivers | Input Current | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADCLK954BCPZ Analog Devices Inc. | 200 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 40-VFQFN Exposed Pad, CSP | YES | 40 | - | -40°C~85°C | Tray | - | SiGe | e3 | no | Active | 3 (168 Hours) | 40 | - | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | 2.97V~3.63V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 4.8GHz | 40 | ADCLK954 | LVPECL | 40 | 12 | - | - | 3.63V | 3.3V | 2.97V | 1 | - | - | - | 460mA | - | - | 954 | - | - | - | - | - | CMOS, LVDS, LVPECL | - | 2:12 | - | - | Yes/Yes | 0.245 ns | - | - | - | 4500 MHz | - | - | 1mm | - | 6mm | 6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LTC6957HMS-1#PBF Linear Technology/Analog Devices | 33 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) | - | 12 | 300MHz | -40°C~125°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 12 | - | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | 3.15V~3.45V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | LTC6957 | LVPECL | 12 | 2 | - | 3.3V | - | - | - | 1 | - | - | - | - | 4 ns | - | - | - | - | - | - | - | CML, CMOS, LVDS, LVPECL | - | 1:2 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | 4.039mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ADN4670BCPZ Analog Devices Inc. | 380 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | 32 | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | Buffer/Driver, Multiplexer | Matte Tin (Sn) | - | 2.375V~2.625V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 1.1GHz | 40 | ADN4670 | - | 32 | - | Not Qualified | 2.5V | - | - | - | 1 | 35mA | - | 35mA | - | - | - | 670 | Clock | - | 1.1 Gbps | 2 | 3-STATE | LVDS | - | 2:10 | - | - | Yes/Yes | 3 ns | 3 ns | 10 | - | - | - | 10 | 750μm | - | 5.1mm | 5.1mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HMC6832ALP5LETR Analog Devices Inc. | 1530 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 28-VFQFN Exposed Pad | YES | 28 | 3.5GHz | -40°C~85°C | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 28 | - | - | Fanout Buffer (Distribution), Multiplexer | - | IT CAN ALSO OPERATE AT 3.3V NOMINAL | 2.375V~3.6V | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 30 | HMC683 | LVDS, LVPECL | 28 | - | - | - | 2.625V | - | 2.375V | 1 | - | - | - | - | - | - | 6832 | - | - | - | - | - | CML, LVDS, LVPECL | - | 2:8 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADCLK948BCPZ-REEL7 Analog Devices Inc. | 729 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | 32 | 4.8GHz | -40°C~85°C | Tape & Reel (TR) | - | SiGe | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | 2.97V~3.63V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | ADCLK948 | LVPECL | 32 | 8 | - | - | 3.63V | - | - | 1 | - | - | - | - | - | - | 948 | - | - | - | 2 | - | CML, CMOS, LVDS, LVPECL | - | 2:8 | - | - | Yes/Yes | - | - | - | - | 4500 MHz | - | - | - | - | 5mm | 5mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD9513BCPZ-REEL7 Analog Devices Inc. | 3451 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | 32 | 800MHz | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | Fanout Buffer (Distribution), Divider | Matte Tin (Sn) | - | 3.135V~3.465V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | AD9513 | CMOS, LVDS | 32 | 3 | - | - | - | - | - | 1 | - | 5pF | - | - | - | - | - | - | - | - | - | - | Clock | - | 1:3 | - | - | Yes/Yes | - | - | - | - | 800 MHz | - | - | - | - | 5mm | 5mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADCLK954BCPZ-REEL7 Analog Devices Inc. | 100 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 40-VFQFN Exposed Pad, CSP | YES | 40 | 4.8GHz | -40°C~85°C | Tape & Reel (TR) | - | SiGe | e3 | no | Active | 3 (168 Hours) | 40 | - | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | 2.97V~3.63V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 40 | ADCLK954 | LVPECL | 40 | 12 | Not Qualified | - | 3.63V | 3.3V | - | 1 | - | - | - | - | - | - | 954 | - | - | - | 2 | - | CMOS, LVDS, LVPECL | - | 2:12 | - | - | Yes/Yes | - | - | - | - | 4500 MHz | - | - | - | - | 6mm | 6mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADCLK944BCPZ-R2 Analog Devices Inc. | 497 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | SiGe | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | Fanout Buffer (Distribution) | - | - | 2.375V~3.63V | QUAD | - | - | 1 | 2.5V | 0.5mm | 7GHz | - | ADCLK944 | ECL, LVPECL | 16 | 8 | - | - | 3.63V | - | 2.375V | 1 | - | - | - | - | 130 ps | 130 ps | 944 | - | - | - | - | - | CML, CMOS, LVDS, LVPECL | - | 1:4 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD9511BCPZ-REEL7 Analog Devices Inc. | 300 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | 48 | 1.2GHz | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 48 | - | EAR99 | Fanout Buffer (Distribution), Divider | - | - | 3.135V~3.465V | QUAD | - | 260 | 1 | 3.3V | - | - | 40 | AD9511 | CMOS, LVDS, LVPECL | 48 | 5 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | 2:5 | - | Yes | Yes/Yes | - | - | - | - | - | - | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADCLK944BCPZ-R7 Analog Devices Inc. | 1700 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | 16 | 7GHz | -40°C~85°C | Tape & Reel (TR) | - | SiGe | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | Fanout Buffer (Distribution) | - | - | 2.375V~3.63V | QUAD | NO LEAD | - | 1 | 2.5V | 0.5mm | - | - | ADCLK944 | ECL, LVPECL | 16 | 8 | Not Qualified | - | 3.63V | - | 2.375V | 1 | - | - | - | - | 130 ps | 130 ps | 944 | - | - | - | - | - | CML, CMOS, LVDS, LVPECL | - | 1:4 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADCLK854BCPZ-REEL7 Analog Devices Inc. | 10000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | 48 | 1.2GHz | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 48 | - | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | 1.71V~1.89V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | 40 | ADCLK854 | CMOS, LVDS | 48 | 12 | - | 1.8V | - | - | - | 1 | - | - | - | - | 4.2 ns | - | - | - | - | - | 2 | - | CML, CMOS, HSTL, LVDS, LVPECL | 350μA | 2:12 | 2V | - | Yes/Yes | - | - | - | - | - | - | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC6957IDD-2#PBF Linear Technology/Analog Devices | 3000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 12-WFDFN Exposed Pad | - | 12 | 300MHz | -40°C~85°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 12 | - | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | 3.15V~3.45V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.45mm | - | 30 | LTC6957 | LVDS | 12 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | CML, CMOS, LVDS, LVPECL | - | 1:2 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD9515BCPZ Analog Devices Inc. | 40 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | 32 | - | -40°C~85°C | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 32 | SMD/SMT | EAR99 | Fanout Buffer (Distribution), Divider | - | - | 3.135V~3.465V | QUAD | - | 260 | 1 | 3.3V | - | 1.6GHz | 30 | AD9515 | CMOS, LVDS, LVPECL | 32 | 2 | - | - | 3.465V | 3.3V | - | 1 | - | - | - | - | - | - | - | - | 1000 V/μs | - | - | - | Clock | - | 1:2 | - | - | Yes/Yes | - | - | - | - | - | 0.3 ns | - | 830μm | - | 5mm | 5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADCLK905BCPZ-R2 Analog Devices Inc. | 1683 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, CSP | - | 16 | 7.5GHz | -40°C~125°C | Tape & Reel (TR) | - | SiGe | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | Buffer/Driver, Data | Matte Tin (Sn) | - | 2.375V~3.63V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | ADCLK905 | ECL, NECL, PECL | 16 | 1 | - | - | - | - | - | - | - | - | - | - | 95 ps | 125 ps | - | - | - | - | - | - | Clock | - | 1:1 | 6V | - | Yes/Yes | - | - | - | - | - | - | - | - | 0.9mm | 3mm | 3mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADCLK950BCPZ Analog Devices Inc. | 1450 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 40-VFQFN Exposed Pad, CSP | YES | 40 | - | -40°C~85°C | Tray | - | SiGe | e3 | no | Active | 3 (168 Hours) | 40 | - | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | 2.97V~3.63V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 4.8GHz | 30 | ADCLK950 | LVPECL | 40 | 10 | Not Qualified | - | 3.63V | 3.3V | - | 1 | - | - | 346mA | 390mA | - | - | 950 | - | - | - | 2 | - | CML, CMOS, LVDS, LVPECL | - | 2:10 | - | - | Yes/Yes | - | - | - | - | - | 0.045 ns | - | 950μm | - | 6mm | 6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADCLK948BCPZ Analog Devices Inc. | 11 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, CSP | - | 32 | - | -40°C~85°C | Tray | - | SiGe | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | 2.97V~3.63V | QUAD | - | 260 | 1 | 3.3V | - | 4.8GHz | 40 | ADCLK948 | LVPECL | 32 | 8 | - | - | 3.63V | - | - | 1 | - | - | 288mA | 330mA | - | - | 948 | - | - | - | 2 | - | CML, CMOS, LVDS, LVPECL | - | 2:8 | - | - | Yes/Yes | - | - | - | - | 4500 MHz | - | - | 1mm | - | 5mm | 5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD9514BCPZ-REEL7 Analog Devices Inc. | 390 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | 32 | 1.6GHz | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | Fanout Buffer (Distribution), Divider | - | - | 3.135V~3.465V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 40 | AD9514 | CMOS, LVDS, LVPECL | 32 | 3 | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | 1:3 | - | - | Yes/Yes | - | - | - | - | 800 MHz | - | - | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD9515BCPZ-REEL7 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | 32 | 1.6GHz | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | Fanout Buffer (Distribution), Divider | - | - | 3.135V~3.465V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | AD9515 | CMOS, LVDS, LVPECL | 32 | 2 | - | - | 3.465V | 3.3V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | 1:2 | - | - | Yes/Yes | - | - | - | - | 800 MHz | 0.3 ns | - | - | - | 5mm | 5mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADCLK925BCPZ-R2 Analog Devices Inc. | 10086 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad, CSP | - | 16 | - | -40°C~125°C | Tape & Reel (TR) | - | SiGe | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | Buffer/Driver, Data | - | - | 2.375V~3.63V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 7.5GHz | 40 | ADCLK925 | ECL, NECL, PECL | 16 | 2 | - | - | - | - | - | 1 | - | - | - | - | 125 ps | 125 ps | - | Buffer, Clock | - | - | - | - | Clock | - | 1:2 | 6V | - | Yes/Yes | - | - | - | 77mA | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD9512BCPZ-REEL7 Analog Devices Inc. | 2939 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | 48 | 1.2GHz | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 48 | - | EAR99 | Fanout Buffer (Distribution), Divider | - | - | 3.135V~3.465V | QUAD | - | 260 | 1 | 3.3V | - | - | 40 | AD9512 | CMOS, LVDS, LVPECL | 48 | 5 | - | - | - | 3.3V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | 2:5 | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Contains Lead |