- RoHS
- Base Product Number
- Current - Collector Cutoff (Max)
- Current - Timekeeping (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Date Format
- Features
- Frequency - Transition
- Interface
- Lead Free Status / RoHS Status
- Memory Size
Attribute column
Manufacturer
SII Semiconductor Clock/Timing - Real Time Clocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current-Collector (Ic) (Max) | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Interface | Memory Size | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Time Format | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-35199A01-HRT1 SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-35190A-J8T1U SII Semiconductor | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3 | TN6717 | 1.2 A | Lead free / RoHS Compliant | Fairchild Semiconductor | 1662-3196-1 | Bulk | Active | - | -55°C ~ 150°C (TJ) | Cut Tape (CT) | - | 1 (Unlimited) | Clock/Calendar | 1.3 V ~ 5.5 V | 3-Wire Serial | - | 1 W | NPN | 50 @ 250mA, 1V | 100nA (ICBO) | 350mV @ 10mA, 250mA | 80 V | - | HH:MM:SS (12/24 hr) | YY-MM-DD-dd | 8µA ~ 14µA @ 3V ~ 5V | - | Alarm, Leap Year | ||
![]() S-35392A-I8T1U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-35399A03-J8T2G SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-35399A02-HRT1 SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-35399A03-J8T2U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-35192A-I8T1U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-35391A-I8T1U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |