- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Analog In Channels
- Number of Bits
- Number of Terminals
- Operating Temperature-Max
- Output Bit Code
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
Attribute column
Manufacturer
Philips Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Braid wire diameter | Cable type | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Impedance | Number of Bits | Converter Type | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Analog Input Voltage-Max | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC0804LCN Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | 0.1 mm x 32 strands | Antenna cable with filter | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | R-PDIP-T20 | Not Qualified | INDUSTRIAL | 75 Ohm | 8 | A/D CONVERTER | 1 | BINARY | - | 5 V | 10 m | ||
![]() TDA8714/7 Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | 8 | A/D CONVERTER | 1 | BINARY | 0.3% | 3.45 V | - | ||
![]() TDA8754HL/11 Philips Semiconductors | In Stock | - | Datasheet | YES | 144 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 3 | 0.5 mm | unknown | S-PQFP-G144 | Not Qualified | COMMERCIAL | - | 8 | A/D CONVERTER | 1 | BINARY | 0.97% | 1 V | - | ||
![]() TDA9952HN Philips Semiconductors | In Stock | - | Datasheet | YES | 48 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | -20 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC48,.27SQ,20 | LCC48,.27SQ,20 | SQUARE | CHIP CARRIER | Transferred | Yes | - | e3 | Matte Tin (Sn) | 8542.39.00.01 | QUAD | NO LEAD | - | - | 0.5 mm | unknown | S-PQCC-N48 | Not Qualified | COMMERCIAL | - | 10 | - | 1 | BINARY | - | - | - | ||
![]() TDA8754EL/25 Philips Semiconductors | In Stock | - | Datasheet | YES | 208 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA208,16X16,40 | BGA208,16X16,40 | SQUARE | GRID ARRAY | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | BOTTOM | BALL | - | 3 | 1 mm | unknown | S-PBGA-B208 | Not Qualified | COMMERCIAL | - | 8 | A/D CONVERTER | 1 | BINARY | 0.97% | 1 V | - | ||
![]() TDA8706AM Philips Semiconductors | In Stock | - | Datasheet | YES | 24 | - | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | Yes | 3 V | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | R-PDSO-G24 | Not Qualified | INDUSTRIAL | - | 6 | A/D CONVERTER | 1 | BINARY | 0.94% | 0.735 V | - | ||
![]() 74F5074D Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8785H Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | 8 | A/D CONVERTER | 1 | BINARY, 2''S COMPLEMENT BINARY | - | 1 V | - | ||
![]() TDA8765H/5 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | 10 | A/D CONVERTER | 1 | BINARY, 2''S COMPLEMENT BINARY | 1% | 1 V | - | ||
![]() TDA8763M/5 Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | R-PDSO-G28 | Not Qualified | COMMERCIAL | - | 10 | A/D CONVERTER | 1 | BINARY, 2''S COMPLEMENT BINARY | 2% | - | - | ||
![]() TDA8793 Philips Semiconductors | In Stock | - | Datasheet | YES | 32 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP32,.28SQ,20 | QFP32,.28SQ,20 | SQUARE | FLATPACK | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | S-PQFP-G32 | Not Qualified | COMMERCIAL | - | 8 | A/D CONVERTER | 1 | BINARY | - | 1 V | - | ||
![]() TDA8763M/3 Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | R-PDSO-G28 | Not Qualified | COMMERCIAL | - | 10 | A/D CONVERTER | 1 | BINARY, 2''S COMPLEMENT BINARY | 2% | - | - | ||
![]() TDA8754HL/21 Philips Semiconductors | In Stock | - | Datasheet | YES | 144 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK | Transferred | No | 3.3 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 3 | 0.5 mm | unknown | S-PQFP-G144 | Not Qualified | COMMERCIAL | - | 8 | A/D CONVERTER | 1 | BINARY | 0.97% | 1 V | - | ||
![]() TDA8757HL Philips Semiconductors | In Stock | - | Datasheet | YES | 144 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | HLFQFP | HLFQFP, HQFP144,.87SQ,20 | HQFP144,.87SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 3 | 0.5 mm | unknown | S-PQFP-G144 | Not Qualified | COMMERCIAL | - | 8 | A/D CONVERTER | 1 | BINARY | - | 1.2 V | - | ||
![]() TDA8762AM/8 Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | R-PDSO-G28 | Not Qualified | COMMERCIAL | - | 10 | A/D CONVERTER | 1 | BINARY, 2''S COMPLEMENT BINARY | - | 3.55 V | - | ||
![]() ADC0804-1LCF Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | - | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | R-XDIP-T20 | Not Qualified | INDUSTRIAL | - | 8 | A/D CONVERTER | 1 | BINARY | - | 5 V | - | ||
![]() TDA8714/6 Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | 8 | A/D CONVERTER | 1 | BINARY | 0.3% | 3.45 V | - | ||
![]() TDA9952HL Philips Semiconductors | In Stock | - | Datasheet | YES | 48 | - | - | PHILIPS SEMICONDUCTORS | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK | Transferred | Yes | - | e3 | Matte Tin (Sn) | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5 mm | unknown | S-PQFP-G48 | Not Qualified | COMMERCIAL | - | 10 | - | 1 | BINARY | - | - | - |