- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- JESD-609 Code
- Lead Free
- Lifecycle Status
- Number of Bits
- Number of Functions
- Pin Count
- Sampling Rate
- Architecture
- Base Part Number
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | SNR - Signal to Noise Ratio | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Interface | Number of Bits | Input Type | Architecture | Number of Inputs | Supply Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Number of Converters | Conversion Rate | Ratio - S/H:ADC | Signal to Noise Ratio (SNR) | Number of Analog Inputs | Features | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX1295BCEI T Analog Devices | 45 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | 28-QSOP | - | MAX1295 | - | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | MUX-S/H-ADC | 3 Channel/6 Channel | - | 12 | Pseudo-Differential, Single Ended | SAR | 3, 6 | - | External, Internal | Parallel | 12 bit | 265 kS/s | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 265k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX1243ACSA T Analog Devices | 45 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | MAX1243 | - | SPI | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | 66 dB | 0°C ~ 70°C | Tape & Reel (TR) | - | 70 °C | 0 °C | 471 mW | 5.25 V | Unipolar | S/H-ADC | 1 | SPI, Serial | 10 | Single Ended | SAR | 1 | Single | External | SPI | 1.25 B | 73 ksps | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 73k | 1 | 1 | 73 ksps | 1:1 | 66 dB | 1 | - | Lead Free | ||
![]() MAX1228BEEP T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20-QSOP | - | MAX1228 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 70 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | MUX-S/H-ADC | 6 Channel/12 Channel | - | 12 | Differential, Single Ended | SAR | 6, 12 | - | External, Internal | SPI | 12 bit | 300 kS/s | 5V | 5V | 300k | 1 | - | - | 1:1 | - | - | Temperature Sensor | - | ||
![]() MAX1165BCUI T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | MAX1165 | - | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | - | 90 dB | 0°C ~ 70°C | - | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | 16 | Single Ended | SAR | 1 | - | External, Internal | Parallel | 16 bit | 165 kS/s | 5V | 2.7V ~ 5.25V | 165k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11901ETP T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x4) | - | MAX11901 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | - | - | 16 | Differential | SAR | 1 | - | External, Internal | SPI, DSP | - | - | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.6M | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11410ATI T Analog Devices | 85 | - | Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (4x4) | - | MAX11410 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | MUX-PGA-ADC | - | - | 24 | Differential, Single Ended | Sigma-Delta | 5, 10 | - | External | SPI | - | - | 2.7V ~ 3.6V | 1.7V ~ 3.6V | 1.9k | 1 | - | - | - | - | - | PGA | - | ||
![]() MAX1149BEUP T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | MAX1149 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 81 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | MUX-S/H-ADC | 4 Channel/8 Channel | - | 14 | Differential, Single Ended | SAR | 4, 8 | - | External, Internal | SPI | 14 bit | 116 kS/s | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 116k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11331ATJ T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | 3 V | MAX11331 | 3 V | 3-Wire, SPI | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 72.3 dB | -40°C ~ 125°C | - | - | - | - | - | - | - | MUX-S/H-ADC | 8 Channel/16 Channel | - | 12 | Differential, Pseudo-Differential, Single Ended | SAR | 8, 15, 16 | - | External | SPI, DSP | 12 bit | 3 MS/s | 2.35V ~ 3.6V | 2.35V ~ 3.6V | 3M | 1 | - | - | 1:1 | - | - | PGA | - | ||
![]() MAX11335ATJ T Analog Devices | 45 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | 3 V | MAX11335 | 3 V | 3-Wire, SPI | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 72.3 dB | -40°C ~ 125°C | - | - | - | - | - | - | - | MUX-S/H-ADC | 2 Channel/4 Channel | - | 12 | Differential, Pseudo-Differential, Single Ended | SAR | 2, 4 | - | External | SPI, DSP | 12 bit | 500 kS/s | 2.35V ~ 3.6V | 2.35V ~ 3.6V | 500k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11209EEE T Analog Devices | 45 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX11209 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | ADC | 1 Channel | - | 18 | Differential | Sigma-Delta | 1 | - | External | SPI | 18 bit | - | 2.7V ~ 3.6V | 1.7V ~ 3.6V | 480 | 1 | - | - | - | - | - | PGA | - | ||
![]() MAX11158EUB T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX11158 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | - | - | 18 | Pseudo-Differential | SAR | 1 | - | Internal | SPI, DSP | 8 bit | - | 5V | 2.3V ~ 5V | 500k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11168EUB T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX11168 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | - | - | 16 | Pseudo-Differential | SAR | 1 | - | Internal | SPI, DSP | 16 bit | - | 5V | 2.3V ~ 5V | 500k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11160EUB T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX11160 | - | 3-Wire, QSPI, SPI | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | - | - | 16 | Pseudo-Differential | SAR | 1 | - | Internal | SPI, DSP | 16 bit | - | 5V | 2.3V ~ 5V | 500k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11169EUB T Analog Devices | 45 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX11169 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | - | - | 16 | Pseudo-Differential | SAR | 1 | - | Internal | SPI, DSP | 16 bit | - | 5V | 2.3V ~ 5V | 250k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11139ATI T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX11139 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | MUX-S/H-ADC | - | - | 10 | Differential, Pseudo-Differential, Single Ended | SAR | 4, 8 | - | External | SPI | 10 bit | 500 kS/s | 2.35V ~ 3.6V | 2.35V ~ 3.6V | 500k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11161EUB T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX11161 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | - | - | 16 | Differential | SAR | 1 | - | Internal | SPI | 16 bit | - | 5V | 5V | 250k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11049ETN T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | 56-TQFN (8x8) | 5 V | MAX11049 | 2.7 V to 5.25 V | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 92.3 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | S/H-ADC | 8 Channel | - | 16 | Single Ended | SAR | 8 | - | External, Internal | Parallel | 16 bit | 250 kS/s | 5V | 2.7V ~ 5.25V | 250k | 8 | - | - | 1:1 | - | - | Simultaneous Sampling | - | ||
![]() MAX11040KGUU T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38-TSSOP | 3 V to 3.6 V | MAX11040 | 2.7 V to 3.6 V | 3-Wire, QSPI, SPI | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 106 dB | -40°C ~ 105°C | - | - | - | - | - | - | - | S/H-ADC | 4 Channel | - | 24 | Differential | Sigma-Delta | 4 | - | External, Internal | SPI | 24 bit | 64 kS/s | 3V ~ 3.6V | 2.7V ~ 3.6V | 64k | 4 | - | - | 1:1 | - | - | Simultaneous Sampling | - | ||
![]() MAX1090AEEI T Analog Devices | 45 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | 28-QSOP | - | MAX1090 | - | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 60 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | MUX-S/H-ADC | 4 Channel/8 Channel | - | 10 | Pseudo-Differential, Single Ended | SAR | 4, 8 | - | External, Internal | Parallel | 10 bit | 400 kS/s | 5V | 2.7V ~ 5.5V | 400k | 1 | - | - | 1:1 | - | - | - | - | ||
![]() MAX11202AEUB T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX11202 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | ADC | 1 Channel | - | 24 | Differential | Sigma-Delta | 1 | - | External | Serial | 24 bit | 120 S/s | 2.7V ~ 3.6V | 1.7V ~ 3.6V | 120 | 1 | - | - | - | - | - | - | - |