- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- JESD-609 Code
- Lead Free
- Lifecycle Status
- Number of Bits
- Number of Functions
- Pin Count
- Sampling Rate
- Architecture
- Base Part Number
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | SNR - Signal to Noise Ratio | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Interface | Number of Bits | Input Type | Architecture | Number of Inputs | Supply Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Number of Converters | Conversion Rate | Ratio - S/H:ADC | Voltage Supply Source | Signal to Noise Ratio (SNR) | Resolution (Bits) | Number of Analog Inputs | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX1109EUB T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | 5 V | MAX1109 | 5 V | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 49 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | 2 Channel | - | 8 | Pseudo-Differential, Single Ended | SAR | 2 | - | External, Internal | SPI | 8 bit | 50 kS/s | 5V | 5V | 50k | 1 | - | - | 1:1 | - | - | - | - | - | - | - | ||
![]() MX7576KP T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | MX7576 | - | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | - | 45 dB | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | ADC | 1 Channel | - | 8 | Single Ended | SAR | 1 | - | External | Parallel | 8 bit | 100 kS/s | 5V | 5V | 100k | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() MX574AKEWI T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | +/- 12 V, +/- 15 V | MX574 | 5 V | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | S/H-ADC | 2 Channel | - | 12 | Single Ended | SAR | 1 | - | External, Internal | Parallel | 12 bit | 40 kS/s | ±11.4V ~ 16.5V | 5V | 40k | 1 | - | - | 1:1 | - | - | - | - | - | - | - | ||
![]() MAX19505ETM T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | - | MAX19505 | - | Parallel, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | S/H-ADC | 2 Channel | - | 8 | Differential, Single Ended | Pipelined | 2 | - | External, Internal | Parallel | 8 bit | 65 MS/s | 1.7V ~ 1.9V, 2.3V ~ 3.5V | 1.7V ~ 1.9V | 65M | 2 | - | - | 1:1 | - | - | - | - | Simultaneous Sampling | - | - | ||
![]() MAX195BEWE T Analog Devices | 16 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | MAX195 | - | SPI | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | 85 °C | -40 °C | 80 mW | - | 5.25 V | Bipolar, Unipolar | S/H-ADC | 1 | SPI, Serial | 16 | Single Ended | SAR | 1 | Analog, Digital, Dual | External | SPI | 2 B | 85 ksps | ±5V | ±5V | 85k | 1 | 2 | 85 ksps | 1:1 | - | - | - | 1 | - | - | Lead Free | ||
![]() MAX192BEAP T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | - | MAX192 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | Data Acquisition System (DAS), ADC | - | - | - | ±5V | - | - | - | 8 | - | - | Differential/Single-Ended | SAR | - | - | - | MICROWIRE™, QSPI™, Serial, SPI™ | 10 bit | 133 kS/s | - | - | 133k | - | - | - | - | Single Supply | - | 10 b | - | - | - | - | ||
![]() MAX190BEWG T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | MAX190 | - | Parallel, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | 12 | Pseudo-Differential | SAR | 1 | - | Internal | SPI, Parallel | 12 bit | 76 kS/s | 5V | 5V | 76k | 1 | - | - | 1:1 | - | - | - | - | - | - | - | ||
![]() MAX189AEWE T Analog Devices | 16 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | MAX189 | - | SPI | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | 85 °C | -40 °C | 478 mW | - | 5.25 V | Unipolar | S/H-ADC | 1 | SPI, Serial | 12 | Single Ended | SAR | 1 | Single | External | SPI | 1.5 B | 75 ksps | 5V | 5V | 75k | 1 | 1 | 75 ksps | 1:1 | - | - | - | 1 | - | No | Lead Free | ||
![]() MAX186AEWP T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | MAX186 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | Data Acquisition System (DAS), ADC | - | - | - | ±5V | - | - | - | 8 | - | - | Differential/Single-Ended | SAR | - | - | - | MICROWIRE™, QSPI™, Serial, SPI™ | 12 bit | 133 kS/s | - | - | 133k | - | - | - | - | Dual ± | - | 12 b | - | - | - | - | ||
![]() MAX178BEWG T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | MAX178 | - | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | S/H-ADC | 1 Channel | - | 12 | Single Ended | SAR | 1 | - | External | Parallel | 12 bit | 17 kS/s | ±5V, 11.4V ~ 15.75V | 5V | 17k | 1 | - | - | 1:1 | - | - | - | - | - | - | - | ||
![]() MAX176BCWE T Analog Devices | 16 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | MAX176 | - | 3-Wire, SPI | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | - | 0°C ~ 70°C | Tape & Reel | - | - | 70 °C | 0 °C | 172 mW | - | 5 V | Bipolar | S/H-ADC | 1 | SPI, Serial | 12 | Single Ended | SAR | 1 | Dual | Internal | SPI | 1.5 B | 250 ksps | 5V, -12V ~ 15V | 5V, -12V ~ 15V | 250k | 1 | 1 | 250 ksps | 1:1 | - | - | - | 1 | - | No | Lead Free | ||
![]() MAX196ACAI T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | MAX196 | - | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C | - | - | Data Acquisition System (DAS) | - | - | - | 4.75V ~ 5.25V | - | - | - | 6 | - | - | Single-Ended | SAR | - | - | - | Parallel | 12 bit | 100 kS/s | - | - | 100k | - | - | - | - | Single Supply | - | 12 b | - | - | - | - | ||
![]() MAX199ACAI Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | MAX199 | - | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tube | Active | - | 70 dB | 0°C ~ 70°C | - | - | Data Acquisition System (DAS) | - | - | - | 4.75V ~ 5.25V | - | - | MUX-S/H-ADC | 8 | - | 12 | Single Ended | SAR | 8 | - | External, Internal | Parallel | 12 bit | 100 kS/s | 5V | 5V | 100k | 1 | - | - | 1:1 | Single Supply | - | 12 b | - | - | - | - | ||
![]() MAX1402EAI T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | MAX1402 | - | 3-Wire, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | MUX-PGA-ADC | 3 Channel/5 Channel | - | 18 | Differential, Pseudo-Differential | Sigma-Delta | 3, 5 | - | External | SPI | 18 bit | 4.8 kS/s | 5V | 2.7V ~ 5.25V | 480 | 1 | - | - | - | - | - | - | - | PGA | - | - | ||
![]() MAX1153BEUE T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MAX1153 | - | Serial | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | 10 Channel | - | 10 | Differential, Single Ended | SAR | 10 | - | External, Internal | SPI | 10 bit | 94 kS/s | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 94k | 1 | - | - | 1:1 | - | - | - | - | Temperature Sensor | - | - | ||
![]() MAX11046ETN T Analog Devices | 16 |
| Datasheet | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | 56-TQFN (8x8) | 5 V | MAX11046 | 2.7 V to 5.25 V | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 92.3 dB | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | S/H-ADC | 8 Channel | - | 16 | Single Ended | SAR | 8 | - | External, Internal | Parallel | 16 bit | 250 kS/s | 5V | 2.7V ~ 5.25V | 250k | 8 | - | - | 1:1 | - | - | - | - | Simultaneous Sampling | - | - | ||
![]() MAX1270BCAI T Analog Devices | 16 | - | Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | MAX1270 | - | SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C | - | - | Data Acquisition System (DAS), ADC | - | - | - | 4.75V ~ 5.25V | - | - | - | 8 | - | - | Single-Ended | SAR | - | - | - | MICROWIRE™, QSPI™, Serial, SPI™ | 12 bit | 110 kS/s | - | - | 110k | - | - | - | - | Single Supply | - | 12 b | - | - | - | - | ||
![]() MAX11198ATE Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 16-WFQFN Exposed Pad | 16 | 16-TQFN (2x3) | 3 V to 5.25 V | MAX11198 | - | SPI | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tray | Active | Compliant | 89 dB | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | S/H-ADC | 2 | - | 16 | Differential | SAR | 2 | - | External | SPI | 16 bit | 2 MS/s | 3V ~ 5.25V | - | 2M | 2 | - | - | 1:1 | - | - | - | - | Simultaneous Sampling | - | - | ||
![]() MAX1243ACSA Analog Devices | 32 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | MAX1243 | - | SPI | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tube | Obsolete | Compliant | 66 dB | 0°C ~ 70°C | - | - | - | 70 °C | 0 °C | 471 mW | - | 5.25 V | Unipolar | S/H-ADC | 1 | SPI, Serial | 10 | Single Ended | SAR | 1 | Single | External | SPI | 1.25 B | 73 ksps | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 73k | 1 | 1 | 73 ksps | 1:1 | - | 66 dB | - | 1 | - | No | Lead Free | ||
![]() MAX11902GTP T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |