- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Harmonic Distortion | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5204BRUZ10 Analog Devices Inc. | 5 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | Volatile | - | -40°C~85°C | Tube | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 10kOhm | 256 | - | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 40 | AD5204 | 24 | - | - | 3/5V | Potentiometer | - | SPI | 4 | - | - | 12μA | 12μA | 12μA | 12μA | - | 0.721 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | - | -2.5V | 256 | 10000Ohm | 50 | - | - | - | Cascade Pin, Selectable Address | 1.05mm | - | 7.8mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5252BRUZ50-RL7 Analog Devices Inc. | 5000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Non-Volatile | - | -40°C~105°C | Tape & Reel (TR) | ±20% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 650 ppm/°C | 50kOhm | 256 | - | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 400kHz | 40 | AD5252 | 14 | Not Qualified | 2.75V | 3/5V | Potentiometer | - | I2C | 2 | - | - | 3μA | 3μA | 5μA | 5μA | - | 0.08 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | -2.5V | 256 | 50000Ohm | 200 | - | - | - | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5282BRUZ200 Analog Devices Inc. | 31 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Volatile | 2 | -40°C~85°C | Tube | ±30% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 200kOhm | 256 | - | - | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 2 | 5V | - | 400kHz | 30 | AD5282 | 16 | Not Qualified | 15V | - | Potentiometer | - | I2C | - | - | - | 25μA | 25μA | 100nA | 100nA | - | 0.035 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | - | -5V | 256 | 200000Ohm | 60 | 5V | 30ppm/°C | - | Selectable Address | 1.05mm | - | 5mm | 4.4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5241BRZ10-RL7 Analog Devices Inc. | 138 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Volatile | - | -40°C~105°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 5 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 400kHz | 30 | AD5241 | 14 | - | - | +-2.5/3/5V | Potentiometer | - | I2C | 1 | - | - | 100nA | 100nA | - | 100nA | - | 0.65 kHz | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | - | -2.5V | 256 | 10000Ohm | 60 | 5.5V | 30ppm/°C | - | Selectable Address | - | - | 8.65mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5206BRUZ100-RL7 Analog Devices Inc. | 8326 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 100kOhm | 256 | - | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 40 | AD5206 | 24 | Not Qualified | - | 3/5V | Potentiometer | - | SPI | 6 | - | - | 12μA | 12μA | 12μA | 12μA | - | 0.069 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | - | -2.5V | 256 | 100000Ohm | 50 | - | - | - | Selectable Address | - | 1.2mm | 7.8mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5204BRUZ100-R7 Analog Devices Inc. | 124 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 24-TSSOP | Volatile | 4 | -40°C~85°C | Tape & Reel (TR) | ±30% | - | - | Active | 1 (Unlimited) | - | - | 30 ppm/°C | 100kOhm | 256 | - | 85°C | -40°C | - | - | 2.7V~5.5V ±2.3V~2.7V | - | - | - | - | - | - | - | - | AD5204 | - | - | - | - | Potentiometer | - | SPI | 4 | 5.5V | 2.7V | 12μA | 12μA | 12μA | 12μA | - | - | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | - | - | 256 | - | 50 | - | 700ppm/°C | - | Cascade Pin, Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5231BRUZ10 Analog Devices Inc. | 5000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Non-Volatile | - | -40°C~85°C | Tube | -40% +20% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 600 ppm/°C | 10kOhm | - | - | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | AD5231 | 16 | - | - | +-2.5/3/5V | Potentiometer | - | SPI | 1 | - | - | 2.7μA | 2.7μA | 2.7μA | 2.7μA | - | 0.37 kHz | Linear | 2.75V | 370 kHz | 2.25V | 2.5V | - | - | 1024 | 10000Ohm | 50 | 3V | - | - | Cascade Pin | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5160BRJZ5-R2 Analog Devices Inc. | 9 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | ±20% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 45 ppm/°C | 5kOhm | 256 | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 25MHz | 40 | AD5160 | 8 | - | 5.5V | 3/5V | Potentiometer | - | SPI | - | - | - | 3μA | 3μA | 3μA | 3μA | - | 1.2 kHz | Linear | - | 1.2MHz | - | - | - | - | 256 | 5000Ohm | 50 | 3V | - | - | - | 1.15mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5222BRZ10-REEL7 Analog Devices Inc. | 23 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | -35 ppm/°C | 10kOhm | - | - | - | - | CAN ALSO WORK WITH 5V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | AD5222 | 14 | Not Qualified | 5.4V | - | Potentiometer | 2 | Up/Down (U/D, CS) | 2 | - | - | 15μA | 15μA | 15μA | 15μA | - | - | Linear | 2.7V | 1MHz | 2.3V | 2.5V | VOLUME CONTROL CIRCUIT | - | 128 | - | 45 | - | - | 0.005% | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5248BRMZ100-RL7 Analog Devices Inc. | 355 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 5 ppm/°C | 100kOhm | 256 | - | - | - | IT ALSO OPERATES AT 5 V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 30 | AD5248 | 10 | - | 5.5V | 3/5V | Rheostat | - | I2C | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | - | DIGITAL POTENTIOMETER | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | - | 256 | 100000Ohm | 160 | - | 35ppm/°C | - | Selectable Address | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5252BRUZ1-RL7 Analog Devices Inc. | 2000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Non-Volatile | - | -40°C~105°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 650 ppm/°C | 1kOhm | 256 | - | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 400kHz | 30 | AD5252 | 14 | Not Qualified | 2.75V | 3/5V | Potentiometer | - | I2C | 2 | - | - | 3μA | 3μA | 5μA | 5μA | - | 4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | -2.5V | 256 | 1000Ohm | 200 | - | - | - | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5262BRUZ50-RL7 Analog Devices Inc. | 200 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | - | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 25MHz | 30 | AD5262 | 16 | - | 15V | - | Potentiometer | - | SPI | 2 | - | - | 25μA | 25μA | 1μA | - | - | 0.13 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | - | -5V | 256 | 50000Ohm | 60 | 5V | - | - | Cascade Pin | - | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5160BRJZ100-R2 Analog Devices Inc. | 509 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | ±15% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 45 ppm/°C | 100kOhm | 256 | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | AD5160 | 8 | - | 5.5V | 3/5V | Potentiometer | - | SPI | - | - | - | 3μA | 3μA | - | - | - | 0.04 kHz | Linear | - | 1.2MHz | - | - | - | - | 256 | 100000Ohm | 50 | 3V | - | - | - | 1.15mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5160BRJZ10-R2 Analog Devices Inc. | 416 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | ±15% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 45 ppm/°C | 10kOhm | 256 | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | AD5160 | 8 | - | 5.5V | 3/5V | Potentiometer | - | SPI | - | - | - | 3μA | 3μA | 3μA | - | - | 0.6 kHz | Linear | - | 1.2MHz | - | - | - | - | 256 | 10000Ohm | 50 | 3V | - | - | - | 1.15mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5175BRMZ-10-RL7 Analog Devices Inc. | 6000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | ±15% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | - | - | - | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 30 | AD5175 | 10 | - | 5V | - | Rheostat | - | I2C | 1 | - | - | 300nA | 300nA | 1μA | - | DIGITAL POTENTIOMETER | - | Linear | 2.75V | 700 kHz | 2.5V | - | - | - | 1024 | - | 35 | - | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8402ARUZ100 Analog Devices Inc. | 32 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | 2 | -40°C~125°C | Tube | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 100kOhm | 256 | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | AD8402 | 14 | - | 5.5V | 3/5V | Potentiometer | - | SPI | - | - | - | 10nA | 10nA | 900μA | 10nA | - | 0.071 kHz | Linear | - | 5MHz | - | - | - | - | 256 | 100000Ohm | 200 | - | - | - | - | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5252BRUZ100-RL7 Analog Devices Inc. | 916 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Non-Volatile | - | -40°C~105°C | Tape & Reel (TR) | ±20% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 100kOhm | 256 | - | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 400kHz | 30 | AD5252 | 14 | Not Qualified | 2.75V | 3/5V | Potentiometer | - | I2C | 2 | - | - | 3μA | 3μA | 5μA | 5μA | - | 0.04 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | -2.5V | 256 | 100000Ohm | 200 | - | 650ppm/°C | - | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8400AR1 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | 1 | -40°C~125°C | Tube | ±33% | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 500 ppm/°C | 1kOhm | 256 | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | - | 30 | AD8400 | 8 | - | 3V | 3/5V | Potentiometer | - | SPI | - | - | - | - | - | 900μA | 10nA | - | 5 kHz | Linear | - | - | - | - | - | - | 256 | 1000Ohm | 200 | 5.5V | 700ppm/°C | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() AD5110BCPZ80-RL7 Analog Devices Inc. | 6 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | AD5110 | 8 | Not Qualified | 5.5V | 2.5/5V | Potentiometer | - | I2C | 1 | - | - | 750μA | 750nA | 750μA | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | - | 128 | 80000Ohm | 70 | - | - | - | - | - | 0.65mm | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5204BRZ100 Analog Devices Inc. | 1085 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | Volatile | 4 | -40°C~85°C | Tube | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 100kOhm | 256 | - | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 4 | 2.5V | 1.27mm | - | 30 | AD5204 | 24 | Not Qualified | - | 3/5V | Potentiometer | - | SPI | - | - | - | 12μA | 12μA | 12μA | 12μA | - | 0.069 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | - | -2.5V | 256 | 100000Ohm | 50 | - | - | - | Cascade Pin, Selectable Address | 2.35mm | - | 15.6mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead |